Analog Voltage Magnetic Field Instruments
from Lake Shore Cryotronics, Inc.
Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid... [See More]
- Output: Analog Voltage
- Technology: Hall Effect
- Device Type: Gaussmeter (Tesla Meter)
- Form Factor: Desktop / Module
from Lake Shore Cryotronics, Inc.
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing and... [See More]
- Output: Analog Voltage
- Technology: Flux
- Device Type: Flux
- Form Factor: Desktop / Module
from Lake Shore Cryotronics, Inc.
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and... [See More]
- Output: Analog Voltage
- Technology: Hall Effect
- Device Type: Gaussmeter (Tesla Meter)
- Form Factor: Desktop / Module
from Lake Shore Cryotronics, Inc.
By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. 400 Series Hall probe features. Flexible probe configurations to suit your application. Several sensor types available with different performance... [See More]
- Output: Analog Voltage
- Technology: Hall Effect
- Device Type: Magnetic Field Sensor
- Form Factor: Handheld
from Lake Shore Cryotronics, Inc.
FP Series Hall probe features. Wide field range —suited for everything from earth-field to the world ’s strongest electromagnets. 2Dex ™ sensors with tiny active area of just 0.1 mm2 for more precise measurements. Temperature and linearity (field) compensation are built-in. [See More]
- Output: Analog Voltage
- Technology: Hall Effect
- Device Type: Magnetic Field Sensor
- Form Factor: Handheld
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]
- Output: Analog Current; Analog Voltage
- Technology: Hall Effect
- Device Type: Magnetic Field Sensor
- Bandwidth: 0.00 to 15.00
from B&Plus USA, Inc.
AGV Spot Mark Reader. SMR-100C is designed for reading Address Mark Magnet that will be installed at stopping position or at a branch of magnetic navigation type AGV. By accumulating each Address Mark Magnet, AGV recognizes its location on the track. SMR-100C detects SMG-100N (N-pole is up. /Yellow... [See More]
- Output: Analog Voltage
- Operating Temperature: -10 to 60
- Device Type: Magnetic Field Sensor
from Sensoronix, Inc.
Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90 º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal # 1 leads output signal... [See More]
- Output: Analog Current; Analog Voltage
- Technology: Hall Effect
- Device Type: Magnetic Field Sensor
- Bandwidth: 0.00 to 15.00
from B&Plus USA, Inc.
AGV Guide Sensor : Analog 0V to 10V - DC12V. GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil ” are applied in GS-1919. An analog voltage changes proportional to a relative position... [See More]
- Output: Analog Voltage
- Axes: 2
- Device Type: Magnetic Field Sensor
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V. GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of 15 bit MACOME original magnetic sensor elements “saturable coil ”, encoder and D/A converter. The step analog voltage... [See More]
- Output: Analog Voltage
- Axes: 2
- Device Type: Magnetic Field Sensor
- Operating Temperature: -10 to 60
from B&Plus USA, Inc.
AGV Long Range Positioning Sensor : Analog Output -5V to 5V. LP-1903 outputs an analog voltage which is proportionate to a displacement from a center of a magnetic tape; SMG-100N (ANALOG OUT) and Gate signal (GATE OUT) which signified that the LP-1903 is on the guide tape. [See More]
- Output: Analog Voltage
- Operating Temperature: -10 to 60
- Device Type: Magnetic Field Sensor