128 Bit System on a Chip (SoC)

7 Results
nRF52805 System-on-Chip
from Nordic Semiconductor ASA

The nRF52805 System-on-Chip (SoC) augments the industry-leading nRF52 Series with an SoC in a WLCSP optimized for small two-layer PCB designs, ideal for cost-constrained applications. It is the perfect choice for applications such as beacons, disposable medical devices, sensors, styluses and... [See More]

  • Data Bus: 128 Bit
  • Package / Case: WLCSP28
  • Interface: UART
  • Clock Frequency: 64
nRF52810 System-on-Chip
from Nordic Semiconductor ASA

The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal candidate... [See More]

  • Data Bus: 128 Bit
  • Package / Case: QFN48 QFN32 WLCSP33
  • Interface: UART
  • Clock Frequency: 64
nRF52811 System on Chip
from Nordic Semiconductor ASA

The nRF52811 is built around a 64 MHz Arm ® Cortex ™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power... [See More]

  • Data Bus: 128 Bit
  • Package / Case: QFN48 QFN32 WLCSP33
  • Interface: UART
  • Clock Frequency: 64
nRF52820 System on Chip
from Nordic Semiconductor ASA

The nRF52820 is a System-on-Chip (SoC) offering USB and advanced wireless connectivity in a small package, for HID, smart home, commercial, and industrial applications. The nRF52820 features an Arm Cortex-M4 processor, clocked at 64 MHz. It has 256 KB Flash and 32 KB RAM, and a range of analog and... [See More]

  • Data Bus: 128 Bit
  • Interface: UART; USB
  • Processor Core: ARM
  • Package / Case: QFN40
nRF52832 System on Chip
from Nordic Semiconductor ASA

The nRF52832 is a general-purpose multiprotocol SoC. It meets the challenges of a broad range of applications that need advanced Bluetooth ® LE features, protocol concurrency and a rich and varied set of peripherals and features. In addition, it offers generous memory availability for both... [See More]

  • Data Bus: 128 Bit
  • Package / Case: QFN48 WLCSP50
  • Interface: UART
  • Clock Frequency: 64
nRF52833 System on Chip
from Nordic Semiconductor ASA

The nRF52833 is a general-purpose multiprotocol SoC with a Bluetooth Direction Finding capable radio, qualified for operation at an extended temperature range of -40 °C to 105 °C. It is the 5th addition to the industry leading nRF52 Series and is built around a 64 MHz Arm Cortex-M4 with... [See More]

  • Data Bus: 128 Bit
  • Interface: UART; USB
  • Processor Core: ARM
  • Package / Case: aQFN73 QFN40 WLCSP76
nRF52840 System on Chip
from Nordic Semiconductor ASA

The nRF52840 SoC is the most advanced member of the nRF52 Series. It meets the challenges of sophisticated applications that need protocol concurrency and a rich and varied set of peripherals and features. It offers generous memory availability for both Flash and RAM, which are prerequisites for... [See More]

  • Data Bus: 128 Bit
  • Interface: UART; USB
  • Processor Core: ARM
  • Package / Case: aQFN73 WLCSP94