I2S System on a Chip (SoC)

4 Results
nRF9151 System-in-Package
from Nordic Semiconductor ASA

The nRF9151 module sets a new standard for highly integrated and compact System-in-Package (SiP) solutions, specifically designed for and applications. Leveraging low power LTE technology, advanced processing capabilities, and robust security features, the nRF9151 offers unparalleled performance and... [See More]

  • Interface: I2C; I2S; SPI; UART
  • Supply Voltage: 3 to 5.5
  • Processor Core: ARM
  • Operating Temperature: -40 to 185
ARM9, System-on-Chip Processor with Graphics -- EP9307
from Cirrus Logic, Inc.

The EP9307 is a low-cost, integrated system-on-chip processor for applications that require a rich user interface. The EP9307 features an advanced 200 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE ® and many other embedded operating... [See More]

  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Processor Core: ARM
  • Clock Frequency: 200
ARM9, System-on-Chip Processor with Integrated IDE -- EP9312
from Cirrus Logic, Inc.

The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a... [See More]

  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Processor Core: ARM
  • Clock Frequency: 200
High-Performance, Networked, ARM9, System-on-Chip Processor -- EP9302
from Cirrus Logic, Inc.

The EP9302 is a high-performance system-on-chip design that includes a 200 MHz ARM9 processor and is ideal for a range of industrial and consumer electronic applications. The EP9302 features an advanced ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows... [See More]

  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Processor Core: ARM
  • Clock Frequency: 200