32 Bit System on a Chip (SoC)

Last Updated: January 31, 2025

Description

A 32 Bit System on a Chip (SoC) is an integrated circuit that consolidates all components of a computer or other electronic system into a single chip. This includes a 32-bit microprocessor core, memory blocks, input/output ports, and other necessary components. The SoC is designed to perform computing tasks with high efficiency and in a compact form factor, reducing the need for multiple separate chips.

Working Principle

The working principle of a 32 Bit SoC involves integrating a microprocessor core with other essential components on a single silicon chip. This integration allows for efficient data processing and communication between components, as there are fewer interconnects compared to systems with multiple discrete chips. The 32-bit architecture enables the SoC to handle more data per clock cycle compared to lower bit architectures, making it suitable for more complex computing tasks. The compact design also contributes to reduced power consumption and increased performance, making SoCs particularly useful in applications where space and energy efficiency are critical.

Applications

32 Bit SoCs are widely used in various applications due to their versatility and efficiency. Specific examples include:

  • Network Access and Security Systems: SoCs are employed in devices that manage network traffic and ensure secure data transmission.
  • Home Automation: They are used in smart home devices that control lighting, temperature, and security systems.
  • CNC Program Control: SoCs are integrated into CNC machines for precise control and automation of manufacturing processes.
  • Mobile Devices: They are a key component in smartphones and tablets, providing the necessary processing power and connectivity features.

Advantages over other System on a Chip (SoC)

One of the primary advantages of 32 Bit SoCs over other SoCs is their ability to handle more complex tasks due to the 32-bit architecture, which allows for processing larger data sets and more sophisticated algorithms. Additionally, the integration of multiple components into a single chip reduces the physical space required and minimizes power consumption, which is not always achievable with systems that use multiple discrete chips.

Limitations

Despite their advantages, 32 Bit SoCs have limitations. The complexity of integrating multiple components onto a single chip can lead to increased design and manufacturing costs. Additionally, as the number of components on a chip increases, so does the potential for heat generation, which can affect performance and reliability if not properly managed.

Considerations

When considering the implementation of a 32 Bit SoC, several factors should be taken into account:

  • Initial Costs: The design and development of a custom SoC can be expensive, although the cost may be offset by the benefits of integration and efficiency.
  • Operating Expense: SoCs generally offer lower operating expenses due to reduced power consumption and space requirements.
  • Durability and Accuracy: The integration of components can enhance durability and accuracy, but it also requires careful design to ensure reliability.
  • Replacement and Maintenance Costs: While SoCs can reduce maintenance costs due to fewer components, any failure in the SoC may require replacing the entire chip, which can be costly.
10 Results
System-On-Chips -- 1697118P [nRF52832-QFAA-T from Nordic Semiconductor ASA]
from RS Components, Ltd.

Bluetooth/ANT/2.4GHz 32-bit SoC QFN48 [See More]

  • Data Bus: 32 Bit
  • Interface: 32 Bit ARM Cortex M4, Bluetooth Smart
  • Processor Core: ARM; 32 Bit ARM Cortex M4, Bluetooth Smart
  • Package / Case: QFN
System-On-Chips -- 1697120P [nRF52810-QCAA-T from Nordic Semiconductor ASA]
from RS Components, Ltd.

Bluetooth/ANT/2.4GHz 32-bit SoC QFN48 [See More]

  • Data Bus: 32 Bit
  • Interface: Bluetooth Smart, 32 Bit ARM Cortex M4
  • Processor Core: ARM; Bluetooth Smart, 32 Bit ARM Cortex M4
  • Package / Case: QFN
System-On-Chips -- 2322170 [TDC-GP30YD 1K from ScioSense B.V.]
from RS Components, Ltd.

Sensor interface TDC-GP30YD 1K [See More]

  • Data Bus: 32 Bit
  • Interface: 32 Bit MCU
  • Processor Core: 32 Bit MCU
  • Package / Case: QFN
ARM9, System-on-Chip Processor with Graphics -- EP9307
from Cirrus Logic, Inc.

The EP9307 is a low-cost, integrated system-on-chip processor for applications that require a rich user interface. The EP9307 features an advanced 200 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE ® and many other embedded operating... [See More]

  • Data Bus: 32 Bit
  • Interface: I2S; SPI; UART; USB
  • Processor Core: ARM
  • Clock Frequency: 200
2.4 GHz 230.4 kBps 32 Bit Ultra Low Power BLE System-on-Chip Solution - QFN-32 -- 568-QN9021/DY [QN9021/DY from NXP Semiconductors]
from Utmel Electronic Limited

2.4 GHz 230.4 kBps 32 Bit Ultra Low Power BLE System-on-Chip Solution - QFN-32 [See More]

  • Data Bus: 32 Bit
  • Clock Frequency: 2400
  • Package / Case: 32-VFQFN Exposed Pad
  • Operating Temperature: -40 to 185
Intel® Quark™ SoC X1000 (16K Cache, 400 MHz) -- X1000
from Intel Corporation

The Intel ® Quark ™ SoC X1000 is Intel ’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the... [See More]

  • Data Bus: 32 Bit
  • Clock Frequency: 400
  • Interface: UART; USB
  • ROM Size: 16
Embedded - System On Chip (SoC) -- SC1200UFH-266
from Lingto Electronic Limited

SC1200 - 32-BIT MICROPROCESSOR [See More]

  • Data Bus: 32 Bit
  • Interface: UART; Access.bus, GPIO, PC/AT, UART
  • Processor Core: x86
  • Operating Temperature: 32 to 185
ARM9, System-on-Chip Processor with Integrated IDE -- EP9312
from Cirrus Logic, Inc.

The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a... [See More]

  • Data Bus: 32 Bit
  • Interface: I2S; SPI; UART; USB
  • Processor Core: ARM
  • Clock Frequency: 200
High-Performance, Networked, ARM9, System-on-Chip Processor -- EP9302
from Cirrus Logic, Inc.

The EP9302 is a high-performance system-on-chip design that includes a 200 MHz ARM9 processor and is ideal for a range of industrial and consumer electronic applications. The EP9302 features an advanced ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows... [See More]

  • Data Bus: 32 Bit
  • Interface: I2S; SPI; UART; USB
  • Processor Core: ARM
  • Clock Frequency: 200
Low Cost, Networked, ARM9, System-on-Chip Processor -- EP9301
from Cirrus Logic, Inc.

The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE... [See More]

  • Data Bus: 32 Bit
  • Interface: I2S; SPI; UART; USB
  • Processor Core: ARM
  • Clock Frequency: 166