USB System on a Chip (SoC)
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
A USB System on a Chip (SoC) integrates the functionalities of multiple devices into a single silicon chip, specifically designed to handle USB communications. The USB interface, originally developed by companies like Compaq, Microsoft, Intel, and NEC, is a high-speed serial interface that can also provide power to connected devices. A USB SoC typically includes one or more processor cores, memory, peripheral functions, and other specialized blocks, all within a compact form factor. This integration allows for efficient communication and power management, making USB SoCs ideal for a wide range of electronic consumer products.
Working Principle
The working principle of a USB SoC revolves around its ability to manage USB communications and power delivery through a single integrated circuit. The USB bus supports up to 127 devices connected via a four-wire serial cable. The SoC contains a USB host controller and firmware that includes middleware, mass storage class, and file system functionalities. This self-contained system simplifies the design and implementation of USB-based applications, reducing the need for multiple discrete components and interconnects. The USB SoC can operate in various modes, such as high-speed mode, which offers data transfer rates of up to 480 Mbits/s.
Applications
USB SoCs are widely used in various applications due to their compact size and integrated functionalities. They are commonly found in consumer electronics like PCs, cameras, GPS devices, MP3 players, modems, printers, and scanners. Additionally, USB SoCs are used in network access and security systems, heating, ventilation, and air conditioning (HVAC) systems, home automation applications, and CNC program control. Their programmability and ability to handle intelligent applications make them suitable for application-specific integrated circuits (ASICs) as well.
Advantages over other System on a Chip (SoC)
One of the primary advantages of USB SoCs over other SoCs is their ability to provide both data communication and power delivery through a single interface. This reduces the need for additional power supplies and simplifies the overall system design. USB SoCs also offer high-speed data transfer rates, which are significantly faster than other buses like PC/104. The integration of multiple functionalities into a single chip reduces the physical form factor and power consumption, making USB SoCs ideal for compact and portable devices. Additionally, the widespread adoption of USB technology ensures compatibility and ease of use across various platforms and devices.
Limitations
Despite their numerous advantages, USB SoCs have some limitations. The feature set and performance of USB SoCs may be limited compared to more specialized or high-performance SoCs. For instance, while they are capable of handling a wide variety of applications, they may not be suitable for systems requiring extremely high performance or specialized functionalities. Additionally, the reliance on a single interface for both data and power can be a bottleneck in scenarios where higher power delivery or faster data transfer rates are required.
Considerations
When designing systems with USB SoCs, several considerations must be taken into account. The system's resource availability, such as the ability to support an operating system (OS) or real-time operating system (RTOS) and middleware, is crucial. Designers must also consider the specific requirements of their application, such as data transfer rates, power consumption, and physical form factor. The choice of USB SoC should align with the intended use case to ensure optimal performance and reliability.
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 484-UBGA (19x19) [See More]
- Interface: SPI; UART; USB
- Package / Case: 484-BFBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Nordic Semiconductor ASA
The nRF52820 is a System-on-Chip (SoC) offering USB and advanced wireless connectivity in a small package, for HID, smart home, commercial, and industrial applications. The nRF52820 features an Arm Cortex-M4 processor, clocked at 64 MHz. It has 256 KB Flash and 32 KB RAM, and a range of analog and... [See More]
- Interface: UART; USB
- Data Bus: 128 Bit
- Processor Core: ARM
- Package / Case: QFN40
from Texas Instruments
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA -40 to 100 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 1250 to 1400
- Processor Core: ARM
- Supply Voltage: 0.8500 to 3.3
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27) [See More]
- Interface: SPI; UART; USB
- Package / Case: 672-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Nordic Semiconductor ASA
The nRF52833 is a general-purpose multiprotocol SoC with a Bluetooth Direction Finding capable radio, qualified for operation at an extended temperature range of -40 °C to 105 °C. It is the 5th addition to the industry leading nRF52 Series and is built around a 64 MHz Arm Cortex-M4 with... [See More]
- Interface: UART; USB
- Data Bus: 128 Bit
- Processor Core: ARM
- Package / Case: aQFN73 QFN40 WLCSP76
from Texas Instruments
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA 0 to 85 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 1250 to 1400
- Processor Core: ARM
- Supply Voltage: 1.35 to 3.3
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29) [See More]
- Interface: SPI; UART; USB
- Package / Case: 780-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Nordic Semiconductor ASA
The nRF52840 SoC is the most advanced member of the nRF52 Series. It meets the challenges of sophisticated applications that need protocol concurrency and a rich and varied set of peripherals and features. It offers generous memory availability for both Flash and RAM, which are prerequisites for... [See More]
- Interface: UART; USB
- Data Bus: 128 Bit
- Processor Core: ARM
- Package / Case: aQFN73 WLCSP94
from Texas Instruments
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 1000 to 1400
- Processor Core: ARM
- Supply Voltage: 0.8500 to 3.3
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35) [See More]
- Interface: SPI; UART; USB
- Package / Case: 1152-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Nordic Semiconductor ASA
The nRF5340 is the world ’s first wireless SoC with two Arm ® Cortex ®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced... [See More]
- Interface: USB
- Package / Case: aQFN94 WLCSP95
- Processor Core: ARM
- RAM Size: 0.5120
from Texas Instruments
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 1000 to 1400
- Processor Core: ARM
- Supply Voltage: 0.8500 to 3.3
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]
- Interface: SPI; UART; USB
- Package / Case: 1517-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Texas Instruments
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 1000 to 1400
- Processor Core: ARM
- Supply Voltage: 0.8500 to 3.3
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]
- Interface: SPI; UART; USB
- Package / Case: 1517-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1500
from Texas Instruments
Digital Media System-on-Chip (DMSoC) 337-NFBGA -55 to 125 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 135 to 270
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 896-BGA
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
HiRel DaVinci Digital Media System-on-Chip 361-NFBGA -40 to 105 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 297
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 10K Logic Modules 166MHz 484-FPBGA (23x23) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 484-BGA
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
Digital Media System-on-Chip (DMSoC) 337-NFBGA [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 135 to 216
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 10K Logic Modules 166MHz 400-VFBGA (17x17) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 400-LFBGA
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 135 to 270
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (17x17) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 256-LBGA
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
DaVinci Digital Media System-on-Chip 361-NFBGA [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 202 to 256
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 144-LQFP
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
DaVinci Digital Media System-on-Chip 361-NFBGA [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 297
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (14x14) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 256-LFBGA
- Processor Core: ARM
- Clock Frequency: 166
from Texas Instruments
Digital Media System-on-Chip 529-FCBGA 0 to 85 [See More]
- Interface: I2C; SPI; UART; USB
- Clock Frequency: 297 to 364
- Processor Core: ARM
- Supply Voltage: 1.8 to 3.3
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 25K Logic Modules 166MHz 325-CSPBGA (11x11) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 325-TFBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 166
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 150K Logic Modules 166MHz 484-FBGA (19x19) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 484-BFBGA
- Processor Core: ARM
- Clock Frequency: 166
from DigiKey
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 1152-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 166
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 676-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 667
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 900-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 800
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 484-LFBGA, CSPBGA
- Processor Core: ARM
- Clock Frequency: 766
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 400-LFBGA, CSPBGA
- Processor Core: ARM
- Clock Frequency: 766
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 28K Logic Cells 766MHz 225-CSPBGA (13x13) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 225-LFBGA, CSPBGA
- Processor Core: ARM
- Clock Frequency: 766
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 125K Logic Cells 1GHz 484-FCBGA (23x23) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 484-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 1000
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 676-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 800
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 676-BBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 800
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 74K Logic Cells 667MHz 485-CSPBGA (19x19) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 485-LFBGA, CSPBGA
- Processor Core: ARM
- Clock Frequency: 667
from DigiKey
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 125K Logic Cells 667MHz 484-FCBGA (19x19) [See More]
- Interface: CAN; SPI; UART; USB
- Package / Case: 484-FBGA, FCBGA
- Processor Core: ARM
- Clock Frequency: 667
from Advanced Micro Devices, Inc.
AMD Embedded G-Series I Family SoCs deliver the highest processing performance in the G-Series SoC portfolio, and are optimized for demanding graphics and compute applications. [See More]
- Interface: USB
from Cirrus Logic, Inc.
The EP9307 is a low-cost, integrated system-on-chip processor for applications that require a rich user interface. The EP9307 features an advanced 200 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE ® and many other embedded operating... [See More]
- Interface: I2S; SPI; UART; USB
- Data Bus: 32 Bit
- Processor Core: ARM
- Clock Frequency: 200
from Intelligraphics, Inc.
IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface... [See More]
- Interface: USB
- Clock Frequency: 2000 to 5800
from Utmel Electronic Limited
DAVINCI DIGITAL MEDIA SYSTEM-ON [See More]
- Interface: I2C; SPI; UART; USB; ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
- Supply Voltage: 1.2
- Package / Case: 361-LFBGA
- Operating Temperature: 32 to 185
from Intel Corporation
The Intel ® Quark ™ SoC X1000 is Intel ’s lowest-power secure SoC, designed to bring intelligence to the network edge and reduce development costs for securely managed Internet of Things (IoT) endpoint devices. The single-core, single-threaded Intel Quark SoC X1000 is designed on the... [See More]
- Interface: UART; USB
- Clock Frequency: 400
- Data Bus: 32 Bit
- ROM Size: 16
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 484UBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 484-UBGA (19x19) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 484-BFBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Cirrus Logic, Inc.
The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a... [See More]
- Interface: I2S; SPI; UART; USB
- Data Bus: 32 Bit
- Processor Core: ARM
- Clock Frequency: 200
from Utmel Electronic Limited
DIGITAL MEDIA SYSTEM-ON-CHIP (DMSOC) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
- Clock Frequency: 432
- Package / Case: 338-LFBGA
- Supply Voltage: 1.35
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 672FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 672-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Cirrus Logic, Inc.
The EP9302 is a high-performance system-on-chip design that includes a 200 MHz ARM9 processor and is ideal for a range of industrial and consumer electronic applications. The EP9302 features an advanced ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows... [See More]
- Interface: I2S; SPI; UART; USB
- Data Bus: 32 Bit
- Processor Core: ARM
- Clock Frequency: 200
from Utmel Electronic Limited
DIGITAL MEDIA SYSTEM-ON-CHIP [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
- Clock Frequency: 500
- Package / Case: 529-BFBGA, FCBGA
- RAM Size: 0.0320
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 780FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 780-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Cirrus Logic, Inc.
The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE... [See More]
- Interface: I2S; SPI; UART; USB
- Data Bus: 32 Bit
- Processor Core: ARM
- Clock Frequency: 166
from Utmel Electronic Limited
IC SOC CORTEX-A9 667MHZ 400BGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
- Clock Frequency: 667
- Package / Case: 400-LFBGA, CSPBGA
- RAM Size: 0.2560
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 1152FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1152-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Utmel Electronic Limited
IC SOC CORTEX-A9 667MHZ 485CSBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
- Clock Frequency: 667
- Package / Case: 484-LFBGA, CSPBGA
- RAM Size: 0.2560
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 1517FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1517-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Utmel Electronic Limited
IC SOC CORTEX-A9 667MHZ 676FCBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
- Clock Frequency: 667
- Package / Case: 676-BBGA, FCBGA
- RAM Size: 0.2560
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.5GHZ 1517FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™, ARM NEON, Floating point System On Chip (SOC) IC Stratix ® 10 SX FPGA - 400K Logic Elements 1.5GHz 1152-FBGA (35x35) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1152-BBGA, FCBGA
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point
- Clock Frequency: 1500
from Utmel Electronic Limited
IC SOC CORTEX-A9 800MHZ 900FCBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
- Clock Frequency: 800
- Package / Case: 900-BBGA, FCBGA
- RAM Size: 0.2560
from Lingto Electronic Limited
IC FPGA STRATIX 10 1760FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1760-BBGA, FCBGA
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Utmel Electronic Limited
IC SOC CORTEX-A9 KINTEX7 484FBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
- Clock Frequency: 1000
- Package / Case: 484-BBGA, FCBGA
- RAM Size: 0.2560
from Lingto Electronic Limited
IC FPGA STRATIX 10 2912FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 2397-BBGA, FCBGA
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Utmel Electronic Limited
PSOC PROGRAMMABLE SYSTEM-ON-CHIP [See More]
- Interface: I2C; SPI; UART; USB; I2C, SPI, UART, USART, USB
- Clock Frequency: 24
- Package / Case: 100-VFBGA
- RAM Size: 1.00E-3
from Lingto Electronic Limited
IC SOC CORTEX-A53 1.5GHZ 1760BGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: 32 to 212
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 2912-BBGA, FCBGA
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.05GHZ 1152BGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1760-BBGA, FCBGA
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
- Clock Frequency: 1500
from Lingto Electronic Limited
IC SOC CORTEX-A9 1.05GHZ 896FBGA [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 1152-FBGA, FC (35x35) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1152-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1050
from Lingto Electronic Limited
IC SOC CORTEX-A9 700MHZ 484UBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 257
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 800MHz 1517-FBGA, FC (40x40) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 1517-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 800
from Lingto Electronic Limited
484-PIN UBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 212
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 896-FBGA (31x31) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 896-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1050
from Lingto Electronic Limited
IC SOC CORTEX-A9 700MHZ 672UBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 257
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 896-FBGA, FC (31x31) [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 896-BBGA, FCBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 1050
from Lingto Electronic Limited
IC SOC CORTEX-A9 700MHZ 896FBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 257
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 25K Logic Elements 700MHz 484-UBGA (19x19) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 484-FBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 700
from Lingto Electronic Limited
IC SOC CORTEX-A9 700MHZ 896FBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Operating Temperature: -40 to 257
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Cyclone ® V SE FPGA - 25K Logic Elements 925MHz 484-UBGA (19x19) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 484-FBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 925
from Lingto Electronic Limited
DUAL ARM CORTEX-A72, QUAD CORTEX [See More]
- Interface: CAN; I2C; SPI; UART; USB; I²C, I³C, MCAN, MMC/SD/SDIO, SPI, UART, USB
- Operating Temperature: -40 to 221
- Processor Core: ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 672-FBGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 700
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 144TQFP [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 110K Logic Elements 700MHz 896-FBGA (31x31) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Package / Case: 896-BGA
- Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
- Clock Frequency: 700
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 400VFBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™, ARM NEON, Floating point System On Chip (SOC) IC Agilex F FPGA - 573K Logic Elements 1.4GHz [See More]
- Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
- Clock Frequency: 1400
- Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point
- RAM Size: 0.2560
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 325BGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-A72, ARM ® Cortex ®-R5F, C66x, C7x System On Chip (SOC) IC - 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24) [See More]
- Interface: CAN; I2C; SPI; UART; USB; I²C, I³C, MCAN, MMC/SD/SDIO, SPI, UART, USB
- Package / Case: 827-BFBGA, FCBGA
- Processor Core: ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
- Clock Frequency: 1000 to 2000
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 896FBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 484-FPBGA (23x23) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Package / Case: 484-BGA
- Processor Core: ARM; ARM® Cortex®-M3
- Clock Frequency: 166
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 676FBGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Package / Case: 144-LQFP
- Processor Core: ARM; ARM® Cortex®-M3
- Clock Frequency: 166
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 325BGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (14x14) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Package / Case: 256-LFBGA
- Processor Core: ARM; ARM® Cortex®-M3
- Clock Frequency: 166
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 1152BGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 400-VFBGA (17x17) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Package / Case: 400-LFBGA
- Processor Core: ARM; ARM® Cortex®-M3
- Clock Frequency: 166
from Lingto Electronic Limited
IC SOC CORTEX-M3 166MHZ 536BGA [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Operating Temperature: 32 to 185
- Processor Core: ARM; ARM® Cortex®-M3
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 25K Logic Modules 166MHz 325-FCBGA (11x11) [See More]
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
- Package / Case: 325-TFBGA, FCBGA
- Processor Core: ARM; ARM® Cortex®-M3
- Clock Frequency: 166