ARM System on a Chip (SoC)

189 Results
66AK2E02 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) -- 66AK2E02ABDA4
from Texas Instruments

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA -40 to 100 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1250 to 1400
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 0.8500 to 3.3
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 -- TLE9872-2QTW40
from Infineon Technologies AG

MOTIX ™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package. The TLE9872-2QTW40 is part of the MOTIX ™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm ® Cortex ®-M3... [See More]

  • Processor Core: ARM
  • Package / Case: PG-TQFP-48
  • Interface: PWM + LIN
  • Clock Frequency: 40
nRF52820 System on Chip
from Nordic Semiconductor ASA

The nRF52820 is a System-on-Chip (SoC) offering USB and advanced wireless connectivity in a small package, for HID, smart home, commercial, and industrial applications. The nRF52820 features an Arm Cortex-M4 processor, clocked at 64 MHz. It has 256 KB Flash and 32 KB RAM, and a range of analog and... [See More]

  • Processor Core: ARM
  • Interface: UART; USB
  • Data Bus: 128 Bit
  • Package / Case: QFN40
System-On-Chips -- 1697008 [nRF52832-QFAA-T from Nordic Semiconductor ASA]
from RS Components, Ltd.

Bluetooth/ANT/2.4GHz 32-bit SoC QFN48 [See More]

  • Processor Core: ARM; 32-bit arm cortex m4, bluetooth smart
  • Package / Case: Qfn
  • Interface: 32-bit arm cortex m4, bluetooth smart
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19C8N -- 764214-5CSEBA2U19C8N [5CSEBA2U19C8N from Intel Corporation]
from Win Source Electronics

Manufacturer: Altera. Win Source Part Number: 764214-5CSEBA2U19C8N. Series: Cyclone V SE. Packaging: Tray. Operating Temperature Range: 0 °C ~ 85 °C (TJ). Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Speed: 600MHz. Package: 484-FBGA. Connectivity: CAN, EBI/EMI, Ethernet, I2C,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Package / Case: 484-FBGA
  • Operating Temperature: 32 to 185
System On Chip (SoC) -- 10AS016C3U19E2LG-ND [10AS016C3U19E2LG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 484-UBGA (19x19) [See More]

  • Processor Core: ARM
  • Package / Case: 484-BFBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) -- 66AK2E05XABD25
from Texas Instruments

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1250 to 1400
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.35 to 3.3
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M0 -- TLE9852QX
from Infineon Technologies AG

MOTIX ™ TLE9852QX provides cost-effective solid-state solution for window lift. TLE9852QX is part of the MOTIX ™ TLE985x Infineon Embedded Power IC product family. The single chip 2-phase motor driver integrates the industry standard Arm ® Cortex ®-M0 core with an NFET driver. [See More]

  • Processor Core: ARM
  • Package / Case: PG-VQFN-48
  • Interface: PWM + LIN
  • Clock Frequency: 40
nRF52833 System on Chip
from Nordic Semiconductor ASA

The nRF52833 is a general-purpose multiprotocol SoC with a Bluetooth Direction Finding capable radio, qualified for operation at an extended temperature range of -40 °C to 105 °C. It is the 5th addition to the industry leading nRF52 Series and is built around a 64 MHz Arm Cortex-M4 with... [See More]

  • Processor Core: ARM
  • Interface: UART; USB
  • Data Bus: 128 Bit
  • Package / Case: aQFN73 QFN40 WLCSP76
System-On-Chips -- 1697009 [nRF52810-QCAA-T from Nordic Semiconductor ASA]
from RS Components, Ltd.

Bluetooth/ANT/2.4GHz 32-bit SoC QFN48 [See More]

  • Processor Core: ARM; 32-bit arm cortex m4, bluetooth smart
  • Package / Case: Qfn
  • Interface: 32-bit arm cortex m4, bluetooth smart
Embedded - Embedded - System On Chip (SoC) - 5CSEBA2U19I7SN -- 764215-5CSEBA2U19I7SN [5CSEBA2U19I7SN from Intel Corporation]
from Win Source Electronics

Manufacturer: Altera. Win Source Part Number: 764215-5CSEBA2U19I7SN. Series: Cyclone V SE. Packaging: Tray. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Core Processor: Single ARM Cortex-A9 MPCore with CoreSight. Speed: 800MHz. Package: 484-FBGA. Connectivity: CAN, EBI/EMI, Ethernet,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Package / Case: 484-FBGA
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 10AS016E3F27E1HG-ND [10AS016E3F27E1HG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27) [See More]

  • Processor Core: ARM
  • Package / Case: 672-BBGA, FCBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
66AK2H06 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) -- 66AK2H06AAAW2
from Texas Instruments

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA [See More]

  • Processor Core: ARM
  • Clock Frequency: 1000 to 1400
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 0.8500 to 3.3
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M3 -- TLE9861QXA20
from Infineon Technologies AG

The MOTIX ™ TLE9861QXA20 can be used for applications using PWM such as cooling fan. The MOTIX ™ TLE9861QXA20 is part of the MOTIX ™ TLE986x product family. The MOTIX ™ TLE9861QXA20 is a single chip 2-Phase motor driver that integrates the industry standard Arm ® Cortex... [See More]

  • Processor Core: ARM
  • Package / Case: PG-VQFN-48
  • Interface: PWM
  • Clock Frequency: 24
nRF52840 System on Chip
from Nordic Semiconductor ASA

The nRF52840 SoC is the most advanced member of the nRF52 Series. It meets the challenges of sophisticated applications that need protocol concurrency and a rich and varied set of peripherals and features. It offers generous memory availability for both Flash and RAM, which are prerequisites for... [See More]

  • Processor Core: ARM
  • Interface: UART; USB
  • Data Bus: 128 Bit
  • Package / Case: aQFN73 WLCSP94
System-On-Chips -- 1946359 [nRF52833-QIAA-R7 from Nordic Semiconductor ASA]
from RS Components, Ltd.

Bluetooth 5.1 SoC,Mesh,Thread,AQFN 7x7 [See More]

  • Processor Core: ARM; ARM Cortex M4
  • Package / Case: Qfn73
  • Interface: ARM Cortex M4
Embedded - Embedded - System On Chip (SoC) - 5CSXFC6C6U23I7N -- 844799-5CSXFC6C6U23I7N [5CSXFC6C6U23I7N from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 844799-5CSXFC6C6U23I7N. Series: Cyclone ® V SX. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Features: Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC series FPGA - 110K Logic Elements... [See More]

  • Processor Core: ARM
  • Operating Temperature: -40 to 212
  • Package / Case: 672-FBGA
System On Chip (SoC) -- 10AS016E3F29E1HG-ND [10AS016E3F29E1HG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29) [See More]

  • Processor Core: ARM
  • Package / Case: 780-BBGA, FCBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) -- 66AK2H12AAAW2
from Texas Instruments

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1000 to 1400
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 0.8500 to 3.3
MOTIX™ | Embedded Power ICs (System-on-Chip), H-Bridge Driver IC with Integrated Arm® Cortex® M3 -- TLE9862QXA40
from Infineon Technologies AG

The MOTIX ™ TLE9862QXA40 provides a performance- and cost-optimized solution for BDC applications. The MOTIX ™ TLE9862QXA40 is part of the MOTIX ™ TLE986x product family. The MOTIX ™ TLE9862QXA40 is a single chip 2-Phase motor driver that integrates the industry standard Arm... [See More]

  • Processor Core: ARM
  • Package / Case: PG-VQFN-48
  • Interface: PWM + LIN
  • Clock Frequency: 40
nRF5340 System-on-Chip
from Nordic Semiconductor ASA

The nRF5340 is the world ’s first wireless SoC with two Arm ® Cortex ®-M33 processors. The combination of two flexible processors, the advanced feature set, and an operating temperature up to 105 °C, makes it the ideal choice for LE Audio, professional lighting, advanced... [See More]

  • Processor Core: ARM
  • Package / Case: aQFN94 WLCSP95
  • Interface: USB
  • RAM Size: 0.5120
System-On-Chips -- 1963315 [EFR32MG21A010F1024IM32-B from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, EFR32MG21A010F1024IM32-B [See More]

  • Processor Core: ARM; ARM Cortex M33
  • Package / Case: Qfn
  • Interface: ARM Cortex M33
Embedded - Embedded - System On Chip (SoC) - A2F500M3G-FGG484I -- 858881-A2F500M3G-FGG484I [A2F500M3G-FGG484I from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 858881-A2F500M3G-FGG484I. Series: SmartFusion ®. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Features: ARM ® Cortex ®-M3 System On Chip (SOC) IC series ProASIC ®3 FPGA, 500K Gates, 11520 D-Flip-Flops... [See More]

  • Processor Core: ARM
  • Operating Temperature: -40 to 212
  • Package / Case: 484-BGA
System On Chip (SoC) -- 10AS027H1F34E1HG-ND [10AS027H1F34E1HG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35) [See More]

  • Processor Core: ARM
  • Package / Case: 1152-BBGA, FCBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
66AK2H14 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) -- 66AK2H14AAAW24
from Texas Instruments

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1000 to 1400
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 0.8500 to 3.3
MOTIX™ | Embedded Power ICs (System-on-Chip), Relay Driver IC with Integrated Arm® Cortex® M0 -- TLE9842-2QX
from Infineon Technologies AG

MOTIX ™ TLE9842-2QX fits perfectly with the window lift applications by offering efficiency. MOTIX ™ TLE9842-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm ® Cortex ® M0 microcontroller core along with relay drivers, high side... [See More]

  • Processor Core: ARM
  • Package / Case: PG-VQFN-48
  • Interface: LIN
  • Clock Frequency: 40
nRF9160 System-in-Package
from Nordic Semiconductor ASA

For new design projects we recommend selecting the. The nRF9160 is a compact, highly integrated System-in-Package (SiP) that makes the latest low power LTE technology and advanced processing and accessible, and easy to use, for a wide range of single device low power cellular IoT designs. [See More]

  • Processor Core: ARM
  • Clock Frequency: 2200
  • Interface: UART
  • RAM Size: 0.2560
System-On-Chips -- 1963317 [EFR32MG21A020F1024IM32-B from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, EFR32MG21A020F1024IM32-B [See More]

  • Processor Core: ARM; ARM Cortex M33
  • Package / Case: Qfn
  • Interface: ARM Cortex M33
Embedded - Embedded - System On Chip (SoC) - XC7Z010-1CLG225C -- 807361-XC7Z010-1CLG225C [XC7Z010-1CLG225C from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 807361-XC7Z010-1CLG225C. Packaging: Tray. Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight. Speed: 667MHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG. Peripherals: DMA. Number of I/O: 86. RAM Size:... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 86
  • RAM Size: 0.2560
  • Operating Temperature: 32 to 185
System On Chip (SoC) -- 10AS057K1F40E1HG-ND [10AS057K1F40E1HG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]

  • Processor Core: ARM
  • Package / Case: 1517-BBGA, FCBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) -- AM5K2E02ABD25
from Texas Instruments

Multicore ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1250 to 1400
  • Interface: I2C; SPI
  • Supply Voltage: 1.35 to 3.3
System-On-Chips -- 1963319 [EFR32BG21A010F1024IM32-B from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, EFR32BG21A010F1024IM32-B [See More]

  • Processor Core: ARM; ARM Cortex M33
  • Package / Case: Qfn
  • Interface: ARM Cortex M33
Embedded - Embedded - System On Chip (SoC) - XC7Z010-2CLG400E -- 799974-XC7Z010-2CLG400E [XC7Z010-2CLG400E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 799974-XC7Z010-2CLG400E. Series: Zynq-7000. Packaging: Tray. Operating Temperature Range: 0 °C ~ 100 °C (TJ). Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Speed: 766MHz. Package: 400-LFBGA, CSPBGA. Connectivity: CAN, EBI/EMI,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Package / Case: 400-LFBGA, CSPBGA
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 10AS057N1F40E1HG-ND [10AS057N1F40E1HG from Intel Corporation]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]

  • Processor Core: ARM
  • Package / Case: 1517-BBGA, FCBGA
  • Interface: SPI; UART; USB
  • Clock Frequency: 1500
AM5K2E04 Multicore ARM KeyStone II System-on-Chip (SoC) -- AM5K2E04XABD25
from Texas Instruments

Multicore ARM KeyStone II System-on-Chip (SoC) 1089-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 1250 to 1400
  • Interface: I2C; SPI
  • Supply Voltage: 1.35 to 3.3
System-On-Chips -- 1963321 [EFR32BG21A020F1024IM32-B from Silicon Labs]
from RS Components, Ltd.

Silicon Labs, EFR32BG21A020F1024IM32-B [See More]

  • Processor Core: ARM; ARM Cortex M33
  • Package / Case: Qfn
  • Interface: ARM Cortex M33
Embedded - Embedded - System On Chip (SoC) - XC7Z015-1CLG485I -- 809858-XC7Z015-1CLG485I [XC7Z015-1CLG485I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 809858-XC7Z015-1CLG485I. Packaging: Tray. Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight. Speed: 667MHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG. Peripherals: DMA. Number of I/O: 130. RAM Size:... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 130
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 1100-1005-ND [A2F200M3F-PQG208 from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28) [See More]

  • Processor Core: ARM
  • Package / Case: 208-BFQFP
  • Interface: SPI; UART
  • Clock Frequency: 80
SM320DM355-EP Digital Media System-on-Chip (DMSoC) -- SM32DM355GCEM216EP
from Texas Instruments

Digital Media System-on-Chip (DMSoC) 337-NFBGA -55 to 125 [See More]

  • Processor Core: ARM
  • Clock Frequency: 135 to 270
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
System-On-Chips -- 1963883 [nRF52810-QFAA-R7 from Nordic Semiconductor ASA]
from RS Components, Ltd.

nRF52810-QFAA QFN 48 pin 6x6 [See More]

  • Processor Core: ARM; ARM Cortex M4
  • Package / Case: Qfn
  • Interface: ARM Cortex M4
Embedded - Embedded - System On Chip (SoC) - XC7Z015-3CLG485E -- 903878-XC7Z015-3CLG485E [XC7Z015-3CLG485E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 903878-XC7Z015-3CLG485E. Series: Zynq ®-7000. Operating Temperature Range: 0 °C ~ 100 °C (TJ). Features: Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC series Artix ™-7 FPGA, 74K... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 130
  • Package / Case: 484-LFBGA, CSPBGA
  • Operating Temperature: 32 to 212
System On Chip (SoC) -- 1100-1008-ND [A2F500M3G-1FGG484 from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23) [See More]

  • Processor Core: ARM
  • Package / Case: 484-BGA
  • Interface: SPI; UART
  • Clock Frequency: 100
SM320DM6446-HIREL HiRel DaVinci Digital Media System-on-Chip -- SM320DM6446AZWTA
from Texas Instruments

HiRel DaVinci Digital Media System-on-Chip 361-NFBGA -40 to 105 [See More]

  • Processor Core: ARM
  • Clock Frequency: 297
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
System-On-Chips -- 1963885 [nRF52811-QCAA-R7 from Nordic Semiconductor ASA]
from RS Components, Ltd.

nRF52811-QCAA QFN 32 pin 5x5 [See More]

  • Processor Core: ARM; ARM Cortex M4
  • Package / Case: Qfn
  • Interface: ARM Cortex M4
Embedded - Embedded - System On Chip (SoC) - XC7Z020-1CLG400C -- 133544-XC7Z020-1CLG400C [XC7Z020-1CLG400C from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 133544-XC7Z020-1CLG400C. Packaging: Tray. Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Number of I/O: 130. MCU RAM: 256KB. Primary Attributes: Artix-7 FPGA, 85K Logic Cells. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 667
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 1100-1153-ND [M2S050T-FG896 from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 50K Logic Modules 166MHz 896-FBGA (31x31) [See More]

  • Processor Core: ARM
  • Package / Case: 896-BGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
TMS320DM335 Digital Media System-on-Chip (DMSoC) -- TMS320DM335CZCE216
from Texas Instruments

Digital Media System-on-Chip (DMSoC) 337-NFBGA [See More]

  • Processor Core: ARM
  • Clock Frequency: 135 to 216
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
System-On-Chips -- 2119946 [nRF5340-QKAA-R7 from Nordic Semiconductor ASA]
from RS Components, Ltd.

nRF5340 Dual-core Bluetooth 5.2 SoC [See More]

  • Processor Core: ARM; Arm cortex
  • Package / Case: AQFN
  • Interface: Arm cortex
Embedded - Embedded - System On Chip (SoC) - XC7Z020-2CLG400I -- 037210-xc7z020-2clg400i [XC7Z020-2CLG400I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 037210-xc7z020-2clg400i. Packaging: Tray. Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Number of I/O: 130. MCU RAM: 256KB. Primary Attributes: Artix-7 FPGA, 85K Logic Cells. Family Name: XC7Z020. Categories: Integrated Circuits. Status:... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 766
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 1100-1194-ND [M2S010T-VFG400I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 10K Logic Modules 166MHz 400-VFBGA (17x17) [See More]

  • Processor Core: ARM
  • Package / Case: 400-LFBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
TMS320DM355 Digital Media System-on-Chip (DMSoC) -- DM355SDZCEA216
from Texas Instruments

Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 [See More]

  • Processor Core: ARM
  • Clock Frequency: 135 to 270
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484E -- 807268-XC7Z030-2FBG484E [XC7Z030-2FBG484E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 807268-XC7Z030-2FBG484E. Packaging: Tray. Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight. Speed: 800MHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG. Peripherals: DMA. Number of I/O: 130. RAM Size:... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 130
  • RAM Size: 0.2560
  • Operating Temperature: 32 to 212
System On Chip (SoC) -- 1100-1233-ND [A2F200M3F-FGG256I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 256-FPBGA (17x17) [See More]

  • Processor Core: ARM
  • Package / Case: 256-LBGA
  • Interface: SPI; UART
  • Clock Frequency: 80
TMS320DM6441 DaVinci Digital Media System-on-Chip -- TMS320DM6441AZWT
from Texas Instruments

DaVinci Digital Media System-on-Chip 361-NFBGA [See More]

  • Processor Core: ARM
  • Clock Frequency: 202 to 256
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
Embedded - Embedded - System On Chip (SoC) - XC7Z030-2FBG484I -- 811907-XC7Z030-2FBG484I [XC7Z030-2FBG484I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 811907-XC7Z030-2FBG484I. Packaging: Tray. Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight. Speed: 800MHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG. Peripherals: DMA. Number of I/O: 130. RAM Size:... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 130
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 1100-1347-ND [M2S005-TQG144I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20) [See More]

  • Processor Core: ARM
  • Package / Case: 144-LQFP
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
TMS320DM6443 DaVinci Digital Media System-on-Chip -- TMS320DM6443AZWT
from Texas Instruments

DaVinci Digital Media System-on-Chip 361-NFBGA [See More]

  • Processor Core: ARM
  • Clock Frequency: 297
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
Embedded - Embedded - System On Chip (SoC) - XC7Z035-2FBG676I -- 812454-XC7Z035-2FBG676I [XC7Z035-2FBG676I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 812454-XC7Z035-2FBG676I. Packaging: Tray. Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight. Speed: 800MHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG. Peripherals: DMA. Number of I/O: 130. RAM Size:... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 130
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 1100-1349-ND [M2S005-VFG256I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 5K Logic Modules 166MHz 256-FPBGA (14x14) [See More]

  • Processor Core: ARM
  • Package / Case: 256-LFBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
TMS320DM6467 Digital Media System-on-Chip -- TMS320DM6467CCUT
from Texas Instruments

Digital Media System-on-Chip 529-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 297 to 364
  • Interface: I2C; SPI; UART; USB
  • Supply Voltage: 1.8 to 3.3
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I -- 758293-XC7Z045-1FFG900I [XC7Z045-1FFG900I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 758293-XC7Z045-1FFG900I. Series: Zynq-7000. Packaging: Tray. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Speed: 667MHz. Package: 900-BBGA, FCBGA. Connectivity: CAN, EBI/EMI,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Package / Case: 900-BBGA, FCBGA
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 1100-1358-ND [M2S025-FCSG325I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 25K Logic Modules 166MHz 325-CSPBGA (11x11) [See More]

  • Processor Core: ARM
  • Package / Case: 325-TFBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
TMS320DM6467T Digital Media System-on-Chip -- TMS320DM6467TCUT1
from Texas Instruments

Digital Media System-on-Chip 529-FCBGA 0 to 85 [See More]

  • Processor Core: ARM
  • Clock Frequency: 500
  • Interface: I2C; SPI; UART
  • Supply Voltage: 1.8 to 3.3
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I -- 759459-XC7Z045-2FFG676I [XC7Z045-2FFG676I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 759459-XC7Z045-2FFG676I. Series: Zynq-7000. Packaging: Tray. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Speed: 800MHz. Package: 676-BBGA, FCBGA. Connectivity: CAN, EBI/EMI,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Package / Case: 676-BBGA, FCBGA
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 1100-1364-ND [M2S150-FCVG484I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 150K Logic Modules 166MHz 484-FBGA (19x19) [See More]

  • Processor Core: ARM
  • Package / Case: 484-BFBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E -- 799980-XC7Z045-2FFG900E [XC7Z045-2FFG900E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 799980-XC7Z045-2FFG900E. Series: Zynq-7000. Packaging: Tray. Operating Temperature Range: 0 °C ~ 100 °C (TJ). Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Speed: 800MHz. Package: 900-BBGA, FCBGA. Connectivity: CAN, EBI/EMI,... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Package / Case: 900-BBGA, FCBGA
  • Number of Inputs/Outputs: 130
System On Chip (SoC) -- 1100-1365-ND [M2S150T-FCG1152I from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35) [See More]

  • Processor Core: ARM
  • Package / Case: 1152-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 166
Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I -- 214419-XC7Z100-2FFG900I [XC7Z100-2FFG900I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 214419-XC7Z100-2FFG900I. Packaging: Tray. Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight. Number of I/O: 212. MCU RAM: 256KB. Primary Attributes: Kintex-7 FPGA, 444K Logic Cells. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 800
  • Number of Inputs/Outputs: 212
System On Chip (SoC) -- 122-1822-ND [XC7Z045-1FBG676CES from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27) [See More]

  • Processor Core: ARM
  • Package / Case: 676-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 667
Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I -- 903989-XCZU11EG-2FFVC1760I [XCZU11EG-2FFVC1760I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 903989-XCZU11EG-2FFVC1760I. Series: Zynq ® UltraScale+ ™ MPSoC EG. Operating Temperature Range: -40 °C ~ 100 °C (TJ). Features: Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™, Dual ARM ®Cortex... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 512
  • Package / Case: 1760-BBGA, FCBGA
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 122-1823-ND [XC7Z045-2FFG900CES from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31) [See More]

  • Processor Core: ARM
  • Package / Case: 900-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 800
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156I -- 812927-XCZU15EG-1FFVB1156I [XCZU15EG-1FFVB1156I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 812927-XCZU15EG-1FFVB1156I. Packaging: Tray. Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2. Speed: 500MHz, 600MHz, 1.2GHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C,... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 328
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 122-1824-ND [XC7Z020-2CLG484CES from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 85K Logic Cells 766MHz 484-CSPBGA (19x19) [See More]

  • Processor Core: ARM
  • Package / Case: 484-LFBGA, CSPBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 766
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156E -- 813044-XCZU15EG-2FFVB1156E [XCZU15EG-2FFVB1156E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 813044-XCZU15EG-2FFVB1156E. Packaging: Tray. Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2. Speed: 533MHz, 600MHz, 1.3GHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C,... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 328
  • RAM Size: 0.2560
  • Operating Temperature: 32 to 212
System On Chip (SoC) -- 122-1825-ND [XC7Z020-2CLG400CES from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 85K Logic Cells 766MHz 400-CSPBGA (17x17) [See More]

  • Processor Core: ARM
  • Package / Case: 400-LFBGA, CSPBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 766
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I -- 813011-XCZU15EG-2FFVB1156I [XCZU15EG-2FFVB1156I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 813011-XCZU15EG-2FFVB1156I. Packaging: Tray. Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2. Speed: 533MHz, 600MHz, 1.3GHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C,... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 328
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 122-1853-ND [XC7Z010-2CLG225I from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 28K Logic Cells 766MHz 225-CSPBGA (13x13) [See More]

  • Processor Core: ARM
  • Package / Case: 225-LFBGA, CSPBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 766
Embedded - Embedded - System On Chip (SoC) - XCZU9EG-1FFVB1156I -- 813414-XCZU9EG-1FFVB1156I [XCZU9EG-1FFVB1156I from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 813414-XCZU9EG-1FFVB1156I. Packaging: Tray. Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2. Speed: 500MHz, 600MHz, 1.2GHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO,... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 328
  • RAM Size: 0.2560
  • Operating Temperature: -40 to 212
System On Chip (SoC) -- 122-1887-ND [XC7Z030-3FBG484E from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 125K Logic Cells 1GHz 484-FCBGA (23x23) [See More]

  • Processor Core: ARM
  • Package / Case: 484-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 1000
Embedded - Embedded - System On Chip (SoC) - XCZU9EG-2FFVB1156E -- 813541-XCZU9EG-2FFVB1156E [XCZU9EG-2FFVB1156E from Xilinx, Inc.]
from Win Source Electronics

Manufacturer: Xilinx Inc. Win Source Part Number: 813541-XCZU9EG-2FFVB1156E. Packaging: Tray. Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2. Speed: 533MHz, 600MHz, 1.3GHz. Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO,... [See More]

  • Processor Core: ARM
  • Number of Inputs/Outputs: 328
  • RAM Size: 0.2560
  • Operating Temperature: 32 to 212
System On Chip (SoC) -- 122-1888-ND [XC7Z030-2FFG676I from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 125K Logic Cells 800MHz 676-FCBGA (27x27) [See More]

  • Processor Core: ARM
  • Package / Case: 676-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 800
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1316335-XC7Z007S-2CLG400I [XC7Z007S-2CLG400I from Advanced Micro Devices, Inc.]
from Win Source Electronics

Win Source Part Number: 1316335-XC7Z007S-2CLG400I. Category: Integrated Circuits (ICs) >Embedded - System On Chip (SoC). Series: Zynq ®-7000. Core Processor: Single ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™. Speed: 766MHz. Package: Tray. Standard Package: 90. [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Package / Case: Tray
  • Number of Inputs/Outputs: 100
System On Chip (SoC) -- 122-1898-ND [XC7Z045-2FFG676I from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Kintex ™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27) [See More]

  • Processor Core: ARM
  • Package / Case: 676-BBGA, FCBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 800
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1316369-5CSEBA6U19C7N [5CSEBA6U19C7N from Intel Corporation]
from Win Source Electronics

Win Source Part Number: 1316369-5CSEBA6U19C7N. Category: Integrated Circuits (ICs) >Embedded - System On Chip (SoC). Series: Cyclone ® V SE. Core Processor: Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™. Speed: 800MHz. Package: Tray. Standard Package: 84. [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Package / Case: Tray
  • Operating Temperature: 32 to 185
System On Chip (SoC) -- 122-1905-ND [XC7Z015-1CLG485C from Xilinx, Inc.]
from DigiKey

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Zynq ®-7000 Artix ™-7 FPGA, 74K Logic Cells 667MHz 485-CSPBGA (19x19) [See More]

  • Processor Core: ARM
  • Package / Case: 485-LFBGA, CSPBGA
  • Interface: CAN; SPI; UART; USB
  • Clock Frequency: 667
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 10AS032H2F35E2SG [10AS032H2F35E2SG from Intel Corporation]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-A9 1.5GHZ 1152FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 1500
  • Operating Temperature: 32 to 212
Embedded - System On Chip (SoC) -- 10AS016C3U19E2LG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 484UBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
ARM9, System-on-Chip Processor with Graphics -- EP9307
from Cirrus Logic, Inc.

The EP9307 is a low-cost, integrated system-on-chip processor for applications that require a rich user interface. The EP9307 features an advanced 200 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE ® and many other embedded operating... [See More]

  • Processor Core: ARM
  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Clock Frequency: 200
System On Chip (SoC) -- 10AS016C3U19E2LG [10AS016C3U19E2LG from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 484-UBGA (19x19) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 484-BFBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1SX040HH1F35E1VG [1SX040HH1F35E1VG from Intel Corporation]
from Acme Chip Technology Co., Limited

IC FPGA STRATIX10SX 1152FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 1500
  • Operating Temperature: 32 to 212
Embedded - System On Chip (SoC) -- 10AS016E3F27E1HG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 672FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
ARM9, System-on-Chip Processor with Integrated IDE -- EP9312
from Cirrus Logic, Inc.

The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312 for a... [See More]

  • Processor Core: ARM
  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Clock Frequency: 200
System On Chip (SoC) -- 10AS016E3F27E1HG [10AS016E3F27E1HG from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 672-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1SX250LN2F43E1VG [1SX250LN2F43E1VG from Intel Corporation]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-A53 1.5GHZ 1760BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 1500
  • Operating Temperature: 32 to 212
Embedded - System On Chip (SoC) -- 10AS016E3F29E1HG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 780FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
High-Performance, Networked, ARM9, System-on-Chip Processor -- EP9302
from Cirrus Logic, Inc.

The EP9302 is a high-performance system-on-chip design that includes a 200 MHz ARM9 processor and is ideal for a range of industrial and consumer electronic applications. The EP9302 features an advanced ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows... [See More]

  • Processor Core: ARM
  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Clock Frequency: 200
System On Chip (SoC) -- 10AS016E3F29E1HG [10AS016E3F29E1HG from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 780-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1SX250LU2F50E1VG [1SX250LU2F50E1VG from Intel Corporation]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-A53 1.5GHZ 2397BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 1500
  • Operating Temperature: 32 to 212
Embedded - System On Chip (SoC) -- 10AS027H1F34E1HG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 1152FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Low Cost, Networked, ARM9, System-on-Chip Processor -- EP9301
from Cirrus Logic, Inc.

The EP9301, an attractively priced ARM9 processor, has a high-performance design that is ideal for many entry-level consumer and industrial electronic products. The EP9301 features an advanced 166 MHz ARM920T processor design with a memory management unit (MMU) that supports Linux ®, Windows CE... [See More]

  • Processor Core: ARM
  • Interface: I2S; SPI; UART; USB
  • Data Bus: 32 Bit
  • Clock Frequency: 166
System On Chip (SoC) -- 10AS027H1F34E1HG [10AS027H1F34E1HG from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 1152-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 1SX280LH2F55I1VG [1SX280LH2F55I1VG from Intel Corporation]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-A53 1.5GHZ 2912BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 1500
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 10AS057K1F40E1HG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 1517FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 10AS057K1F40E1HG [10AS057K1F40E1HG from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1517-FCBGA (40x40) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 1517-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- 30SOC-SC-539 [30SOC-SC-539 from GHI Electronics, LLC]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M4 84MHZ 64LQFP [See More]

  • Processor Core: ARM
  • RAM Size: 0.0680
  • Clock Frequency: 84
  • Operating Temperature: -40 to 185
Embedded - System On Chip (SoC) -- 10AS057N1F40E1HG
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.5GHZ 1517FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 1SX040HH1F35E1VG [1SX040HH1F35E1VG from Intel Corporation]
from Quarktwin Technology Ltd.

Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™, ARM NEON, Floating point System On Chip (SOC) IC Stratix ® 10 SX FPGA - 400K Logic Elements 1.5GHz 1152-FBGA (35x35) [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point
  • Package / Case: 1152-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- A2F060M3E-1FG256M [A2F060M3E-1FG256M from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 100MHZ 256FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0160
  • Clock Frequency: 100
  • Operating Temperature: -67 to 257
Embedded - System On Chip (SoC) -- 1SX085HN1F43E1VG
from Lingto Electronic Limited

IC FPGA STRATIX 10 1760FBGA [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 1SX085HN1F43E1VG [1SX085HN1F43E1VG from Intel Corporation]
from Quarktwin Technology Ltd.

Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 850K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5) [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Package / Case: 1760-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S010S-1FG484I [M2S010S-1FG484I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 484FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 1SX250HH1F55E1VG
from Lingto Electronic Limited

IC FPGA STRATIX 10 2912FBGA [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 1SX165HU1F50E2VG [1SX165HU1F50E2VG from Intel Corporation]
from Quarktwin Technology Ltd.

Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 1650K Logic Elements 1.5GHz 2397-FBGA, FC (50x50) [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Package / Case: 2397-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S010S-1VF400I [M2S010S-1VF400I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 400VFBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 1SX250LN2F43E1VG
from Lingto Electronic Limited

IC SOC CORTEX-A53 1.5GHZ 1760BGA [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Operating Temperature: 32 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 1SX250HH1F55E1VG [1SX250HH1F55E1VG from Intel Corporation]
from Quarktwin Technology Ltd.

Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 2500K Logic Elements 1.5GHz 2912-FBGA, FC (55x55) [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Package / Case: 2912-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S050S-1FG896I [M2S050S-1FG896I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 896FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 30SOC-SC-539
from Lingto Electronic Limited

IC SOC CORTEX-M4 84MHZ 64LQFP [See More]

  • Processor Core: ARM; ARM® Cortex®-M4
  • Operating Temperature: -40 to 185
  • Interface: I2C; SPI; UART; I²C, SPI, UART/USART
System On Chip (SoC) -- 1SX250LN2F43E1VG [1SX250LN2F43E1VG from Intel Corporation]
from Quarktwin Technology Ltd.

Quad ARM ® Cortex ®-A53 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Stratix ® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5) [See More]

  • Processor Core: ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
  • Package / Case: 1760-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1500
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S060T-1VFG784 [M2S060T-1VFG784 from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

M2S060T-1VFG784 [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: 32 to 185
Embedded - System On Chip (SoC) -- 5ASTFD3G3F35I3N
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.05GHZ 1152BGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 30SOC-SC-539 [30SOC-SC-539 from GHI Electronics, LLC]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M4 System On Chip (SOC) IC G30 .NET 84MHz 64-LQFP (10x10) [See More]

  • Processor Core: ARM; ARM® Cortex®-M4
  • Package / Case: 64-LQFP
  • Interface: I2C; SPI; UART; I²C, SPI, UART/USART
  • Clock Frequency: 84
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S090S-1FG676I [M2S090S-1FG676I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 676FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 5ASTMD3E3F31I3N
from Lingto Electronic Limited

IC SOC CORTEX-A9 1.05GHZ 896FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 212
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5ASTFD3G3F35I3N [5ASTFD3G3F35I3N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 1152-FBGA, FC (35x35) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 1152-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1050
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S090S-1FGG676I [M2S090S-1FGG676I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 676FBGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 5CSEBA2U19A7N
from Lingto Electronic Limited

IC SOC CORTEX-A9 700MHZ 484UBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 257
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5ASTFD3K3F40I5N [5ASTFD3K3F40I5N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 800MHz 1517-FBGA, FC (40x40) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 1517-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 800
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- M2S100S-1FC1152I [M2S100S-1FC1152I from Microsemi Corp.]
from Acme Chip Technology Co., Limited

IC SOC CORTEX-M3 166MHZ 1152BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.0640
  • Clock Frequency: 166
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 5CSEBA2U19I7LN
from Lingto Electronic Limited

484-PIN UBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 212
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5ASTMD3E3F31I3G [5ASTMD3E3F31I3G from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 896-FBGA (31x31) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 896-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1050
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XAZU1EG-1SFVC784Q [XAZU1EG-1SFVC784Q from Xilinx, Inc.]
from Acme Chip Technology Co., Limited

IC ZUP MPSOC A53 FPGA Q 784BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 500 to 1200
  • Operating Temperature: -40 to 257
Embedded - System On Chip (SoC) -- 5CSEBA2U23A7N
from Lingto Electronic Limited

IC SOC CORTEX-A9 700MHZ 672UBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 257
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5ASTMD3E3F31I3N [5ASTMD3E3F31I3N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Arria V ST FPGA - 350K Logic Elements 1.05GHz 896-FBGA, FC (31x31) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 896-BBGA, FCBGA
  • Interface: I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 1050
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XAZU1EG-L1SBVA484I [XAZU1EG-L1SBVA484I from Xilinx, Inc.]
from Acme Chip Technology Co., Limited

ZUP MPSOC A53 FPGA Q LP 484BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 500 to 1200
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- 5CSEMA5F31A7N
from Lingto Electronic Limited

IC SOC CORTEX-A9 700MHZ 896FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 257
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5CSEBA2U19A7N [5CSEBA2U19A7N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 25K Logic Elements 700MHz 484-UBGA (19x19) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 484-FBGA
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 700
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1502-2LLENSVG1369
from Acme Chip Technology Co., Limited

IC VERSAL AI-CORE FPGA 1369BGA [See More]

  • Processor Core: ARM
  • Operating Temperature: 32 to 212
  • Clock Frequency: 450 to 1080
Embedded - System On Chip (SoC) -- 5CSXFC6D6F31A7N
from Lingto Electronic Limited

IC SOC CORTEX-A9 700MHZ 896FBGA [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Operating Temperature: -40 to 257
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
System On Chip (SoC) -- 5CSEBA2U19I7LN [5CSEBA2U19I7LN from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Cyclone ® V SE FPGA - 25K Logic Elements 925MHz 484-UBGA (19x19) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 484-FBGA
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 925
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1502-2LLEVSVA1596
from Acme Chip Technology Co., Limited

IC VERSAL AI-CORE FPGA 1596BGA [See More]

  • Processor Core: ARM
  • Operating Temperature: 32 to 212
  • Clock Frequency: 450 to 1080
Embedded - System On Chip (SoC) -- A2F060M3E-1TQ144
from Lingto Electronic Limited

IC SOC CORTEX-M3 100MHZ 144TQFP [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: I2C; SPI; UART; EBI/EMI, I²C, SPI, UART/USART
System On Chip (SoC) -- 5CSEBA2U23A7N [5CSEBA2U23A7N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 25K Logic Elements 700MHz 672-UBGA (23x23) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 672-FBGA
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 700
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1502-2LLEVSVA2197
from Acme Chip Technology Co., Limited

IC VERSAL AI-CORE FPGA 2197BGA [See More]

  • Processor Core: ARM
  • Operating Temperature: 32 to 212
  • Clock Frequency: 450 to 1080
Embedded - System On Chip (SoC) -- A2F200M3F-1PQ208
from Lingto Electronic Limited

IC SOC CORTEX-M3 100MHZ 208QFP [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART
System On Chip (SoC) -- 5CSXFC6D6F31A7N [5CSXFC6D6F31A7N from Intel Corporation]
from Quarktwin Technology Ltd.

Dual ARM ® Cortex ®-A9 MPCore ™ with CoreSight ™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone ® V SE FPGA - 110K Logic Elements 700MHz 896-FBGA (31x31) [See More]

  • Processor Core: ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
  • Package / Case: 896-BGA
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Clock Frequency: 700
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1702-1LLIVSVA1596
from Acme Chip Technology Co., Limited

IC VERSAL AI-CORE FPGA 1596BGA [See More]

  • Processor Core: ARM
  • Operating Temperature: -40 to 212
  • Clock Frequency: 400 to 1000
Embedded - System On Chip (SoC) -- DRA829JMTGBALFR
from Lingto Electronic Limited

DUAL ARM CORTEX-A72, QUAD CORTEX [See More]

  • Processor Core: ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
  • Operating Temperature: -40 to 221
  • Interface: CAN; I2C; SPI; UART; USB; I²C, I³C, MCAN, MMC/SD/SDIO, SPI, UART, USB
System On Chip (SoC) -- 88MW322-A0-NXUE/AZ [88MW322-A0-NXUE/AZ from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M4F System On Chip (SOC) IC - [See More]

  • Processor Core: ARM; ARM® Cortex®-M4F
  • Operating Temperature: -22 to 185
  • RAM Size: 0.5120
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1802-1LLIVSVA2197 [XCVC1802-1LLIVSVA2197 from Xilinx, Inc.]
from Acme Chip Technology Co., Limited

IC VERSAL AICORE FPGA 2197BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 400 to 1000
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- G80SC-SM-501
from Lingto Electronic Limited

IC SOC CORTEX-M4 180MHZ 100LQFP [See More]

  • Processor Core: ARM; ARM® Cortex®-M4
  • Operating Temperature: -40 to 185
  • Interface: CAN; I2C; SPI; UART; CANbus, I²C, SPI, UART/USART
System On Chip (SoC) -- A2F060M3E-1FG256 [A2F060M3E-1FG256 from Microsemi Corp.]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 60K Gates, 1536D-Flip-Flops 100MHz 256-FPBGA (17x17) [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Package / Case: 256-LBGA
  • Interface: I2C; SPI; UART; EBI/EMI, I²C, SPI, UART/USART
  • Clock Frequency: 100
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1802-1LLIVSVD1760 [XCVC1802-1LLIVSVD1760 from Xilinx, Inc.]
from Acme Chip Technology Co., Limited

IC VERSAL AICORE FPGA 1760BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 400 to 1000
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- M2S005-1VF400
from Lingto Electronic Limited

IC SOC CORTEX-M3 166MHZ 400VFBGA [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
System On Chip (SoC) -- A2F060M3E-1TQ144 [A2F060M3E-1TQ144 from Microsemi Corp.]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 60K Gates, 1536D-Flip-Flops 100MHz 144-TQFP (20x20) [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Package / Case: 144-LQFP
  • Interface: I2C; SPI; UART; EBI/EMI, I²C, SPI, UART/USART
  • Clock Frequency: 100
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1802-1LSEVIVA1596 [XCVC1802-1LSEVIVA1596 from Xilinx, Inc.]
from Acme Chip Technology Co., Limited

IC VERSAL AICORE FPGA 1596BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 400 to 1000
  • Operating Temperature: 32 to 212
Embedded - System On Chip (SoC) -- M2S025-1FCS325
from Lingto Electronic Limited

IC SOC CORTEX-M3 166MHZ 325BGA [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
System On Chip (SoC) -- A2F200M3F-1FG484 [A2F200M3F-1FG484 from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23) [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Package / Case: 484-BGA
  • Interface: I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART
  • Clock Frequency: 100
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1802-2LLIVIVA1596
from Acme Chip Technology Co., Limited

IC VERSAL AICORE FPGA 1596BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 450 to 1080
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- M2S050-1FG896
from Lingto Electronic Limited

IC SOC CORTEX-M3 166MHZ 896FBGA [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
System On Chip (SoC) -- A2F200M3F-1PQ208 [A2F200M3F-1PQ208 from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 System On Chip (SOC) IC SmartFusion ® ProASIC ®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 208-PQFP (28x28) [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Package / Case: 208-BFQFP
  • Interface: I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART
  • Clock Frequency: 100
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) -- XCVC1802-2LLIVSVD1760
from Acme Chip Technology Co., Limited

IC VERSAL AICORE FPGA 1760BGA [See More]

  • Processor Core: ARM
  • RAM Size: 0.2560
  • Clock Frequency: 450 to 1080
  • Operating Temperature: -40 to 212
Embedded - System On Chip (SoC) -- M2S060-1FG676
from Lingto Electronic Limited

IC SOC CORTEX-M3 166MHZ 676FBGA [See More]

  • Processor Core: ARM; ARM® Cortex®-M3
  • Operating Temperature: 32 to 185
  • Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
System On Chip (SoC) -- DRA829JMTGBALFR [DRA829JMTGBALFR from Texas Instruments]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A72, ARM ® Cortex ®-R5F, C66x, C7x System On Chip (SOC) IC - 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24) [See More]

  • Processor Core: ARM; ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
  • Package / Case: 827-BFBGA, FCBGA
  • Interface: CAN; I2C; SPI; UART; USB; I²C, I³C, MCAN, MMC/SD/SDIO, SPI, UART, USB
  • Clock Frequency: 1000 to 2000