RISC System on a Chip (SoC)
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L05 provides a smaller memory option in the series, with 0.5 MB NVM and 96 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless... [See More]
- Processor Core: RISC
- Package / Case: QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
- Interface: SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
- RAM Size: 0.0960
from DigiKey
RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 600MHz Module [See More]
- Processor Core: RISC
- Package / Case: Module
- Interface: SPI; UART
- Clock Frequency: 600
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L10 provides a middle memory option in the series, with 1 MB NVM and 192 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless... [See More]
- Processor Core: RISC
- Package / Case: QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
- Interface: SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
- RAM Size: 0.1920
from DigiKey
RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 400MHz Module [See More]
- Processor Core: RISC
- Package / Case: Module
- Interface: SPI; UART
- Clock Frequency: 400
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54L15 provides a larger memory option in the series, with 1.5 MB NVM and 256 KB RAM. It features an extended set of peripherals, and is pin-to-pin compatible with and , enabling seamless... [See More]
- Processor Core: RISC
- Package / Case: QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
- Interface: SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
- RAM Size: 0.2560
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LM20A provides the largest memory option in the series, with 2 MB NVM and 512 KB RAM. It features an extended set of peripherals, high-speed USB, and is available with up to 66 GPIOs. [See More]
- Processor Core: RISC
- Package / Case: QFN52 with 32 GPIOs
- Interface: High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
- RAM Size: 0.5120
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LM20B provides the largest memory option in the series, with 2 MB NVM and 512 KB RAM. It features an extended set of peripherals, high-speed USB, and is available with up to 66 GPIOs. The... [See More]
- Processor Core: RISC
- Package / Case: QFN52 with 32 GPIOs
- Interface: High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
- RAM Size: 0.5120
from Nordic Semiconductor ASA
The nRF54L Series offers SoCs that combine an efficient MCU with ultra-low-power wireless connectivity. The nRF54LV10A is a unique SoC in the series with support for 1.2-1.7 V supply for CGMs, miniaturized wearable biosensors, trackers, and other products powered directly from a 1.5V silver oxide... [See More]
- Processor Core: RISC
- Package / Case: QFN48 with 31 GPIOs
- Interface: SPI; UART; 3x SPI/UART/TWI
- RAM Size: 0.1920
from Shenzhen Shengyu Electronics Technology Limited
IC SOC RISC-V 325BGA [See More]
- Processor Core: RISC
- RAM Size: 0.2304
from Quarktwin Technology Ltd.
RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 600MHz Module [See More]
- Processor Core: RISC; RISC-V Dual Core 64bit
- Package / Case: Module
- Interface: I2C; SPI; UART; I²C, SPI, UART/USART
- Clock Frequency: 600
from Lingto Electronic Limited
IC SOC RISC-V DUAL 600MHZ MODULE [See More]
- Processor Core: RISC; RISC-V Dual Core 64bit
- Interface: I2C; SPI; UART; I²C, SPI, UART/USART
- Data Bus: 64 Bit
- Operating Temperature: -22 to 185
from Acme Chip Technology Co., Limited
IC SOC RISC-V DUAL 600MHZ MODULE [See More]
- Processor Core: RISC
- RAM Size: 8
- Clock Frequency: 600
- Operating Temperature: -22 to 185
from Shenzhen Shengyu Electronics Technology Limited
MPFS025T-1FCSG325I [See More]
- Processor Core: RISC
- RAM Size: 0.2304
from Quarktwin Technology Ltd.
RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 400MHz Module [See More]
- Processor Core: RISC; RISC-V Dual Core 64bit
- Package / Case: Module
- Interface: I2C; SPI; UART; I²C, SPI, UART/USART
- Clock Frequency: 400
from Lingto Electronic Limited
IC SOC RISC-V DUAL 400MHZ MODULE [See More]
- Processor Core: RISC; RISC-V Dual Core 64bit
- Interface: I2C; SPI; UART; I²C, SPI, UART/USART
- Data Bus: 64 Bit
- Operating Temperature: -22 to 185
from Acme Chip Technology Co., Limited
IC SOC RISC-V DUAL 400MHZ MODULE [See More]
- Processor Core: RISC
- RAM Size: 8
- Clock Frequency: 400
- Operating Temperature: -22 to 185
from Shenzhen Shengyu Electronics Technology Limited
IC SOC RISC-V 484FBGA [See More]
- Processor Core: RISC
- RAM Size: 0.2304
from Quarktwin Technology Ltd.
RISC-V System On Chip (SOC) IC - FPGA - 23K Logic Modules 325-BGA (11x11) [See More]
- Processor Core: RISC; RISC-V
- Package / Case: 325-TFBGA
- Interface: CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
- RAM Size: 0.2304
from Lingto Electronic Limited
MPFS095T-1FCSG325E [See More]
- Processor Core: RISC; RISC-V
- Operating Temperature: 32 to 212
- Interface: CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
from Acme Chip Technology Co., Limited
IC SOC RISC-V 325BGA [See More]
- Processor Core: RISC
- Operating Temperature: -40 to 257
- RAM Size: 0.2304
from Quarktwin Technology Ltd.
RISC-V System On Chip (SOC) IC - FPGA - 23K Logic Modules 484-FCBGA (19x19) [See More]
- Processor Core: RISC; RISC-V
- Package / Case: 484-BFBGA, FCBGA
- Interface: CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
- RAM Size: 0.2304
from Acme Chip Technology Co., Limited
IC SOC RISC-V 484FBGA [See More]
- Processor Core: RISC
- Operating Temperature: -40 to 212
- RAM Size: 0.2304
from Quarktwin Technology Ltd.
RISC-V System On Chip (SOC) IC PolarFire ® FPGA - 93K Logic Modules 536-LFBGA [See More]
- Processor Core: RISC; RISC-V
- Package / Case: 536-BGA
- Interface: CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
- RAM Size: 0.8576
from Quarktwin Technology Ltd.
RISC-V System On Chip (SOC) IC - FPGA - 93K Logic Modules 784-FCBGA (23x23) [See More]
- Processor Core: RISC; RISC-V
- Package / Case: 784-BFBGA, FCBGA
- Interface: CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
- RAM Size: 0.8576
from Quarktwin Technology Ltd.
RISC-V System On Chip (SOC) IC PolarFire ™ FPGA - 254K Logic Modules 1152-FCBGA (35x35) [See More]
- Processor Core: RISC; RISC-V
- Package / Case: 1152-BBGA, FCBGA
- Interface: CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG
- RAM Size: 2.2