DC Decade Boxes and Dividers

17 Results
Capacitance Bridge -- 1616
from IET Labs, Inc.

the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
  • Type: Capacitance; DecadeBox
Portable 9 Decade High Resistance Box 4720 Series -- 4720/1
from Tinsley Precision Instruments

Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 k Ω to 1,111,111,110k Ω using specially selected resistors and high... [See More]

  • Special Features: Suitable for DC Applications
  • Decades: 7 to 9
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 100.0 to 2000.0
Decade Divider - Fixed -- 5090/C,A
from Lansdale Semiconductor, Inc.

This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices. [See More]

  • Special Features: Suitable for DC Applications
  • Operating Temperature: -55 to 125
  • Type: Voltage; Divider
  • Operating Voltage: 5.5
Decade Capacitor -- 1417
from IET Labs, Inc.

The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
  • Capacitance Range: 1 to 1.00E6
  • Type: Capacitance; DecadeBox
Single, High Resistance Decade Box -- 4721
from Tinsley Precision Instruments

The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 k Ω to 1Tera Ω using specially selected resistors and a high quality switch mounted on an easy to read panel. This... [See More]

  • Special Features: Suitable for DC Applications
  • Decades: 1
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 15.0 to 2000.0
Decade Capacitor -- 1419
from IET Labs, Inc.

Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
  • Capacitance Range: 1.00E-4 to 1.1
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.50
Decade Resistor -- 1433
from IET Labs, Inc.

The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench
  • Range: 1.00E-3 to 1.11E8
  • Type: Resistance; DecadeBox
Decade Substituter -- Model LS-400
from IET Labs, Inc.

The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 4
  • Type: Inductance; DecadeBox
  • Range: 0.0 to 9999
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Capacitance Range: 0.0 to 100
  • Type: Resistance; Capacitance; DecadeBox
  • Accuracy: 4.00
Digital Potentiometer -- DP-500
from IET Labs, Inc.

The DP-500 Series implement a genuine potentiometer circuit. Use this type where needed to substitute for a three terminal potentiometer, where all three terminals are required individually. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Continuously Variable
  • Decades: 1 to 6
  • Type: Voltage; Standard; Digital Potentiometer or Bridge
  • Temperature Coefficient: 25.0
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface
  • Range: 2.40E7 to ?
  • Type: Resistance; DecadeBox; RTD Simulator
  • Accuracy: 1.00
High Accuracy Capacitance Substituter -- HACS-Z
from IET Labs, Inc.

The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 μF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature)
  • Temperature Coefficient: 20.0
  • Type: Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate
  • Operating Temperature: 10 to 40
High Power Decade Resistance Substituter -- HPRS
from IET Labs, Inc.

Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount (optional feature)
  • Decades: 1 to 9
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 25.0
High Resistance 5kV Decade Substituter -- HRRS-5kV
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount (optional feature)
  • Decades: 1 to 9
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 200.0
High Resistance Decade Substituter -- HRRS
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator
  • Decades: 1 to 7
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 200.0
Inductance Box -- 1491
from IET Labs, Inc.

The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
  • Temperature Coefficient: 25.0
  • Type: Inductance; DecadeBox
  • Range: 0.1000 to 1000
Kelvin-Varlley Voltage Divider -- KVD-600
from IET Labs, Inc.

These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; Continuously Variable
  • Decades: 7
  • Type: Voltage; Standard; Divider
  • Temperature Coefficient: 0.2