Stand Alone / Bench Decade Boxes and Dividers
from TEGAM, Inc.
Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount; Stand Alone or Bench; NIST Traceability; Continuously Variable
- Decades: 7
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
from IET Labs, Inc.
The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
- Capacitance Range: 1 to 1.00E6
- Type: Capacitance; DecadeBox
from Ohmite Manufacturing Co.
Decade Resistance Selector. Range: 1 ohm thru 1, 111, 110 ohms in 1 ohm increments. 6 decades. Sturdy metal construction [See More]
- Special Features: Stand Alone or Bench
- Decades: 6
- Type: Resistance; DecadeBox
- Range: 1 to 1.11E7
from TEGAM, Inc.
Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
- Decades: 7
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
from IET Labs, Inc.
The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]
- Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench
- Range: 1.00E-3 to 1.11E8
- Type: Resistance; DecadeBox
from Ohmite Manufacturing Co.
Resistance Selector. A precision, +/-0.1% accurracy, decade resistance box. The unit has a sturdy metal housing, universal binding posts and a grounded metal post for effective sheilding. Features: Rotary tap switches operate in either direction. Direct digital readout. Specifications: Range: 1 ohm... [See More]
- Special Features: Stand Alone or Bench
- Decades: 7
- Type: Resistance; DecadeBox
- Operating Voltage: 250
from TEGAM, Inc.
Product Description. The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
- Decades: 7
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
from IET Labs, Inc.
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
- Decades: 4
- Type: Inductance; DecadeBox
- Range: 0.0 to 9999
from IET Labs, Inc.
The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
- Capacitance Range: 0.0 to 100
- Type: Resistance; Capacitance; DecadeBox
- Accuracy: 4.00
from IET Labs, Inc.
The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
- Temperature Coefficient: 25.0
- Type: Inductance; DecadeBox
- Range: 0.1000 to 1000