AC Decade Boxes and Dividers

27 Results
Capacitance Bridge -- 1616
from IET Labs, Inc.

the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
  • Type: Capacitance; DecadeBox
Inductive Voltage Divider -- DT72B
from TEGAM, Inc.

Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount; Stand Alone or Bench; NIST Traceability; Continuously Variable
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
Decade Capacitor -- 1417
from IET Labs, Inc.

The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
  • Capacitance Range: 1 to 1.00E6
  • Type: Capacitance; DecadeBox
Inductive Voltage Divider -- M-1011A
from TEGAM, Inc.

Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
Decade Capacitor -- 1419
from IET Labs, Inc.

Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
  • Capacitance Range: 1.00E-4 to 1.1
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.50
Inductive Voltage Divider -- M-1012A
from TEGAM, Inc.

Product Description. The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
Decade Resistor -- 1433
from IET Labs, Inc.

The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench
  • Range: 1.00E-3 to 1.11E8
  • Type: Resistance; DecadeBox
Decade Substituter -- Model LS-400
from IET Labs, Inc.

The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 4
  • Type: Inductance; DecadeBox
  • Range: 0.0 to 9999
Decade Substituter -- Model RCS-500
from IET Labs, Inc.

The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Capacitance Range: 0.0 to 100
  • Type: Resistance; Capacitance; DecadeBox
  • Accuracy: 4.00
Digital Potentiometer -- DP-500
from IET Labs, Inc.

The DP-500 Series implement a genuine potentiometer circuit. Use this type where needed to substitute for a three terminal potentiometer, where all three terminals are required individually. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Continuously Variable
  • Decades: 1 to 6
  • Type: Voltage; Standard; Digital Potentiometer or Bridge
  • Temperature Coefficient: 25.0
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface
  • Range: 2.40E7 to ?
  • Type: Resistance; DecadeBox; RTD Simulator
  • Accuracy: 1.00
High Accuracy Capacitance Substituter -- HACS-Z
from IET Labs, Inc.

The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 μF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature)
  • Temperature Coefficient: 20.0
  • Type: Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate
  • Operating Temperature: 10 to 40
High Accuracy Resistance Substituter -- HARS-X
from IET Labs, Inc.

HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount
  • Decades: 1 to 11
  • Type: Resistance; DecadeBox; Wirewound
  • Temperature Coefficient: 50.0
High Power Decade Resistance Substituter -- HPRS
from IET Labs, Inc.

Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount (optional feature)
  • Decades: 1 to 9
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 25.0
High Resistance 5kV Decade Substituter -- HRRS-5kV
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount (optional feature)
  • Decades: 1 to 9
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 200.0
High Resistance Decade Substituter -- HRRS
from IET Labs, Inc.

An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator
  • Decades: 1 to 7
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 200.0
Inductance Box -- 1491
from IET Labs, Inc.

The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
  • Temperature Coefficient: 25.0
  • Type: Inductance; DecadeBox
  • Range: 0.1000 to 1000
Kelvin-Varlley Voltage Divider -- KVD-600
from IET Labs, Inc.

These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; Continuously Variable
  • Decades: 7
  • Type: Voltage; Standard; Divider
  • Temperature Coefficient: 0.2
Precision Decade Capacitor -- 1413
from IET Labs, Inc.

IET continues to produce the 1413 Series Decade Capacitor to the same exacting specs as GenRad. The 1413 is not only a precision standard, it is a systems component as well - connections are made at the rear for this purpose. Six precision decades are employed to provide a range of 0 to 1.11111µF in... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
  • Capacitance Range: 0.0 to 1.11
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.05
Precision Decade Capacitor -- 1423-A
from IET Labs, Inc.

This decade capacitor is a versatile tool for calibration laboratories and production-line testing. With it a bridge can be standardized to an accuracy exceeded only by that of the highest quality, individually certified laboratory standards such as the GR 1404 Reference Standard Capacitors. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
  • Capacitance Range: 1.00E-4 to 1
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.05
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)
  • Decades: 7
  • Type: Resistance; DecadeBox; RTD Simulator; Metal Film
  • Range: 0.0 to 1.00E7
Programmable Voltage and Current Source -- VI-700
from IET Labs, Inc.

Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface (optional feature); Stand Alone or Bench
  • Temperature Coefficient: 10.0
  • Type: Current; Voltage; DecadeBox
  • Operating Temperature: 10 to 40
RS Series Resistance Substitution Box -- Model RS-200
from IET Labs, Inc.

The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance substitution box are an economical, indispensable... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability
  • Decades: 7
  • Type: Resistance; DecadeBox
  • Range: 0.0 to 1.00E7
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Special Features: Suitable for AC Applications; Suitable for DC Applications
  • Decades: 5 to 6
  • Type: Resistance; DecadeBox; RTD Simulator
  • Temperature Coefficient: 2.5
Stable Polystyrene Decade Capacitor -- 1412
from IET Labs, Inc.

The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene dielectric used... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount; Stand Alone or Bench
  • Capacitance Range: 5.00E-5 to 1
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.50
Standard Capacitance Reference -- SC
from IET Labs, Inc.

High stability cost effective capacitance standards with low temperature coefficient, low losses and a wide range of values. [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications
  • Operating Temperature: 10 to 50
  • Type: Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate
  • Stability: 100
Standard Decade Resistance Substituter -- HARS-L
from IET Labs, Inc.

This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
  • Decades: 1 to 11
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 20.0