Decade Box / Substituter Decade Boxes and Dividers
from RS Components, Ltd.
RS PRO R-100 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Cropico RM6 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Time Electronics 1051 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Time Electronics 1040 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Time Electronics 1053 Decade Box [See More]
- Type: Inductance; DecadeBox
from RS Components, Ltd.
Cropico RM6-N Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Chauvin Arnoux P01197404 Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: -40 to 70
from RS Components, Ltd.
Chauvin Arnoux P03197521A Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: -10 to 55
from RS Components, Ltd.
Chauvin Arnoux P03197522A Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: -10 to 55
from RS Components, Ltd.
Cropico RBC5-A Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Martindale TEK905 Decade Box [See More]
- Type: Capacitance; DecadeBox
from RS Components, Ltd.
RS PRO C-100 Decade Box [See More]
- Type: DecadeBox
- Operating Temperature: 0 to 50
from RS Components, Ltd.
Extech 380405 Decade Box [See More]
- Type: Capacitance; DecadeBox
from RS Components, Ltd.
Cropico RM6-N2 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
ELC DL 07 Decade Box [See More]
- Type: Inductance; DecadeBox
- Operating Temperature: 5 to 40
from RS Components, Ltd.
ELC DR 04 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
ELC DC 05 Decade Box [See More]
- Type: Capacitance; DecadeBox
from RS Components, Ltd.
ELC DR 05 Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: 5 to 40
from RS Components, Ltd.
ELC DR 06 Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: 5 to 40
from RS Components, Ltd.
ELC DR 07 Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: 5 to 40
from RS Components, Ltd.
Time Electronics 1065 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Time Electronics 1071 Decade Box [See More]
- Type: Capacitance; DecadeBox
from RS Components, Ltd.
Time Electronics 1067 Decade Box [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Time Electronics 9026 Decade Box Case [See More]
- Type: Resistance; DecadeBox
from RS Components, Ltd.
Cropico RBB5-B Decade Box [See More]
- Type: Resistance; DecadeBox
- Operating Temperature: 50 to 125
from Transcat, Inc.
Product Highlights. Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution. Total Resistance: 1,112.11 Ω. Resolution: 0.001. No. of Decades: 6. Residual Resistance: 1 Ω. Full Load Stability: ◦ ±35 ppm/10,000 hours. ±50 ppm/26,000 hours. No Load... [See More]
- Type: DecadeBox
- Decades: 6
from TEGAM, Inc.
Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Range: 1
from Tinsley Precision Instruments
The ZX74 Series of Decade Resistance Boxes are very high accuracy and stable six-dial instruments. There are 4 versions in the series with a maximum resistance of 1,111,111 Ω. The ZX83 series adds another two Decade Boxes that extend the resistance range to 111,111,100 Ω. The resistive... [See More]
- Type: Resistance; DecadeBox
- Accuracy: 0.01 to 5.00
- Range: 1111
from Ohmite Manufacturing Co.
Decade Resistance Selector. Range: 1 ohm thru 1, 111, 110 ohms in 1 ohm increments. 6 decades. Sturdy metal construction [See More]
- Type: Resistance; DecadeBox
- Range: 1 to 1.11E7
- Decades: 6
- Accuracy: 0.10
from Seaward Group USA
A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal emf. Some models are particularly... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 3.0
- Decades: 5 to 8
- Stability: 20
from IET Labs, Inc.
the heart of precision. The 1616 is the heart of the 1621 Capacitance Measuring Assembly. The bridge is also available separately for use where oscillator and detector are on hand or in applications in which they must be specialized for a unique need. [See More]
- Type: Capacitance; DecadeBox
- Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
from Transcat, Inc.
Product Highlights. High accuracy - up to .01%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. High voltage versions available. One to ten decades up to >1 Tohm. Low voltage coeffi cient - as low as 0.2 ppm/V [See More]
- Type: Resistance; DecadeBox
from TEGAM, Inc.
Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
from Tinsley Precision Instruments
Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 k Ω to 1,111,111,110k Ω using specially selected resistors and high... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 100.0 to 2000.0
- Decades: 7 to 9
- Range: 1.00E9 to 1.00E11
from Ohmite Manufacturing Co.
Resistance Selector. A precision, +/-0.1% accurracy, decade resistance box. The unit has a sturdy metal housing, universal binding posts and a grounded metal post for effective sheilding. Features: Rotary tap switches operate in either direction. Direct digital readout. Specifications: Range: 1 ohm... [See More]
- Type: Resistance; DecadeBox
- Operating Voltage: 250
- Decades: 7
- Range: 1 to 1.11E7
from Seaward Group USA
Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high level of precision. The decade resistors consist of... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 2.0
- Decades: 6
- Operating Voltage: 500
from IET Labs, Inc.
The CS Series Digital Capacitance Box is an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. These are the most widely used capacitance box on the market today. [See More]
- Type: Capacitance; DecadeBox
- Operating Voltage: 100
- Decades: 6
- Capacitance Range: 0.0 to 100
from Transcat, Inc.
Product Highlights. Accurate 2%. Wide range from 1 µH - 10 H. Broad choice of standard and optional models with many powerful features. Compact, convenient, and rugged. Panel Mounting, Shielded Case and Fuse Protection options available. Direct reading and Error proof. Color Coded [See More]
- Type: Inductance; DecadeBox
from TEGAM, Inc.
Product Description. The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
from Tinsley Precision Instruments
The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 k Ω to 1Tera Ω using specially selected resistors and a high quality switch mounted on an easy to read panel. This... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 15.0 to 2000.0
- Decades: 1
- Operating Voltage: 20 to 5000
from Seaward Group USA
A five decade capacitance box to compliment the RM6N range of resistance decades. Styled in the same ergonomic desk type case, the CM5N is a useful addition to any laboratory, as well as for industrial and educational use. The required capacitance is set by means of rotary switches with skirted... [See More]
- Type: Capacitance; DecadeBox
- Operating Voltage: 100
- Decades: 5
- Capacitance Range: 1.00E-9 to 1.00E-5
from IET Labs, Inc.
The GenRad 1417 Four-Terminal Capacitance Standard consists of a 1 µF standard capacitor and two precise inductive voltage dividers used to scale the value of the 1 µF capacitor up to 1 F in decade steps. This arrangement provides accuracy and stability unattainable with very high-value true... [See More]
- Type: Capacitance; DecadeBox
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
- Capacitance Range: 1 to 1.00E6
from Transcat, Inc.
Product Highlights. Direct reading — No fumbling with multiple slide or rotary switches. The IET family of digital substituters uses convenient side-by-side thumbwheel switches. Simply dial in the desired values and use. Standard accuracies of 1%, 0.1%, and 0.05% available. Broad choice of... [See More]
- Type: Inductance; DecadeBox
from Seaward Group USA
Combining high quality, long life and permanence of calibration, the RBB Series offers an unbeatable selection of models. The reliability is built in as we use our own designed and manufactured switches combined with high quality wire wound resistors. All units are supplied complete with certificate... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 10.0
- Decades: 4 to 6
- Range: 1.00E-3 to 1.00E7
from IET Labs, Inc.
Type 1419 Decade Capacitors are offered in three models using two different dielectric materials to satisfy a variety of needs. [See More]
- Type: Capacitance; DecadeBox
- Accuracy: 0.50
- Capacitance Range: 1.00E-4 to 1.1
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
from Transcat, Inc.
Product Highlights. Precision accuracy of +0.01%. Total Resistance 1.111 M Ω. Resolution 100 Ω. 4 dials. Long life switches with solid silver contacts [See More]
- Type: Resistance; DecadeBox
from Seaward Group USA
The RBC Series is a robust range of high dissipation resistance decades available in 4, 5 or 6 decade versions and suitable for applications where reasonably precise and stable adjustable loads are required. Constructed using the same high quality components as our other resistance decades and... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 10.0
- Decades: 4 to 6
- Range: 1.00E-3 to 1.00E7
from IET Labs, Inc.
The 1433 Decade Resistors are primarily intended for precision measurement applications where their excellent accuracy, stability, and low zero resistance are important. They are convenient resistance standards for checking the accuracy of resistance-measuring devices and are used as components in... [See More]
- Type: Resistance; DecadeBox
- Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench
- Range: 1.00E-3 to 1.11E8
from Transcat, Inc.
Product Highlights. Precision accuracy of +0.01%. Total Resistance 11.111 k Ω. Resolution 0.1 Ω. 5 dials. Long life switches with solid silver contacts [See More]
- Type: Resistance; DecadeBox
from Seaward Group USA
Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 50.0
- Decades: 1 to 9
- Operating Voltage: 500
from IET Labs, Inc.
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]
- Type: Inductance; DecadeBox
- Range: 0.0 to 9999
- Decades: 4
- Accuracy: 2.00
from Transcat, Inc.
Product Highlights. Resistance : 11.111 111 11 Mohms. Number of Decades : 10. Resolution: 0.001ohms. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). HARS-X: ±(0.01% + 2 mO). Very low zero resistance: <1 mO per decade. High performance solid silver alloy... [See More]
- Type: Resistance; DecadeBox
- Range: 1.11E7
- Decades: 10
- Resolution: 0.00
from Seaward Group USA
This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors which have a... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 100.0
- Decades: 6
- Operating Voltage: 250
from IET Labs, Inc.
The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows them to be coupled or... [See More]
- Type: Resistance; Capacitance; DecadeBox
- Accuracy: 4.00
- Capacitance Range: 0.0 to 100
- Resolution: 100
from Transcat, Inc.
Product Highlights. Resistance : 11.11 Ω. Number of Decades : 4. Resolution: 0.001 Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). HARS-X: ±(0.01% + 2 m Ω). Very low zero resistance: <1 m Ω per decade. High performance solid silver... [See More]
- Type: Resistance; DecadeBox
- Range: 11.11
- Decades: 4
- Resolution: 0.00
from Seaward Group USA
The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a... [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 100.0
- Decades: 6
- Operating Voltage: 250
from IET Labs, Inc.
The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]
- Type: Resistance; DecadeBox; RTD Simulator
- Accuracy: 1.00
- Range: 2.40E7 to ?
- Resolution: 1.00
from Transcat, Inc.
IET Labs HARS-X-5-0.1 Resistance Decade Box [See More]
- Type: Resistance; DecadeBox
from Seaward Group USA
The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt... [See More]
- Type: Resistance; DecadeBox
- Range: 0.0100 to 1.00E6
- Decades: 8
- Accuracy: 0.10
from IET Labs, Inc.
The HACS-Z provides a wide range of capacitance in increments as low as 1 pF and a total capacitance of up to 10,000 μF. With its high quality, tight tolerance capacitors, it is an ideal part of a test or calibration system. [See More]
- Type: Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate
- Operating Temperature: 10 to 40
- Temperature Coefficient: 20.0
- Stability: 100
from Transcat, Inc.
Product Highlights. IET Labs Model # HARS-X-7-0.01. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. One to seven decades up to 1 T Ohm. Low voltage coefficient - as low as 0.2 ppm/V [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
HARS Series is the best choice when you need a laboratory grade, tight tolerance, high performance resistance decade box that is also cost effective. [See More]
- Type: Resistance; DecadeBox; Wirewound
- Temperature Coefficient: 50.0
- Decades: 1 to 11
- Stability: 200
from Transcat, Inc.
Product Highlights. Total Res. - 111.111 11 k Ω. No of Decades - 8. Resolution - 0.001 Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. High accuracy - 0.01% (100 ppm). Very low zero resistance: <1 m Ω per decade. High performance solid silver alloy switches. Low temperature... [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
Economical, high performance, high power resistance for a variety of laboratory, test, and calibration needs. [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 25.0
- Decades: 1 to 9
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount (optional feature)
from Transcat, Inc.
Product Highlights. Resistance : 11.11G Ω. Decades : 6. Resolution : 10k Ω. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. Low voltage coefficient - as low as 0.2 ppm/V [See More]
- Type: Resistance; DecadeBox
- Range: 1.11E10
- Decades: 6
- Resolution: 10000.00
from IET Labs, Inc.
An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 200.0
- Decades: 1 to 9
- Operating Temperature: 10 to 23
from Transcat, Inc.
Product Highlights. Resistance :111.111 1 G Ω. Decades : 7. Resolution : 10K Ω. High accuracy - up to .03%. High stability - up to 10 ppm/yr. Excellent TC - as low as 5 ppm/ °C. Low current solid silver alloy contact switches. Low voltage coefficient - as low as 0.2 ppm/V [See More]
- Type: Resistance; DecadeBox
- Range: 1.11E11
- Decades: 7
- Resolution: 10000.00
from IET Labs, Inc.
An economical, high performance, high resistance decade box for all laboratory, test, and calibration needs. [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 200.0
- Decades: 1 to 7
- Operating Temperature: 10 to 40
from Transcat, Inc.
Product Highlights. 11.111k Ohms/Step. 0.1 Ohm, Lowest Decade; 1k Ohms, Highest Decade. Accuracy of Setting: ±(0.1% + 0.010 ohm). 0.2W Power Rating. 3 x 5.25 x 4.13 ” HWD. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction... [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]
- Type: Inductance; DecadeBox
- Range: 0.1000 to 1000
- Temperature Coefficient: 25.0
- Accuracy: 2.00
from Transcat, Inc.
Product Highlights. Resistance Decade, ±0.1% [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
IET continues to produce the 1413 Series Decade Capacitor to the same exacting specs as GenRad. The 1413 is not only a precision standard, it is a systems component as well - connections are made at the rear for this purpose. Six precision decades are employed to provide a range of 0 to 1.11111µF in... [See More]
- Type: Capacitance; DecadeBox
- Accuracy: 0.05
- Capacitance Range: 0.0 to 1.11
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Stand Alone or Bench
from Transcat, Inc.
Product Highlights. High Accuracy and stability. High reproducibility. 1 m Ω resolution. Simple, quick dial operation. In-line display for easy reading. Ideal for calibration of resistance thermometers and bridges. Excellent anti-shock and vibration properties [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
This decade capacitor is a versatile tool for calibration laboratories and production-line testing. With it a bridge can be standardized to an accuracy exceeded only by that of the highest quality, individually certified laboratory standards such as the GR 1404 Reference Standard Capacitors. [See More]
- Type: Capacitance; DecadeBox
- Accuracy: 0.05
- Capacitance Range: 1.00E-4 to 1
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount (optional feature); Stand Alone or Bench (optional feature)
from Transcat, Inc.
Product Highlights. Accuracy: 0.01%. Number of Decades: 7. Total Resistance (Ohms): 1.111111 k. Ohms/Step Highest Decade: 100k. Lowest Decade: 0.1. Each Unit Includes. Includes Manufacturers Certificate of Compliance [See More]
- Type: Resistance; DecadeBox
- Decades: 7
from IET Labs, Inc.
A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]
- Type: Resistance; DecadeBox; Metal Film
- Range: 0.0 to 100000
- Decades: 6
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)
from Transcat, Inc.
Product Highlights. Total Resistance: 1.111k ohms. 0.1 Lowest Decade, 100 Highest Decade. +/-(0.01% + 0.0015 ohm) Accuracy. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction Manual [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]
- Type: Resistance; DecadeBox; RTD Simulator; Metal Film
- Range: 0.0 to 1.00E7
- Decades: 7
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature)
from Transcat, Inc.
Product Highlights. Total Resistance: 11.1111 Megohms. 10 Lowest Decade, 1M Highest Decade. +/-(0.01% + 0.0015 ohm) Accuracy. Includes Mfgr. Certificate of Compliance. Each Unit Includes. Manufacturer's Certificate of Compliance. Instruction Manual [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications. [See More]
- Type: Current; Voltage; DecadeBox
- Operating Temperature: 10 to 40
- Temperature Coefficient: 10.0
- Output Range: 0.2000 to 20
from Transcat, Inc.
Product Highlights. Total Resolution 111.11 M Ω. Decades 5. Resolution 1 k Ω. Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs. Wide choice - sin gle through 11 decade units. High accuracy - 0.01% (100 ppm). Very low zero resistance:High performance solid silver alloy switches. Low... [See More]
- Type: Resistance; DecadeBox
from IET Labs, Inc.
The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance substitution box are an economical, indispensable... [See More]
- Type: Resistance; DecadeBox
- Range: 0.0 to 1.00E7
- Decades: 7
- Accuracy: 1.00
from IET Labs, Inc.
The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]
- Type: Resistance; DecadeBox; RTD Simulator
- Temperature Coefficient: 2.5
- Decades: 5 to 6
- Operating Temperature: -55 to 75
from IET Labs, Inc.
The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene dielectric used... [See More]
- Type: Capacitance; DecadeBox
- Accuracy: 0.50
- Capacitance Range: 5.00E-5 to 1
- Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount; Stand Alone or Bench
from IET Labs, Inc.
High stability cost effective capacitance standards with low temperature coefficient, low losses and a wide range of values. [See More]
- Type: Capacitance; DecadeBox; Air, Mica, Polystyrene or Polycarbonate
- Stability: 100
- Operating Temperature: 10 to 50
- Capacitance Range: 1.00E-6 to 2000
from IET Labs, Inc.
This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]
- Type: Resistance; DecadeBox
- Temperature Coefficient: 20.0
- Decades: 1 to 11
- Operating Temperature: 0 to 55