Rack Mount Decade Boxes and Dividers

4 Results
Inductive Voltage Divider -- DT72B
from TEGAM, Inc.

Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]

  • Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount; Stand Alone or Bench; NIST Traceability; Continuously Variable
  • Decades: 7
  • Type: Current; Voltage; DecadeBox; Divider
  • Operating Voltage: ? to 350
Stable Polystyrene Decade Capacitor -- 1412
from IET Labs, Inc.

The wide capacitance range and high resolution of the GenRad 1412-BC capacitance box make it exceptionally useful in both laboratory and test shop. Owing to its fine adjustment of capacitance, it is a convenient variable capacitor to use with an impedance comparator. The polystyrene dielectric used... [See More]

  • Special Features: Component; Suitable for AC Applications; Suitable for DC Applications; RackMount; Stand Alone or Bench
  • Capacitance Range: 5.00E-5 to 1
  • Type: Capacitance; DecadeBox
  • Accuracy: 0.50
Decade Box -- 055/6/8
from Seaward Group USA

A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. The switches have gold plated contacts to ensure a low contact resistance and negligible thermal E.M.F. Some models employ the Waidner... [See More]

  • Special Features: Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
  • Decades: 5 to 8
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 2.0
Standard Decade Resistance Substituter -- HARS-L
from IET Labs, Inc.

This line represents the highest accuracy version of the IET Labs resistance substituters for use in the most exacting calibration and test applications. A continuous rheostat control is available as an option. High accuracy - 20 ppm [See More]

  • Special Features: Component; Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
  • Decades: 1 to 11
  • Type: Resistance; DecadeBox
  • Temperature Coefficient: 20.0