Voltage Divider Decade Boxes and Dividers
from Thin Film Technology Corporation
Offers precision tracking tolerance, designed for surface mount application [See More]
- Type: Voltage; Divider
- Operating Temperature: -40 to 175
- Temperature Coefficient: 5.0 to 25.0
- Range: 10 to 10000
from IET Labs, Inc.
Kelvin-Varley Voltage divider circuit - more economical than the DP-500. Operates in the same way as the DP-500, except that it has an additional, but variable resistance in series with the wiper arm which goes to zero at the full scale and zero settings. Use this type where the wiper is input into... [See More]
- Type: Current; Voltage; Standard; Divider
- Temperature Coefficient: 25.0
- Decades: 1 to 6
- Operating Temperature: 10 to 50
from Lansdale Semiconductor, Inc.
This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices. [See More]
- Type: Voltage; Divider
- Operating Voltage: 5.5
- Operating Temperature: -55 to 125
- Output Range: 5.5
from TEGAM, Inc.
Product Description. Model DT72B is an inductive voltage divider that meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easy to integrate into systems for calibration of voltage dividers, transformer standards, synchro/resolver... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Range: 1
from IET Labs, Inc.
These standards grade Kelvin-Varley voltage dividers are highly accurate, stable, and linear instruments for use in many applications requiring accurately known voltage or current ratios. In particular, the KVD series is especially appropriate for use in bridge circuits, providing two arms of a... [See More]
- Type: Voltage; Standard; Divider
- Temperature Coefficient: 0.2
- Decades: 7
- Stability: 4
from TEGAM, Inc.
Product Description. The M-1011A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. They are easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
from TEGAM, Inc.
Product Description. The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers, transformer standards,... [See More]
- Type: Current; Voltage; DecadeBox; Divider
- Operating Voltage: ? to 350
- Decades: 7
- Special Features: Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability