Inductance / Inductor Decade Boxes and Dividers

6 Results
Decade Boxes -- 2057654
from RS Components, Ltd.

Time Electronics 1053 Decade Box [See More]

  • Type: Inductance; DecadeBox
Decade Boxes -- 3069210
from RS Components, Ltd.

ELC DL 07 Decade Box [See More]

  • Type: Inductance; DecadeBox
  • Operating Temperature: 5 to 40
Inductance Decade Box -- LS-400L [LS-400L from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Accurate 2%. Wide range from 1 µH - 10 H. Broad choice of standard and optional models with many powerful features. Compact, convenient, and rugged. Panel Mounting, Shielded Case and Fuse Protection options available. Direct reading and Error proof. Color Coded [See More]

  • Type: Inductance; DecadeBox
Decade Substituter -- Model LS-400
from IET Labs, Inc.

The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]

  • Type: Inductance; DecadeBox
  • Range: 0.0 to 9999
  • Decades: 4
  • Accuracy: 2.00
Inductance Decade Box,Wide Range,0-9.999H -- LS-400 [LS-400 from IET Labs, Inc.]
from Transcat, Inc.

Product Highlights. Direct reading — No fumbling with multiple slide or rotary switches. The IET family of digital substituters uses convenient side-by-side thumbwheel switches. Simply dial in the desired values and use. Standard accuracies of 1%, 0.1%, and 0.05% available. Broad choice of... [See More]

  • Type: Inductance; DecadeBox
Inductance Box -- 1491
from IET Labs, Inc.

The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]

  • Type: Inductance; DecadeBox
  • Range: 0.1000 to 1000
  • Temperature Coefficient: 25.0
  • Accuracy: 2.00