Polyphenyl ether (PPE) / Ether Heat Transfer Fluids and Thermal Oils
1 Result
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC
from SantoLubes LLC
SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Used Undiluted
- Kinematic Viscosity: 102.0
- Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
- Use Temperature: -40 to 482