Alumina / Aluminum Oxide Ceramic Matrix Composites
from CoorsTek
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. [See More]
- Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
- Thermal Conductivity: 2 to 30
- Composition: Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
- CTE: 8.2 to 10
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]
- Material Type: Alumina
- Shape / Form: Tube
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Length: 36
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]
- Material Type: Alumina
- Shape / Form: Tube
- Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
- Length: 36
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Length: 24
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]
- Material Type: Alumina
- Shape / Form: Plate / Board
- Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
- Length: 18
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
- Composition: Al_2O_3 , SiO_2
- Length: 12