Composite / Ceramic Matrix Ceramic Matrix Composites
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-101 is a ceramic fiber reinforced structural alumina product with useful properties to 2300°F (1260°C). It retains strength and utility to levels far exceeding maximum use temperatures of reinforced plastics and asbestos-cement replacements. Type RS-101 not only makes... [See More]
- Performance Features: Composite
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Material Type: Alumina
- Shape / Form: Tube
from TPL, Inc.
TPL offers a range of titanate powders with controlled size and chemistry. The nano-size ceramic powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium... [See More]
- Performance Features: Composite
- Shape / Form: Powder, Grain or Grog
- Material Type: Piezoelectric; Barium titanate
- Applications: Ceramics Capacitor Layers
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Performance Features: Composite; Machinable ceramic
- Shape / Form: Plate / Board; BarStock; Rod
- Material Type: Aluminum Nitride; SpecialtyMaterial
- Max Use Temperature: 1204
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Performance Features: Composite; Machinable ceramic
- Shape / Form: BarStock
- Material Type: Glass Ceramics; Silicate / Clay; SpecialtyMaterial
- Length: 3
from Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]
- Performance Features: Composite
- Material Type: Carbide Material; Silicon Carbide; Silicon Nitride; SpecialtyMaterial
from CoorsTek
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. [See More]
- Performance Features: Composite
- Composition: Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
- Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
- Thermal Conductivity: 2 to 30
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-201 and RS-202 are fiber reinforced ceramic laminate with useful properties to 1260°C (2300°F). These high temperature products offer high strength, moderate thermal conductivity and excellent electrical insulation. They retain their strength and utility to levels far... [See More]
- Performance Features: Composite
- Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
- Material Type: Alumina
- Shape / Form: Tube
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Performance Features: Composite
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]
- Performance Features: Composite
- Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
- Material Type: Alumina
- Shape / Form: Plate / Board
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]
- Performance Features: Composite
- Composition: Al_2O_3 , SiO_2
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]
- Performance Features: Composite
- Composition: SiO_2 , Other Oxides
- Material Type: Silicate / Clay; Silica or fused silica
- Shape / Form: Plate / Board; Custom Shape (optional feature)