Specialty Ceramic Ceramic Matrix Composites
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Material Type: Glass Ceramics; Silicate / Clay; SpecialtyMaterial
- Length: 3
- Shape / Form: BarStock
- Width / Diameter: 0.2500 to 2
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Material Type: Aluminum Nitride; SpecialtyMaterial
- Max Use Temperature: 1204
- Shape / Form: Plate / Board; BarStock; Rod
- Thermal Conductivity: 40
from CoorsTek
CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow. [See More]
- Material Type: Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
- Thermal Conductivity: 2 to 30
- Composition: Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
- CTE: 8.2 to 10
from Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]
- Material Type: Carbide Material; Silicon Carbide; Silicon Nitride; SpecialtyMaterial
- Performance Features: Composite