Silica / Silicate Materials Ceramic Matrix Composites

2 Results
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Material Type: Glass Ceramics; Silicate / Clay; SpecialtyMaterial
  • Length: 3
  • Shape / Form: BarStock
  • Width / Diameter: 0.2500 to 2
Refractory Sheet Type RSLE-57 -- HM01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]

  • Material Type: Silicate / Clay; Silica or fused silica
  • Shape / Form: Plate / Board; Custom Shape (optional feature)
  • Composition: SiO_2 , Other Oxides
  • Length: 24.02