Electrical / HV Parts Ceramic Matrix Composites
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Shape / Form: BarStock
- Material Type: Glass Ceramics; Silicate / Clay; SpecialtyMaterial
- Length: 3
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation; Wear resistant parts or tooling
- Shape / Form: Plate / Board; BarStock; Rod
- Material Type: Aluminum Nitride; SpecialtyMaterial
- Max Use Temperature: 1204
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Applications: HV / Electrical; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]
- Applications: HV / Electrical; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Composition: Al_2O_3 , SiO_2
- Material Type: Alumina
- Shape / Form: Plate / Board; Custom Shape (optional feature)
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]
- Applications: HV / Electrical; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
- Composition: SiO_2 , Other Oxides
- Material Type: Silicate / Clay; Silica or fused silica
- Shape / Form: Plate / Board; Custom Shape (optional feature)