Structural Ceramic Matrix Composites

2 Results
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
  • Shape / Form: BarStock
  • Material Type: Glass Ceramics; Silicate / Clay; SpecialtyMaterial
  • Length: 3
Refractory Sheet Type RSLE-57 -- HM01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to... [See More]

  • Applications: HV / Electrical; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
  • Composition: SiO_2 , Other Oxides
  • Material Type: Silicate / Clay; Silica or fused silica
  • Shape / Form: Plate / Board; Custom Shape (optional feature)