BGA WiFi and WiMAX Wireless Chips

1 Result
Wireless Chipset -- AR6004
from QUALCOMM, Incorporated

Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio. The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs. Wi-Fi. Wi-Fi Standards. 802.11n. 802.11a/b/g. Wi-Fi Spectral Bands. 2.4 GHz. 5 GHz. Peak... [See More]

  • Package Type: BGA
  • Data Rate: 300000
  • Interface: I2C; SPI; UART; USB