Pressure / Spray Washing Parts Washing Services
from Sardello, Inc.
Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]
- Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Spray Washing
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel
- Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
- Services: Used Parts or Refinishing; Restoration / Reconditioning
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Ultrasonic Cleaning
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Phosphating (Manganese Zinc Iron)
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Iron / Cast Iron; Plastic; Stainless Steel