Pickling / Chemical Deburring Parts Washing Services
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Phosphating (Manganese Zinc Iron)
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Iron / Cast Iron; Plastic; Stainless Steel
from Anoplate Corporation
Anodizing Type I (Chromic). Anodizing Type II (Sulfuric). Anodizing Type III (Hardcoat). Anodizing Type 1C (Boric Sulfuric) [See More]
- Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Pickling or Chemical Deburring; Ultrasonic Cleaning
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; RoHS
- Company Information: Anoplate offers metal finishing services including plating, various types of anodizing of light metals, conversion coatings such as passivate and phosphating, dry film lubrication, small lot painting, and vacuum impregnation.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
from SWD, Inc.
Clean Only. Clean & Oil. Clean & wax. Pickle & Oil. Solvent Clean. Strip Zinc. Strip Copper. Strip Organics. Strip Patch. Also Passivation, Black Oxide & Phosphate finishes [See More]
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Company Information: SWD Inc operates out of a 100,000 sq ft facility 6 days a week 24 hours a day. We specialize in high quality finishing and quick turn around times. In many cases we can have your parts ready to go in less than 24 hours.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Brass; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Ultrasonic Cleaning
- Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
from Summit Corporation of America
Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]
- Capabilities: Degreaser; Pickling or Chemical Deburring; Stripping or Coating Removal; Ultrasonic Cleaning
- Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
- Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel