Carbide Parts Washing Services

4 Results
Cascade Optical Coating, Inc.
from Cascade Optical Corp.

SUBSTRATE CLEANLINESS: WITH THE ASSISTANCE OF A STATE OF THE ART ULTRASONIC CLEANING LINE AND. GREATER THAN 100 X MAGNIFICATION WE ARE ABLE TO REMOVE PARTICULATES. DOWN TO THE SUBMICRON LEVEL. OUR CLEAN ROOMS ARE ACTIVELY MONITORED. AS A CLASS 100 PPM. THE END RESULT IS A CLEAN AND PRISTINE OPTICAL... [See More]

  • Material / Substrate: Titanium; Exotic Metals; Aluminum; Carbide; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals; Stainless Steel
  • Capabilities: Stripping or Coating Removal; Ultrasonic Cleaning
  • Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
  • Services: Corrosion Inhibitors
Parts Washing Service
from Peridot Corporation

Peridot offers Parts cleaning services in house as well as Passivation and electro-polishing. Aqueous based detergent, Alconox and citrisurf are a few of the cleaning agents we regularly employ in our operation. Heated ultrasonic tanks utilize the best in cavitational cleaning for blind holes and... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
  • Capabilities: Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Sanitizing / Sterilization; Ultrasonic Cleaning
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Services: Research & Development; New or OEM Parts
Parts Washing Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Chromium Nitride - Modified; Teflon; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
  • Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Plasma Etching / Cleaning
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
Parts Washing
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Superalloys; Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
  • Capabilities: Degreaser; Mass Finishing (Tumbling / Vibratory); Stripping or Coating Removal
  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Certifications: ISO 9001:2000