Glass Parts Washing Services
2 Results
Cascade Optical Coating, Inc.
from Cascade Optical Corp.
from Cascade Optical Corp.
SUBSTRATE CLEANLINESS: WITH THE ASSISTANCE OF A STATE OF THE ART ULTRASONIC CLEANING LINE AND. GREATER THAN 100 X MAGNIFICATION WE ARE ABLE TO REMOVE PARTICULATES. DOWN TO THE SUBMICRON LEVEL. OUR CLEAN ROOMS ARE ACTIVELY MONITORED. AS A CLASS 100 PPM. THE END RESULT IS A CLEAN AND PRISTINE OPTICAL... [See More]
- Material / Substrate: Titanium; Exotic Metals; Aluminum; Carbide; Copper / Copper Alloys; Glass; Nickel / Nickel alloys; Precious Metals; Stainless Steel
- Capabilities: Stripping or Coating Removal; Ultrasonic Cleaning
- Company Information: Offering optical thin film coatings for a diversity of industries, Cascade Optical Corporation is your complete one-stop coating design and manufacturing services provider. Offering very short lead times, and engineering department design assistance.
- Services: Corrosion Inhibitors
Parts Washing Service
from Peridot Corporation
from Peridot Corporation
Peridot offers Parts cleaning services in house as well as Passivation and electro-polishing. Aqueous based detergent, Alconox and citrisurf are a few of the cleaning agents we regularly employ in our operation. Heated ultrasonic tanks utilize the best in cavitational cleaning for blind holes and... [See More]
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
- Capabilities: Abrasive / Blasting; Mass Finishing (Tumbling / Vibratory); Sanitizing / Sterilization; Ultrasonic Cleaning
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Services: Research & Development; New or OEM Parts