Midwest US Only Parts Washing Services
from SWD, Inc.
Clean Only. Clean & Oil. Clean & wax. Pickle & Oil. Solvent Clean. Strip Zinc. Strip Copper. Strip Organics. Strip Patch. Also Passivation, Black Oxide & Phosphate finishes [See More]
- Company Information: SWD Inc operates out of a 100,000 sq ft facility 6 days a week 24 hours a day. We specialize in high quality finishing and quick turn around times. In many cases we can have your parts ready to go in less than 24 hours.
- Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
- Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Brass; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)
Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]
- Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
- Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
- Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Phosphating (Manganese Zinc Iron)
- Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Composites; Iron / Cast Iron; Plastic; Stainless Steel
from Impreglon, Inc.
Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]
- Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
- Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
- Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Plasma Etching / Cleaning
- Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Chromium Nitride - Modified; Teflon; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel