Northeast US Only Parts Washing Services

7 Results
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
  • Capabilities: Degreaser; Pickling or Chemical Deburring; Immersion Cleaning; Stripping or Coating Removal; Spray Washing; Ultrasonic Cleaning
  • Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel
Parts Washing Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
  • Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Plasma Etching / Cleaning
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Chromium Nitride - Modified; Teflon; Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Precious Metals; Stainless Steel
Parts Washing
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Certifications: ISO 9001:2000
  • Capabilities: Degreaser; Mass Finishing (Tumbling / Vibratory); Stripping or Coating Removal
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Superalloys; Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel
Pace Industries
from Pace Industries

Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]

  • Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel
  • Capabilities: Burn-off or Thermal Cleaning; Immersion Cleaning; Ultrasonic Cleaning
Summit Corporation of America
from Summit Corporation of America

Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]

  • Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
  • Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
  • Capabilities: Degreaser; Pickling or Chemical Deburring; Stripping or Coating Removal; Ultrasonic Cleaning
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Composites; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Anodizing Type I (Chromic). Anodizing Type II (Sulfuric). Anodizing Type III (Hardcoat). Anodizing Type 1C (Boric Sulfuric) [See More]

  • Company Information: Anoplate offers metal finishing services including plating, various types of anodizing of light metals, conversion coatings such as passivate and phosphating, dry film lubrication, small lot painting, and vacuum impregnation.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; RoHS
  • Capabilities: Abrasive / Blasting; Degreaser; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Pickling or Chemical Deburring; Ultrasonic Cleaning
  • Material / Substrate: Steel / Steel Alloys; Titanium; Exotic Metals; Aluminum; Ceramic; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Plastic; Stainless Steel
Sardello, Inc.
from Sardello, Inc.

Blast Cleaning, shot/glass/sand. · Burn-off/Thermal Cleaning. · Aqueous Submerge Tanks. · Degreasing including Vapor. · Pressure/Spray Washing. · Mass Finishing, tumble/vibratory. · Crack Detection including MPI. · Large and Small Bore Honing. · Surface and Valve Grinding. · Coating Removal and... [See More]

  • Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
  • Material / Substrate: Steel / Steel Alloys; Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel
  • Capabilities: Abrasive / Blasting; Burn-off or Thermal Cleaning; Degreaser; Mass Finishing (Tumbling / Vibratory); Immersion Cleaning; Stripping or Coating Removal; Spray Washing
  • Services: Used Parts or Refinishing; Restoration / Reconditioning