Permanent Adhesive Tapes
from All-Spec Industries
The Dadas Tapes 970-365 allows you to label and identify your approved workstations with this highly visible black on yellow label. Dadas Tapes 970-365 Features: Permanent adhesive. Vinyl 7mil. Size: 2" x 36 yards [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Infinity Tapes, LLC
PAPER LINER TAPES. Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner. Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Available... [See More]
- Features: Permanent
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Hot Melt, Heat Bond, or Thermally Activated; Rubber
from Deviser, Inc.
Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation. It's also suitable... [See More]
- Features: Permanent
- Backing: Metal Foil
- Type: Foil Tape; Joint / Wallboard Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
1016PR is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the... [See More]
- Features: Permanent; Removable / Reusable
- Backing: Foam
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from DeWAL
These products are black, pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive permanent acrylic adhesive. The UHMW film provides an excellent low friction, non-stick surface-in many ways similar to PTFE. The UHMW film has a very high tensile... [See More]
- Features: Permanent
- Backing: Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Saint-Gobain Tape Solutions
CHR MSP150-3 is a high tack, high performance splicing tape with a temperature-resistant, silicone adhesive designed to adhere to a variety of surfaces including silicone release papers and films. Applications: Excellent for flying splice applications when a high degree of wetting and tack are... [See More]
- Features: Permanent
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Backing: Metal Foil; Embossed Foil Laminate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape; Insulation Tape
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other synthetics. It's... [See More]
- Features: Permanent
- Backing: Fluoropolymer (Teflon); Plastic / Polymer; Polypropylene
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided
from Custom Fabricating & Supplies
3M ™ VHB ™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum, stainless steel, galvanized steel,... [See More]
- Features: Dielectric / Insulating; Permanent
- Adhesive: Acrylic; Pressure Sensitive
- Type: Adhesive Tape; Industrial Tape
- Width: 0.5000 to 2
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Infinity Tapes, LLC
Double Coated Tape with a polyester carrier with a silicone coated White BOPP release liner. Tape is Hot Knife Cuttable. Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Available... [See More]
- Features: Permanent
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Rubber
from Deviser, Inc.
Double Coated Film Tape. -Solvent Acrylic. -Solvent Rubber. -Solvent Acrylic [See More]
- Features: Permanent
- Backing: Foam
- Type: Seaming / Heat Seal; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic; Rubber
from Adhesive Applications
472 is a double-coated clear polyester film tape made with a differential adhesive system. The liner side is coated with a low tack, removable rubber adhesive. The exposed side is coated with an aggressive, high tack permanent rubber adhesive. The product is supplied on a 53# kraft liner. [See More]
- Features: Permanent; Removable / Reusable
- Backing: Polyester
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Rubber
from Saint-Gobain Tape Solutions
h-old 8621 is a 23 micron polyester film differentially coated with a permanent/removable adhesive system and protected by white siliconized paper liner. 8621 is primarily used for temporary mounting applications. Clean removal without residue from many different substrates as papers, films, foils,... [See More]
- Features: Permanent; Removable / Reusable
- Backing: Polyester
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Patco 575A. Colored Clean Room Tape w/Permanent Adhesive. Low density Polyethylene with an acrylic PSA available in a wide range of colors. Applications. Excellent for color coding, sealing clean-room containers, identification of products and packaging materials. Suitable for splicing plastic films... [See More]
- Features: Permanent
- Backing: Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50 °F and above. Grit Safety Anti-Slip Tape may be... [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Custom Fabricating & Supplies
3M ™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder... [See More]
- Features: Permanent; Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic; Pressure Sensitive; Silicone
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Infinity Tapes, LLC
Permanent unsupported adhesive transfer tape with tinted blue polyester release. Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Finger Lift (Extended... [See More]
- Features: Permanent
- Adhesive: Transfer; Hot Melt, Heat Bond, or Thermally Activated; Rubber
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.5000 to 1
from Deviser, Inc.
Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It ’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. Application surface should be flat and application substrates... [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Transfer; Acrylic
- Type: Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0020
from Saint-Gobain Tape Solutions
h-old 8530 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for heavy duty splicing and permanent holding on smooth an rough surfaces. Applications: Splicing of papers, films, foils, etc. Laminating of fabrics,... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0067
from Berry Plastics Corporation - Engineered Materials Division
Applications. Splicing low surface energy films such as those that contain slip agents and odor enhancers. Features & Benefits. Bright color for high visibility splices, Conformable. Aggressive adhesion to PE films. Tears film substrates upon removal. Product Construction. Adhesive: Rubber. [See More]
- Features: Permanent
- Backing: Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from NADCO Tapes & Labels, Inc.
Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]
- Features: Permanent
- Backing: Filament; Mineral Coated Film
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape; Anti-Slip, Non-Skid
- Adhesive: Single; Rubber
from Custom Fabricating & Supplies
Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces. Product Features. Operates at temperatures to... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.2500 to 3
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after application and... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond A7300 series is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Applications: Signage/display bonding. Bus, truck and trailer skin bonding. Bus,... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Patco 5100. Permanent Screen Block for SMT Stencils. Metallized Pol1ter film with acrylic-based pressure sensitive adhesive. Applications. *Protective mask for use as a block out tape for surface mount stencil printing to block out mesh around the stencil plate. Recommended for use in IPA isopropyl... [See More]
- Features: Permanent
- Backing: Polyester; Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape; Anti-Slip, Non-Skid
- Adhesive: Single; Rubber
from Custom Fabricating & Supplies
Our D4210 is a clear polyester film differentially coated with a removable (low tack) and permanent (high tack) solvent acrylic adhesive. The liner side is coated with a low tack adhesive system which exhibits moderate adhesion to a variety of surfaces, but has excellent removability. The exposed... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.5000 to 3
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight seal in temperatures ranging from... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond A7300M is a grey acrylic foam core tape with outstanding viscoelastic and adhesion properties. It offers excellent peel adhesion performance and good shear adhesion for interior and exterior industrial applications. Applications: Replacement of permanent fastening systems (rivets, welds and... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Berry Plastics Corporation - Engineered Materials Division
PE Film with Permanent Acrylic Adhesive and 66# Clay-Coated Kraft Release Liner. Applications. Wire harness attachment to headliners, flooring, and other surfaces in automotive, marine, recreational equipment, construction, and more. Permanent surface attachments. Anti-squeak, anti-itch headliner... [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Polyethylene
- Type: Adhesive Tape; Industrial Tape; Wire Harness Attachment
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Cloth / Fabric (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective; Reflective or Flagging Safety Tape; Cloth Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Single
from Custom Fabricating & Supplies
Our U500x series is a PET double sided tape with an acrylic solvent-based pressure sensitive adhesive on both sides. Provides exceptional shear strength, good adhesion and high initial tack allowing for an immediate and permanent bond to a variety of surfaces. Excellent resistance to plasticizer... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic; Pressure Sensitive
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.1250 to 10
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic adhesive, tested in accordance... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond A7350 is a grey, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. A7350 is constructed of a firm acrylic foam core and specially formulated high performance adhesive that provides high ultimate adhesion performance for interior and exterior... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Backing: Metal Foil; Embossed Foil Laminate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape; Insulation Tape
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Filament; Mineral Coated Photoluminescent Tape
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape; Anti-Slip, Non-Skid
- Adhesive: Single
from Custom Fabricating & Supplies
This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape —excellent for masking large, irregular parts. Product Features. Temperature Rating: 600 ° F / 315 ° C. Used primarily in Powder Coating and E-Coating. Great alternative to... [See More]
- Features: Dielectric / Insulating; Permanent
- Backing: Rubber; Silicone; Silicone
- Type: Adhesive Tape; Industrial Tape
- Width: 1 to 2
from Intertape Polymer Group, Inc.
Water-activated tapes bond instantly to both virgin and recycled fiber surfaces and therefore, generate an immediate destructive bond resulting in a tamper evident package. WAT is offered in both fiberglass reinforced and plain paper with many styles available in standard prints or customized prints... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Paper
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Water Activated, Starch Based Adhesive
from Shurtape Technologies, LLC
UL 723 tested Foil/Scrim/Kraft (FSK) tape for sealing seams in scrim-reinforced duct insulation. Ideal for applications that demand a maximum-strength tape, AF 984CT is linered, offers an acrylic adhesive and can be used in temperatures ranging from -20 F to 260 F. [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond A7450 is a white, double-sided, coated acrylic foam tape with outstanding viscoelastic and adhesion properties. A7450 is constructed of a firm acrylic foam core and specially formulated high performance adhesive that provides high ultimate adhesion performance for interior and exterior... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Polyken 628 Seam & Seal. UV-Resistant Housewrap & Sheathing Tape. Applications. Seam, seal, patch, repair, and hang exterior housewrap and sheathing materials. Features & Benefits. UV Resistant for long-term outdoor performance. Tough and durable. Hand tearable for ease of installation. [See More]
- Features: Permanent; UV or Weather Resistant; UV Resistant
- Backing: OPP Film
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from NADCO Tapes & Labels, Inc.
Glow in the dark safety track tape contains a flexible laminated film coating with permanent acrylic pressure sensitive adhesive, and is backed with poly coated release liner. Safety grade photoluminescent material is designed to glow 24+ hours. This glow in the dark tape withstands UV-light and... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Filament; Flexible Laminated Film
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single
from Custom Fabricating & Supplies
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Double- Sided; Acrylic; Pressure Sensitive
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.2500 to 3
from Shurtape Technologies, LLC
All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an acrylic adhesive, performs in temperatures ranging from -20 F to 260 F and is tested in accordance with UL 723. [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond A7600 series is a high performance, double-sided acrylic foam tape with outstanding viscoelastic and adhesion properties. It offers ideal bonding performance for many interior and exterior industrial applications. Applications: Bus, truck and trailer skin bonding. Bus, truck and trailer roof... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Custom Fabricating & Supplies
Our Acrylic Adhesive Double Sided Polyethylene Foam tape is available in 3 different thicknesses. This white tape has a high performance acrylic solvent based adhesive that offers high long term tack, excellent shear strength and peel adhesion. Product Features. Operates at temperatures to 194... [See More]
- Features: Permanent
- Backing: Foam
- Type: Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Shurtape Technologies, LLC
All Service Jacket+ (ASJ+) tape for sealing butt joints on ductboard and pipe insulation wrapped with ASJ+ faced backing. Linered and tested in accordance with UL 723, AF 995CT is constructed with a white poly-scrim-foil backing that inhibits mold growth and is DECA free, in addition to an... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate
- Type: Foil Tape; Adhesive Tape; Industrial Tape; All Service Jacket+
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Biolink TC-4430 is a black 0,6 mm asymmetrical adhesive foam tape especially designed for exterior applications like letterings or steptrims. The adhesive on the liner side is a specially designed pure acrylic adhesive that provides high adhesion and superior permanent bonding characteristics to... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0268
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Type: Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
h-old 8908 is a 1,0 mm white, closed cells, medium density PE foam differentially coated with a permanent/removable adhesive system and protected by siliconized paper release liner. 8908 is primarily used for temporary mounting applications. Clean removal without residue from many different... [See More]
- Features: Permanent; Removable / Reusable
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0433
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Type: Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
Norbond T350 is a polyethylene foam tape providing high final strength, excellent adhesion and shear performance with high temperature resistance. The product has been designed for both internal and external permanent applications on a wide range of surfaces including glass, aluminum, plastic... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0197 to 0.1181
from Shurtape Technologies, LLC
UL 181B-FX Listed film tape designed specifically for seaming and sealing reflective insulation in temperatures ranging from 14 F to 176 F. FF 100 is highly conformable, hand-tearable, and features an aggressive, all-weather adhesive that forms a permanent bond and withstands numerous thermal cycles... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Acrylic / Acrylate
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
Norbond V3130 is a high performing acrylic adhesive tape, providing high final strength, excellent adhesion and shear performance with good temperature resistance. The product has been designed for both internal and external permanent applications on a wide range of surfaces, including glass,... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0197 to 0.0315
from Shurtape Technologies, LLC
Production grade hot melt packaging tape that can be custom printed with a logo or message to prevent pilferage and allow personalization of outgoing cartons. For manual or automated industrial carton sealing of medium-weight cartons, HP 250 provides excellent holding power, superior performance and... [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Rubber
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
from Saint-Gobain Tape Solutions
Norbond Z400 is a high performing acrylic adhesive tape, providing high final strength, excellent adhesion and shear performance with good temperature resistance. The product has been designed for both internal and external permanent applications on a wide range of surfaces, including glass,... [See More]
- Features: Permanent
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0197 to 0.0591
from Shurtape Technologies, LLC
High performance grade hot melt packaging tape that can be custom printed with a logo or message to prevent pilferage and allow personalization of outgoing cartons. Recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated... [See More]
- Features: Permanent
- Backing: Plastic / Polymer; Rubber
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]
- Features: Dielectric / Insulating; Permanent; UV or Weather Resistant
- Backing: Rubber
- Type: Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Unique three-layer construction of polypropylene film, fiberglass reinforcing scrim and metalized polyester make MB 100 the ideal seaming and sealing tape for VR-R plus insulation backings. MB 100 is mold-resistant and is coated with our high performing cold temperature adhesive, which allows the... [See More]
- Features: Permanent
- Backing: Acrylic / Acrylate; Plastic / Polymer
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Shurtape Technologies, LLC
Clear repair tape used indoors and out for quick and discreet repairs to a variety of surfaces, including those that require a water-resistant seal. T-REX® / RT 700 Clear Repair Tape is engineered for versatility and conformability, delivering an all-weather, crystal clear construction with... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing: Acrylic / Acrylate
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Shurtape Technologies, LLC
Production grade reinforced paper tape with water activated adhesive for sealing medium-weight cartons in normal manufacturing and shipping environments. Strong and conformable with aggressive adhesion to cartons, WP 250 is custom printable with a logo or message for delivery of goods without... [See More]
- Features: Permanent
- Backing: Paper; Water Activated
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Water Activated