Removable Adhesive Tapes
from Ellsworth Adhesives
3M Removable Repositionable Tape 666 Clear is low density, double coated polyethylene tape that is ideal for applications where one or both parts need to be removed or repositioned easily. 1/2 in x 72 yd Roll. [See More]
- Features: Removable / Reusable
- Temperature Resistance: 51.6
- Type: Adhesive Tape; Industrial Tape
- Color: Clear
from Ellsworth Adhesives
3M Repositionable Tape 9425 Clear is a double coated, acrylic adhesive with medium tack on one side and acrylic adhesive with high tack on the opposite side. It can be used for removable stickers, reclosable bags, mounting displays, book inserts, and changeable foam gasketing. 1 in x 72 yd Roll. [See More]
- Features: Removable / Reusable
- Temperature Resistance: 51.6
- Type: Adhesive Tape; Industrial Tape
- Color: Clear
from Custom Fabricating & Supplies
These die cuts are manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features. Temperature Rating: 400 ° F / 204 ° C. All die cuts 3/8"... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 5865. Heavy-Duty Polyethylene Protective Film Tape - Removable. Protective Tape. Applications. General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. Features & Benefits. Thick, highly conformable. [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Masking Tape; Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Features: Removable / Reusable
- Backing: Metal Foil; Lead Foil
- Type: Masking Tape; Foil Tape; Adhesive Tape; Adhesive Dots
- Adhesive: Single; Pressure Sensitive; Silicone
from AA Thread Seal Tape, Inc.
Duct Tape [See More]
- Features: Removable / Reusable
- Adhesive: Single
- Type: Duct; Adhesive Tape; Industrial Tape
from NADCO Tapes & Labels, Inc.
A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives are excellent in... [See More]
- Features: Permanent; Removable / Reusable; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from Shurtape Technologies, LLC
Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking tape made with patented PaintBlock® Technology, a super-absorbent polymer that reacts with latex paint... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive
from Deviser, Inc.
Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Metal Foil
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive Adhesive
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]
- Features: Removable / Reusable
- Adhesive: Single; Silicone
- Type: Masking Tape; Adhesive Tape; Industrial Tape; Hot Air Leveling
- Temperature Resistance: 250
from IDENTCO International
IDENTCO ® solder masks are designed for use in ILP ™ SMT pick and place feeders and other auto-apply equipment. Made of removable PT205HD 5 mil polyimide material, IDENTCO masks withstand direct contact with the fluxes, molten solder, and cleaning chemicals used in the printed circuit... [See More]
- Features: Removable / Reusable
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single
from Saint-Gobain Tape Solutions
h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide range of industries such as automotive, building construction, etc. Applications: Designed for masking and... [See More]
- Features: Removable / Reusable
- Adhesive: Single; Pressure Sensitive; Rubber
- Type: Masking Tape; Protective; Adhesive Tape; Industrial Tape
- Thickness: 0.0039
from Hi-Tech Seals, Inc.
Kapton ® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500 °F/260 °C, and as low as -452 °F/-269 °C. With its high dielectric properties Kapton ® Tape is widely used by the MWD industry and aerospace... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Thermally Insulating
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Heat Resistant Tape
- Adhesive: Single; Silicone
from SDI
SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Darco Southern, Inc.
In addition to out lines of Tetraglas ® Tapes, Darco Southern, Inc. has produced a lower cost, lighter grade (45% less weight). The industrial grade tape is manufactured with texturized fiberglass yarns and will withstand temperatures of 1000F (550C [See More]
- Features: Removable / Reusable; Thermally Insulating; Impregnated w/ PTFE
- Backing: Cloth / Fabric; Fiberglass / Glass
- Type: Seaming / Heat Seal; Protective; Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive (optional feature)
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental agents offering... [See More]
- Features: Removable / Reusable; UV or Weather Resistant
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Adhesive Applications
1016-1R is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based removable adhesive with a white kraft liner. Easily die cut. High immediate bond. Great chemical resistance. Low compression set. Best conformability, cushioning. [See More]
- Features: Removable / Reusable
- Backing: Foam
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Custom Fabricating & Supplies
This tape is manufactured from a thin, commercial grade polyester film with a pressure sensitive silicone adhesive. With a carrier of only 1 Mil it is extremely conformable and has very sharp line definition. Product Features. Temperature Rating: 400 ° F / 204 ° C. Thin profile gives sharp... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 5565FR. FR Aircraft Surface Protection Tape - Removeable. Clean Removal Polyethylene Film Tape with Acrylic Adhesive. Applications. Aircraft general surface protection applications on various surfaces during general maintenance within aircraft interiors. Features & Benefits. Meets FAR... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Features: Removable / Reusable
- Backing: Metal Foil
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Silicone
from NADCO Tapes & Labels, Inc.
Popular for its strength and flexibility, gaffer's tape has the ability to adhere to a wide variety of surfaces. Gaffer's tape will not break if pulled or twisted, but can be easily torn along the side, eliminating the need for scissors. And, because of its slight heat and water resistant features,... [See More]
- Features: Removable / Reusable
- Backing: Cloth / Fabric
- Type: Cloth Tape (optional feature); Adhesive Tape; Gaffers Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
Premium grade, delicate-surface painter's tape for interior use on freshly painted surfaces (24 hours old), faux finishes, primed wallboard and wallpaper. CF 160 (FrogTape® brand painter's tape) is a low adhesion masking tape made with exclusive PaintBlock® Technology, a super-absorbent polymer that... [See More]
- Features: Removable / Reusable
- Backing: Acrylic / Acrylate; Paper
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Deviser, Inc.
Banner Hem Tape is PVC carrier double coated with an aggressive solvent based acrylic adhesive. and that is supplied on an easy-release glassine paper liner. This product is useful in creating a wide range of indoor and outdoor signage. It has strong adhesion, that is good for finishing advertising... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]
- Features: Removable / Reusable
- Adhesive: Single; Silicone
- Type: Masking Tape; Adhesive Tape; Industrial Tape; Hot Air Leveling
- Temperature Resistance: 250
from Saint-Gobain Tape Solutions
Biolink relink 1292 is a single sided tape with a transparent polyester film carrier. The removable adhesive provides good levels of tack and shear, whilst providing good initial repositionability and clean peel removability from most surfaces even after extended time of use. Applications: Labeling... [See More]
- Features: Removable / Reusable; Transparent
- Backing: Polyester
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from SDI
The APF is .25 mil (6 microns) or .5 mil (12 microns) thick transparent polyester film designed to protect photo tools during the manufacturing of printed circuit boards. Available in widths ranging from 14 in. to 24 in. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: Single; Pressure Sensitive
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
1016PR is a 1/16 ” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the... [See More]
- Features: Permanent; Removable / Reusable
- Backing: Foam
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from Custom Fabricating & Supplies
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Designed for high temperature masking found in conformal coating of PCBs, protection... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 5560. Polyethylene Removable Protective Film. PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications. General protective masking applications on... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Grid Tape
- Adhesive: Single
from Surface Armor LLC
Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; UV or Weather Resistant
- Adhesive: Single; Rubber
- Type: Protective; Adhesive Tape; Industrial Tape; Fiber and CO2 Laser Compatibility
- Thickness: 0.0040
from NADCO Tapes & Labels, Inc.
Lightweight saturated crepe paper, coated with natural rubber all-purpose product for non-critical applications. Adhere to and removes cleanly from a wide variety of surfaces. Smooth/controlled unwind. Thin profile for clean paint lines. Tears easily/cleanly with out stretching. Resistant to mild... [See More]
- Features: Removable / Reusable
- Backing: Paper
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape; High Temperature Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Blue Painter ’s Tape is designed for DIY painter's and pros. This porduct is coated with rubber base adhesive that provides clean removal characteristics and UV resistant - for up to 14 days and does not cause surface damage, even when exposed to direct sunlight. It delivers sharp paint lines... [See More]
- Features: Removable / Reusable; UV or Weather Resistant
- Backing: Paper
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Rubber
from IPS Limited
Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]
- Features: Removable / Reusable
- Adhesive: Single; Silicone
- Type: Masking Tape; Adhesive Tape; Industrial Tape; Hot Air Leveling
- Temperature Resistance: 250
from Saint-Gobain Tape Solutions
h-old 8621 is a 23 micron polyester film differentially coated with a permanent/removable adhesive system and protected by white siliconized paper liner. 8621 is primarily used for temporary mounting applications. Clean removal without residue from many different substrates as papers, films, foils,... [See More]
- Features: Permanent; Removable / Reusable
- Backing: Polyester
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic; Rubber
from SDI
The APF-NS protection film is a 0.25 mil (6 microns) or .5 mil (12 microns) thick polyester film developed to protect photo tools used in conjunction with liquid solder resists, but is also ideal for primary image films. The smooth, non-stick coating p [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: Single; Pressure Sensitive
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is... [See More]
- Features: Removable / Reusable
- Backing: Paper
- Type: Seaming / Heat Seal; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Transfer; Rubber
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Patco 560. Colored Polyethylene Clean Removal Tape. PATCO colored polyethylene clean removal tape combines a durable and conformable film backing with a moderately aggresive acrylic adhesive which will 0t leave residue on most surfaces. Designed for indoor or outdoor use. Applications. Excellent for... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing: Polyester; Plastic / Polymer
- Type: Masking Tape; Adhesive Tape; Industrial Tape; Masking Disks
- Adhesive: Single; Rubber
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from NADCO Tapes & Labels, Inc.
PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated adhesive which provides easier... [See More]
- Features: Removable / Reusable
- Backing: Paper
- Type: Masking Tape; Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for general purpose masking applications that demand a premium performance tape. Colonial® masking tape is formulated with a rubber-based... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Carpet Tape is cloth carrier double coated with an aggressive rubber adhesive, and that is supplied on an easy-release liner. This product is used for carpet hold-down, general purpose uses in aircraft manufacturing, and temporary mounting for assembly or machining operations. It will leave little... [See More]
- Features: Removable / Reusable
- Backing: Cloth / Fabric
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from Saint-Gobain Tape Solutions
h-old P.412 is a 100 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for taping and carrying plastic bags in the food industry. The tape is easily removable from any kind of surface and does not leave any residue even after long period of application. [See More]
- Features: Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Silicone
from SDI
SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Custom Fabricating & Supplies
These die cuts are manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Heat sealable adhesive bonds well to most polyurethane and polyethylene foam, when laminating temperature is at... [See More]
- Features: Removable / Reusable
- Backing: Paper; Plastic / Polymer; Silicone
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from All-Spec Industries
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick stick and holding power on a variety of surfaces. [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
The water-based acrylic (emulsion acrylic) carton sealing tape is constructed by strong and dependable polypropylene film backing, and coated with water-based acrylic adhesive, that provides superior performance to close the carton better and keep carton sealed longer [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Saint-Gobain Tape Solutions
h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high temperature resistance and good conformability are required. Applications: Masking operations where a high... [See More]
- Features: Removable / Reusable
- Backing: Metal Foil
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from SDI
Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
A510REML is a linered, polyester film tape coated with a removable acrylic adhesive designed for precision die cutting & masking applications. The adhesive has excellent anchorage to the backing to allow good adhesion in combination with repositionability and clean removal. The release liner... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Custom Fabricating & Supplies
This tape is manufactured from a thin commercial grade polyester film with an extra thick pressure sensitive silicone adhesive. It is an ideal choice for immersion coating processes where a moisture tight seal is needed and solder strip baths. With a carrier of only 1 Mil it is extremely conformable... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. Rubber adhesive with medium peel & shear and high tack. Bonds extremely well to polyethylene and other low energy surfaces. Common Applications. Mounting tape: removable. Packaging... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
- Backing: Cellophane
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Shurtape Technologies, LLC
Industrial grade, medium-high adhesion masking tape for the industrial, commercial and residential paint markets for use on vinyl, metal, glass, plastic and rubber. Offering easy unwind, quick stick and clean removal, CP 102 is designed to make jobs easier for industrial and professional painters. [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
The hot melt carton sealing tape is polypropylene film backing, and coated with hot melt adhesive, that is used for box sealing, splicing and other packaging applications. This product has aggressive, high-tack adhesive to instantly seal carton. We offer different thickness of hot melt carton... [See More]
- Features: Removable / Reusable; Transparent
- Backing: Plastic / Polymer
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated
from Saint-Gobain Tape Solutions
h-old 9121 R is a 25 micron reverse wound transfer tape coated with removable acrylic adhesive system and protected by a light blue siliconized paper liner. Designed for temporary applications where a clear removal from papers, foils, films is required. Reverse wound on 1" plastic core to be used in... [See More]
- Features: Removable / Reusable
- Adhesive: Double- Sided; Transfer; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 9.84E-4
from SDI
SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Custom Fabricating & Supplies
These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Lightweight FR Carpet Tape. Lightweight PET Film with Proprietary Differential Adhesive System. Applications. Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits. Differential adhesive forms an aggressive... [See More]
- Features: Removable / Reusable; Flame Retardant
- Backing: Polyester; 0
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Carpet Tape
- Adhesive: Double- Sided; Acrylic; Pressure Sensitive; Rubber
from All-Spec Industries
The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Solder Tape
- Adhesive: Single; Silicone
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact on a range of substrates. [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Clean Room Tape is soft white PVC film coated with natural rubber adhesive. It ’s designed specially for clean room applications where contaminant and dust control are critical. This tape is provided on 3 ” plastic core and each roll wrapped to meet clean room requirements. [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Protective; Adhesive Tape
- Adhesive: Single; Rubber
from Saint-Gobain Tape Solutions
h-old 8908 is a 1,0 mm white, closed cells, medium density PE foam differentially coated with a permanent/removable adhesive system and protected by siliconized paper release liner. 8908 is primarily used for temporary mounting applications. Clean removal without residue from many different... [See More]
- Features: Permanent; Removable / Reusable
- Adhesive: Double- Sided; Acrylic
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0433
from SDI
UV Protective Clear Lamp Sleeves are designed to offer UV protection against unwanted exposure during the production of PCB ’s. The selective transmittance characteristics of the plastic material additive filters out UV rays from 0 to 385 [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
PolySil ™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time. High initial... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Paper; Silicone
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Low peel acrylic adhesive, designed for easy removal with 0 residue. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Mounting tape:... [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from All-Spec Industries
The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Solder Tape
- Adhesive: Single; Silicone
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. An economical solution that works on multiple surfaces, CP 106 is designed with a patented rubber-based adhesive that allows for better surface contact and removal. [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]
- Features: Removable / Reusable; UV or Weather Resistant
- Backing: Plastic / Polymer
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Adhesive Applications
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal/no adhesive residue. Chemical and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
These die cuts are manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features. Temperature Rating: 425 ° F / 218 ° C. All die cuts 3/8" or larger come standard with a split-back... [See More]
- Features: Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Low peel acrylic designed for clean removability from a variety of surfaces. Air Side Adhesive. Permanent acrylic with good adhesion to a variety of surfaces. Common Applications. Mounting tape: removable [See More]
- Features: Removable / Reusable
- Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from All-Spec Industries
The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces. High-performance silicone pressure sensitive adhesive. Can be safely and cleanly removed from printed circuit boards. Flame retardant and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Flame Retardant/ Chemical Resistant
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Solder Tape
- Adhesive: Single; Silicone
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Shurtape Technologies, LLC
Industrial grade, medium-high adhesion masking tape for non-critical painting and industrial applications that demand good adhesion, quick stick and clean removal. CP 107 is designed with a synthetic rubber adhesive; conforms to a variety of surfaces, including vinyl, glass, plastic and rubber,... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Double Coated PE Foam Tape. -Solvent Acrylic. Solvent Rubber [See More]
- Features: Removable / Reusable
- Backing: Rubber
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Rubber
from Adhesive Applications
PolySil ™ S5513 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. High tack for quick adhesion. Clean removal / no... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyester film with a silicone adhesive. The polyester carrier is very transparent for easy placement and alignment. Product Features. Temperature Rating: 425 ° F / 218 ° C. Highly transparent. Low shrink, removes cleanly even after long bake... [See More]
- Features: Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Heat Resistant Rubber Adhesive with medium peel, high tack, and shear properties. Can be used for temporary bonding to a variety of surfaces. Air Side Adhesive. Heat Resistant Rubber Adhesive with medium peel, high tack, and shear properties. Can be used for temporary bonding to... [See More]
- Features: Removable / Reusable
- Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Rubber
from Shurtape Technologies, LLC
Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Double Coated Tissue Tape. - Solvent Acrylic [See More]
- Features: Removable / Reusable
- Backing: Foam
- Type: Seaming / Heat Seal; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Adhesive Applications
PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
- Backing: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Seaming / Heat Seal; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
These discs/dots are manufactured from commercial grade polyimide film with a special silicone adhesive. Designed for high temperature masking found in conformal coating of PCBs, protection of gold fingers during circuit board soldering and electrical insulation of high temperature coils, motors and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Polyken 627-35 Shadowlastic Plus. Flashing Tape - Premium 35 MIL. Applications. Used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. Window and door openings. Skylights and dormers. Any above grade critical areas that need protection against water and... [See More]
- Features: Removable / Reusable
- Backing: Paper; Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Flashing Tape
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling wires, color coding, packaging cartons and pluming. It has high tack, good adhesion and super holding... [See More]
- Features: Removable / Reusable
- Backing: Cloth / Fabric
- Type: Duct; Packaging Tape; Protective; Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from Adhesive Applications
PolySil ™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line definition... [See More]
- Features: Removable / Reusable
- Backing: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. Polyimide tape has the ability to maintain its excellent physical, mechanical and electrical properties over a wide temperature range. Designed for high temperature masking found in conformal coating of... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Berry Plastics Corporation - Engineered Materials Division
Polyken 627-20 Shadowlastic Plus. Flashing Tape - PREMIUM 20 MIL. Black woven polyethylene backing with aggressive premium butyl rubber adhesive. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape; Flashing Tape
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP 905 can withstand high temperatures - up to 350 F - through multiple bake cycles and... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It ’s resistant to most chemicals used in typical electroplating processes. Electroplating Vinyl Tape is designed for masking during many... [See More]
- Features: Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Electrical; Protective; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Rubber
from Adhesive Applications
PolySil ™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated... [See More]
- Features: Removable / Reusable
- Backing: Polyester
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Silicone
from Custom Fabricating & Supplies
These tapes are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features. [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250 °F. Common Applications. Label: identification [See More]
- Features: Removable / Reusable
- Backing: Paper; Polyester; Plastic / Polymer; Silicone
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Features: Removable / Reusable
- Backing: Paper; Rubber; Differential Adhesive
- Type: Duct; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Containment Tape
- Adhesive: Double- Sided; Pressure Sensitive; Rubber; Differential Adhesive
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Features: Dielectric / Insulating; Removable / Reusable
- Backing: Cloth / Fabric; Rubber
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Adhesive Applications
PolySil ™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Custom Fabricating & Supplies
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is a general purpose masking tape for powder and e-coating processes. Often used when higher heat resistance is needed than green polyester tape provides. Product Features. [See More]
- Features: Removable / Reusable
- Backing: Polyester; Plastic / Polymer; Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive; Silicone
from Shurtape Technologies, LLC
Professional grade gaffer's tape, available in a variety of highly visible fluorescent colors with matte finish, for bundling or securing wires, cables and props in the audio/visual, television, photography, theatrical and motion picture industries, as well as for use in color-coding, labeling,... [See More]
- Features: Removable / Reusable
- Backing: Cloth / Fabric; Rubber
- Type: Duct; Cloth Tape; Adhesive Tape; Gaffers Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Deviser, Inc.
Gaffer ’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection is a concern. It ’s used in a wide variety of applications which include temporary holding of... [See More]
- Features: Removable / Reusable
- Backing: Cloth / Fabric
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Adhesive Applications
PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
- Backing: Polyimide (e.g., Kapton®)
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Silicone