Abrasion / Scratch Resistant Adhesive Tapes
from Adhesive Applications
A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Double- Sided; Acrylic
from Total Plastics, Inc.
Clear or Colors. Versatile cushioning products function as non-skid feet, spacers and cushions. Their anti-skid, anti-vibration capabilities help extend product life and improve product performance. With their buffering properties, they also protect surfaces from marring, staining, and abrasion. [See More]
- Features: Abrasion / Scratch Resistant
- Type: Protective; Adhesive Tape; Industrial Tape
from Deviser, Inc.
Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Metal Foil
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive Adhesive
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Backing: Metal Foil; Embossed Foil Laminate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape; Insulation Tape
- Adhesive: Single; Acrylic
from Fluorocarbon Limited
As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
- Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Type: Electronics, Printed Circuit Boards or Semiconductors; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Heat Sealing Applications, Graphics Arts
- Adhesive: Single; Silicone
from 3M Aerospace and Aircraft Maintenance Division
Outdoor grade polyurethane protective tape with high shear (HS) acrylic adhesive. Total thickness 0.022 inch (0.56 mm). Tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. [See More]
- Features: Abrasion / Scratch Resistant; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyurethane
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]
- Features: Abrasion / Scratch Resistant; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Fiberglass / Glass
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Dielectric Strength: 1.97E7
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Sheldahl Flexible Technologies - a Flex company
Sheldahl is the world-leading manufacturer of abrasive belt splicing products. Our scientists and engineers were the first to patent Unidirectional Tape Technology, offering coated and uncoated Abrasive Belt Splicing Tapes consisting of polyester film reinforced with Polyester yarns (Polyimide and... [See More]
- Features: Abrasion / Scratch Resistant
- Backing: Polyimide (e.g., Kapton®); Polyester; Plastic / Polymer; Coated Fabric
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape; Anti-Slip, Non-Skid
- Adhesive: Single; Rubber
from Shurtape Technologies, LLC
Premium grade, matte-finish, coated cloth tape for sealing containers and protection from welding splatter, as well as for general holding, bundling and temporary repair applications. P- 672 is ideal for light duty jobs that require a strong, abrasion-resistant cloth tape. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Cloth / Fabric; Rubber
- Type: Duct; Cloth Tape; Adhesive Tape; Gaffers Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive; Rubber
from Adhesive Applications
A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film for matte or textured metals and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Deviser, Inc.
Colored Vinyl Tape comes in 12 colors, including 8 OSHA colors. It is developed specifically for use in floor marking, color coding, identification, joint sealing, pipe wrapping, duct sealing, decorative marking, etc. Highly conformable and abrasion resistant. It is also easy to apply and has... [See More]
- Features: Abrasion / Scratch Resistant
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Duct; Joint / Wallboard Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications. Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface protection for... [See More]
- Features: Abrasion / Scratch Resistant
- Backing: Plastic / Polymer; Polyurethane
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Urethane
from 3M Aerospace and Aircraft Maintenance Division
9.0 mil glossy black polyurethane tape. Tough, fuel resistant thermoplastic polyurethane elastomer typically used for anti-chafing of fuel cell bladders. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface protection using a technology... [See More]
- Features: Abrasion / Scratch Resistant; UV or Weather Resistant
- Backing: Plastic / Polymer; Polyurethane
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Fluoro-Plastics, Inc.
Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE,... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Dielectric Strength: 1.97E7
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
The APF is .25 mil (6 microns) or .5 mil (12 microns) thick transparent polyester film designed to protect photo tools during the manufacturing of printed circuit boards. Available in widths ranging from 14 in. to 24 in. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: Single; Pressure Sensitive
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Cloth / Fabric (optional feature); Foam (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer; Polyvinyl Chloride
- Type: Safety and Reflective Tape; Reflective; Reflective or Flagging Safety Tape; Cloth Tape (optional feature); Adhesive Tape; Industrial Tape
- Adhesive: Single
from Shurtape Technologies, LLC
Utility grade tensilized strapping tape for light duty strapping, packaging, bundling and palletizing applications. PS 748 is strong and quick to stick, and is designed to contract when applied under firm manual tension. [See More]
- Features: Abrasion / Scratch Resistant; Permanent
- Backing: Acrylic / Acrylate; Plastic / Polymer
- Type: Packaging Tape; Strapping and Filament Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Adhesive Applications
A510REML is a linered, polyester film tape coated with a removable acrylic adhesive designed for precision die cutting & masking applications. The adhesive has excellent anchorage to the backing to allow good adhesion in combination with repositionability and clean removal. The release liner... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Berry Plastics Corporation - Engineered Materials Division
This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications. Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features &... [See More]
- Features: Abrasion / Scratch Resistant; UV or Weather Resistant
- Adhesive: Single; Acrylic
- Type: Protective; Adhesive Tape; Industrial Tape
- Width: 0.2500 to 24
from 3M Aerospace and Aircraft Maintenance Division
Indoor grade polyurethane tape with acrylic adhesive. Total thickness 0.014 inch (0.36 mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Abrasion, erosion, scratch, puncture, and impact resistant. Conformable to most surfaces. Provides excellent surface... [See More]
- Features: Abrasion / Scratch Resistant; Transparent
- Backing: Plastic / Polymer; Polyurethane
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Fluoro-Plastics, Inc.
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Dielectric Strength: 1.97E7
from Surface Armor LLC
Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; UV or Weather Resistant
- Adhesive: Single; Rubber
- Type: Protective; Adhesive Tape; Industrial Tape; Fiber and CO2 Laser Compatibility
- Thickness: 0.0040
from SDI
The APF-NS protection film is a 0.25 mil (6 microns) or .5 mil (12 microns) thick polyester film developed to protect photo tools used in conjunction with liquid solder resists, but is also ideal for primary image films. The smooth, non-stick coating p [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: Single; Pressure Sensitive
from NADCO Tapes & Labels, Inc.
In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent glow in the dark tape that provides unsurpassed, non-slip protection on hazardous surfaces. Because Glo Brite... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; UV or Weather Resistant
- Backing: Filament; Mineral Coated Photoluminescent Tape
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape; Anti-Slip, Non-Skid
- Adhesive: Single
from Adhesive Applications
A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent
- Backing: Polyester
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Features: Abrasion / Scratch Resistant; Permanent; Thermally Insulating; UV or Weather Resistant; Mold Resistant
- Backing: Metal Foil; Embossed Foil Laminate
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape; Insulation Tape
- Adhesive: Single; Acrylic
from 3M Aerospace and Aircraft Maintenance Division
Rugged, outdoor grade polyurethane tape with acrylic adhesive. Applications include paint, plastic and metal protection. Used for aircraft and windmill leading edge protection. Splice free. [See More]
- Features: Abrasion / Scratch Resistant; Transparent (optional feature); UV or Weather Resistant
- Backing: Plastic / Polymer; Polyurethane
- Type: Protective; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Fluoro-Plastics, Inc.
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
- Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Dielectric Strength: 1.97E7
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
PolySil ™ S2802 is a burgundy colored splicing tape, formulated with a premium grade cross-linked silicone adhesive for high initial tack on difficult to bond substrates. The tape features chemical and temperature resistance, as well as good conformability. Fast wet out time. High initial... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Paper; Silicone
- Type: Seaming / Heat Seal; Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
S3411-2 is a red high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal/no adhesive residue. Chemical and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Polyester; Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
PolySil ™ S5513 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. High tack for quick adhesion. Clean removal / no... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from SDI
UV Protective Clear Lamp Sleeves are designed to offer UV protection against unwanted exposure during the production of PCB ’s. The selective transmittance characteristics of the plastic material additive filters out UV rays from 0 to 385 [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape
- Adhesive: None
from Adhesive Applications
PolySil ™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance. Used to protect printed circuit boards during the... [See More]
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable
- Backing: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Seaming / Heat Seal; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Silicone
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Plastic / Polymer; Polyvinyl Chloride
- Type: Seaming / Heat Seal; Safety and Reflective Tape; Protective; Reflective or Flagging Safety Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Rubber
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Paper; Polyester; Plastic / Polymer; Polyvinyl Chloride; Polypropylene
- Type: Electronics, Printed Circuit Boards or Semiconductors; Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Adhesive Applications
PolySil ™ S9911-2B is a black high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition. Clean removal / no adhesive... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable
- Backing: Polyester
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Silicone
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Features: Abrasion / Scratch Resistant; Removable / Reusable; Transparent; UV or Weather Resistant
- Backing: Plastic / Polymer
- Type: Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
- Adhesive: Single
from Adhesive Applications
SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily die cut. Low application temperature. Resistance to abrasion, corrosion, and moisture. Good... [See More]
- Features: Abrasion / Scratch Resistant
- Backing: Foam
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic