Electrically Conductive Adhesive Tapes
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Oak-Trees, Inc.
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features. With conductive hot melt, it can be bonded while maintaining continuity. Using for primary purposes. Shielded FFC [See More]
- Features: Electrically Conductive / Anti-Static
- Backing: Polyester; Plastic / Polymer; PET , Aluminume
- Type: Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
from RS Components, Ltd.
Desco Europe 242245 ESD Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Copolymer
- Type: Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from RS Components, Ltd.
3M 1181/9.5 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. Grounding and... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil
- Type: Foil Tape; Adhesive Tape
- Adhesive: Single
from RS Components, Ltd.
3M 1181/12,7 Copper Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Takachi Electronics Enclosure Co., Ltd.
Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil
- Type: Foil Tape; Adhesive Tape
- Adhesive: Single
from RS Components, Ltd.
3M 420 12MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Lead Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from RS Components, Ltd.
3M 420 25MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Lead Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from RS Components, Ltd.
3M 420 50MMX33M Lead Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Lead Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Rubber
from RS Components, Ltd.
3M 425 38MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Dead Soft Aluminium
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 425 75MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Dead Soft Aluminium
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 431 12MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 431 25MMX55M Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 1181-6.3 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 1181-19 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 1181-25 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Dead Soft Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 1181-50.8 Copper Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 425 - 19,1MM (21205) Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Dead Soft Aluminium
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 425 - 25,4MM (R06933) Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Dead Soft Aluminium
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
3M 425 - 50,8MM (R06933) Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Dead Soft Aluminium
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
RS PRO AT525 Metallic Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Copper Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
Tesa 60630-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
Tesa 60632-00000-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
Tesa 60650-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
Tesa 60652-00000-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from RS Components, Ltd.
Tesa 60670-00002-00 Aluminium Tape [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Metal Foil; Aluminium Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from NADCO Tapes & Labels, Inc.
1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil
- Type: Electronics, Printed Circuit Boards or Semiconductors; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Acrylic
from All-Spec Industries
The Dadas Tapes 1662-05 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-05 Features: Size: 1/2" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Saint-Gobain Tape Solutions
h-old P.3410/LINER is a 23 micron polyester film coated with a high quality acrylic adhesive and protected by clear polyester liner. P.3410 is regularly used as cover tape during packing operations of electronic components & semiconductor devices in Tape-and-Real configurations. Applications:... [See More]
- Features: Electrically Conductive / Anti-Static
- Backing: Polyester
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Acrylic
from JBC Technologies, Inc.
EMI shielding tapes such as 3M ™ Electrically Conductive Cushioning Gasket Tape provide electromagnetic interference (EMI) shielding, grounding, and absorption capabilities for a variety of electronic applications. Work with the experts at JBC to have your EMI shielding tapes custom die cut to... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Type: Adhesive Tape; Industrial Tape
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Backing: Metal Foil; Aluminum
- Type: Electronics, Printed Circuit Boards or Semiconductors; Foam Bonding Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Acrylic
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
- Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Foam Bonding Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Transfer; Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing: Polyester; Plastic / Polymer
- Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Transfer; Acrylic
from Alpha Wire
Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]
- Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
- Width: 1
- Type: Cable; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
from All-Spec Industries
The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L. Temperature Resistance: 32 ° F to 150 ° F. Specification:... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
- Backing: Cellulose
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Saint-Gobain Tape Solutions
h-old P.343 is a 23 micron polyester film coated with high quality acrylic adhesive. Designed for insulation of cables, copper wires, flat conductors, coil wrapping and all applications where a thin material is required. Excellent flagging and solvent resistance. Applications: Insulation of cables,... [See More]
- Features: Electrically Conductive / Anti-Static
- Backing: Polyester
- Type: Cable; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Acrylic
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating; Radiation Resistance
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Silicone
from Shenzhen You-San Technology Co., Ltd.
Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Acrylic / Acrylate; Cloth / Fabric; Plastic / Polymer
- Type: Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from All-Spec Industries
A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing: Plastic / Polymer
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Grid Tape
- Adhesive: Single
from Saint-Gobain Tape Solutions
CHR ® CS206 AS S is a conductive PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. Its smooth surface finish ensures good release in demanding high temperature applications. Applications: Packaging industry for covering elements, impulse wires and... [See More]
- Features: Electrically Conductive / Anti-Static
- Adhesive: Single; Silicone
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0055
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Type: Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Acrylic
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Backing: Polyester; Plastic / Polymer
- Type: Masking Tape; Adhesive Tape; Industrial Tape; Masking Disks
- Adhesive: Single; Rubber
from Saint-Gobain Tape Solutions
CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications. Designed for conductivity... [See More]
- Features: Electrically Conductive / Anti-Static
- Backing: Metal Foil
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Acrylic / Acrylate; Foam; Plastic / Polymer
- Type: Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided; Pressure Sensitive
from All-Spec Industries
Generates less than 50 volts. A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on which it is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent
- Backing: Cellophane
- Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Single; Rubber
from Shenzhen You-San Technology Co., Ltd.
Aerogel foam is a kind of fireproof material with high porosity and three-dimensional grid structure. It has the characteristics of fire and flame retardant, thermal insulation, cushioning and shock absorption, sound insulation and noise reduction. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Backing: Foam
- Type: Foam Bonding Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0394
from Shenzhen You-San Technology Co., Ltd.
P8700 Series is an aerogel heat insulation film made of nano-insulated aerogel film as the base material and coated with acrylic glue. It has excellent heat insulation, excellent insulation performance, low heat conductivity, heat preservation, combined with heat dissipation film can provide a... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
- Backing: Acrylic / Acrylate; Plastic / Polymer
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Metal Foil; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Cloth / Fabric; Fiberglass / Glass; Metal Foil
- Type: Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0071
from Shenzhen You-San Technology Co., Ltd.
Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]
- Features: Abrasion / Scratch Resistant; Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Fiberglass / Glass
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Adhesive: Double- Sided
from Shenzhen You-San Technology Co., Ltd.
The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent insulation,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Polyimide (e.g., Kapton®); Plastic / Polymer; Silicone
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Acrylic / Acrylate; Paper; Plastic / Polymer
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Biodegradable Tape is made from recycled fiber as the substrate and coated with natural rubber. It has characteristics such as degradable recycling, green environmental protection, and strong adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Rubber
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Single
from Shenzhen You-San Technology Co., Ltd.
Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super waterproof, dustproof,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Acrylic / Acrylate; Foam; Paper; Plastic / Polymer
- Type: Foam Bonding Tape; Adhesive Tape; Industrial Tape
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive adhesive. It is... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing: Acrylic / Acrylate; Paper; Plastic / Polymer
- Type: Packaging Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Breathable tape consists of three parts: non-woven fabric, water-based adhesive and release paper, with unique breathability and stability. Breathable tape is mainly used in refrigerators, freezers, air conditioners in the foam material paste, nameplates and membrane switch bonding, sponges,... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Cloth / Fabric; Foam; Paper
- Type: Foam Bonding Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single
from Shenzhen You-San Technology Co., Ltd.
P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Paper; Rubber
- Type: Masking Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single
from Shenzhen You-San Technology Co., Ltd.
The Cloth Hockey Tape is made of durable polyester-cotton fabric with high tensile strength and excellent waterproof properties. It is coated with environmentally friendly hot melt adhesive, providing strong adhesion, water resistance, high tensile strength, and good abrasion resistance. The... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing: Cloth / Fabric; Rubber
- Type: Duct; Cloth Tape; Adhesive Tape; Industrial Tape
- Adhesive: Single; Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic wave shielding... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Type: Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Sticky ball tape, also known as sticky ball adhesive tape or sticky ball roll, is a type of adhesive tape that uses small, sticky balls as the adhesive surface. This tape is typically used for hanging items on smooth surfaces such as glass, tiles, metal, and painted walls without leaving residue or... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Fiberglass / Glass
- Type: Adhesive Tape; Industrial Tape
- Color: Various colors available, including yellow, red, blue, green, orange, pink, purple, etc.
from Shenzhen You-San Technology Co., Ltd.
DMD series insulating paper is a kind of non-woven soft composite material, the center is coated by polyester film with temperature resistant 155 ℃ adhesive, both sides are compounded by electrician's non-woven fabric and become three-layer insulating paper, and the insulation grade belongs to... [See More]
- Features: Anti-static / ESD Control; Dielectric / Insulating; Electrically Conductive / Anti-Static
- Backing: Paper; Polyester; Plastic / Polymer
- Type: Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Width: 39.17
from Shenzhen You-San Technology Co., Ltd.
Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good insulation. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Fiberglass / Glass; Polyester; Plastic / Polymer; Silicone
- Type: Adhesive Tape; Industrial Tape
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Electrical; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Adhesive: Double- Sided; Acrylic