EMI / RFI Shielding Adhesive Tapes

10 Results
Conductive Aluminum Foil Tape -- ALL and ALS Series
from Takachi Electronics Enclosure Co., Ltd.

Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Backing: Metal Foil
  • Type: Foil Tape; Adhesive Tape; Industrial Tape
  • Adhesive: Single; Acrylic
Conductive Copper Foil Tape -- CUL and CUS Series
from Takachi Electronics Enclosure Co., Ltd.

Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Backing: Metal Foil
  • Type: Foil Tape; Adhesive Tape; Industrial Tape
  • Adhesive: Single; Acrylic
1650 Copper Foil Tape
from NADCO Tapes & Labels, Inc.

1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and casting surfaces. This line of foil tapes... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Backing: Metal Foil
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Adhesive: Single; Acrylic
Custom Die Cut EMI Shielding Tape
from JBC Technologies, Inc.

EMI shielding tapes such as 3M ™ Electrically Conductive Cushioning Gasket Tape provide electromagnetic interference (EMI) shielding, grounding, and absorption capabilities for a variety of electronic applications. Work with the experts at JBC to have your EMI shielding tapes custom die cut to... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Type: Adhesive Tape; Industrial Tape
Adhesive Tapes, Foil, Aluminum -- h-old CAL.40
from Saint-Gobain Tape Solutions

h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Designed for... [See More]

  • Features: Anti-static / ESD Control; EMI / RFI Shielding
  • Backing: Metal Foil
  • Type: Cable; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Adhesive: Single; Acrylic
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
  • Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Type: Foam Bonding Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
  • Adhesive: Double- Sided; Transfer; Acrylic; Pressure Sensitive
Aluminum Foil Tape -- TA-3/2-A
from ICO RALLY

TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Backing: Metal Foil; Aluminum
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Foam Bonding Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Adhesive: Single; Acrylic
Flat Cable Tape with a Shielded Layer
from Sheldahl Flexible Technologies - a Flex company

The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping, thin... [See More]

  • Features: Dielectric / Insulating; EMI / RFI Shielding
  • Type: Adhesive Tape; Industrial Tape; Cable and Electrical Tape
FIT Wire Management, Tapes -- CST10
from Alpha Wire

Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive. [See More]

  • Features: Electrically Conductive / Anti-Static; EMI / RFI Shielding
  • Width: 1
  • Type: Cable; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Adhesive Tapes, Foil, Copper -- h-old 4536
from Saint-Gobain Tape Solutions

h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]

  • Features: Anti-static / ESD Control; EMI / RFI Shielding
  • Backing: Metal Foil
  • Type: Cable; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Adhesive: Single; Acrylic