Metal Foil / Sheet Adhesive Tapes
from RS Components, Ltd.
3M 465 19mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer; Acrylic
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.7480
from Caplugs
AF-SH series aluminum foil discs are best suited for electroplating, stripping, or painting. These discs are thermally conductive and resistant to chemicals and moisture. Temperatures up to 300 °F (148 °C). Moisture & Chemically resistant. Flame resistant. Thermally conductive. Material:... [See More]
- Backing: Metal Foil
- Type: Adhesive Tape
from Waytek, Inc.
3M 7100053630 Aluminum Foil Tape Rolls. Category: Metal Tape. Manufacturer: 3M. Width: 2". Roll Length: 180'. Thickness: 5 mils. Color: Gray. Flame resistant. Thermally conductive. Heat and light reflective. Moisture and solvent resistant. Outdoor weathering and UV resistant. Protects parts from... [See More]
- Backing: Metal Foil
- Width: 2
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0050
from Takachi Electronics Enclosure Co., Ltd.
Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage 】. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.3150 to 1.97
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 465 25mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer; Acrylic
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.9843
from Caplugs
LF-SH series lead foil discs are best suited for chrome, cadmium, nickel plating, and chemical milling. Temperatures up to 225 °F (107 °C). Electrically conductive. Acid resistant. X-Ray opacity. *Also available in tape rolls. Material: Lead foil. Standard Color: Silver [See More]
- Backing: Metal Foil
- Type: Adhesive Tape
from Takachi Electronics Enclosure Co., Ltd.
Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage. Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used for measuring... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.3150 to 1.97
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 465 50mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer; Acrylic
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 1.97
from Takachi Electronics Enclosure Co., Ltd.
Low price type adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. Aluminum tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. Grounding and... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Foil Tape; Adhesive Tape
- Width: 0.3150 to 1.97
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 9473 25mmX55m Adhesive Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer; Acrylic
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.9843
from Takachi Electronics Enclosure Co., Ltd.
Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles. 【Usage 】. [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Foil Tape; Adhesive Tape
- Width: 0.3150 to 1.97
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 950 12mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.4724
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 950 19mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.7480
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 950 50mmX55m Transfer Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Double- Sided; Transfer
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 1.97
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 7100313616 Double Sided Tape [See More]
- Backing: Metal Foil; Copper Foil
- Adhesive: Double- Sided
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 3.94
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
3M 7100313617 Double Sided Tape [See More]
- Backing: Metal Foil; Copper Foil
- Adhesive: Double- Sided
- Type: Foil Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
- Width: 0.9843
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO R58C Reflective Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Acrylic
- Type: Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 3.94
from Ellsworth Adhesives
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 149
from RS Components, Ltd.
RS PRO R58 Reflective Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Acrylic
- Type: Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1.97
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
RS PRO R57C Reflective Tape [See More]
- Backing: Metal Foil; Aluminium foil
- Adhesive: Acrylic
- Type: Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 3.94
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 1181/9.5 Metallic Tape [See More]
- Backing: Metal Foil; Copper Foil
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.3740
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 1181/12,7 Copper Tape [See More]
- Backing: Metal Foil; Copper Foil
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.5000
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 420 12MMX33M Lead Tape [See More]
- Backing: Metal Foil; Lead Foil
- Adhesive: Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.4724
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 420 25MMX33M Lead Tape [See More]
- Backing: Metal Foil; Lead Foil
- Adhesive: Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.9843
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from RS Components, Ltd.
3M 420 50MMX33M Lead Tape [See More]
- Backing: Metal Foil; Lead Foil
- Adhesive: Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1.97
from Ellsworth Adhesives
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -54 to 316
from Maxi Adhesive Products, Inc.
Maxi's #1956AL is a heavy duty aluminum foil/glass laminate with a high temperature silicone adhesive. This tape has been designed for applications requiring a combination of conformability and high abrasion resistance. [See More]
- Backing: Metal Foil
- Width: 1
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0066
from DeWAL
DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves the overall performance under... [See More]
- Backing: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Silicone
- Adhesive: Silicone
- Type: Masking Tape; Adhesive Tape; Industrial Tape
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Backing: Acrylic / Acrylate; Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Adhesive: Double- Sided; Transfer; Acrylic; Pressure Sensitive
- Type: Foam Bonding Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
from AVS Industries
AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]
- Backing: Cloth / Fabric; Fiberglass / Glass; Metal Foil; Aluminum Foil on Fiberglass
- Adhesive: Single; Pressure Sensitive
- Type: Cable; Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Width: 2
from Custom Fabricating & Supplies
3M ™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features. Temperature Rating: 300 ° F / 149 ° C. The very low moisture vapor transmission rate makes these tapes a good sealant. The acrylic adhesive,... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.5000 to 3
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0075
from Deviser, Inc.
Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation. It's also suitable... [See More]
- Backing: Metal Foil
- Adhesive: Single; Rubber
- Type: Foil Tape; Joint / Wallboard Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0012
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Backing: Metal Foil; Lead Foil
- Adhesive: Single; Pressure Sensitive; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Adhesive Dots
- Width: 0.1250 to 6
from NADCO Tapes & Labels, Inc.
1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly malleable and can be shaped to... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0050 to 0.0065
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Backing: Fiberglass / Glass; Metal Foil; Rubber
- Adhesive: Single; Rubber; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]
- Backing: Metal Foil; Copper Foil Mesh
- Adhesive: Single
- Type: Foil Tape; Adhesive Tape; Industrial Tape; Low Density Composite Surfacing Film
- Width: 30
from Saint-Gobain Tape Solutions
CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties. [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0079
from Intertape Polymer Group, Inc.
Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier integrity. The... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Features: UV or Weather Resistant
from ICO RALLY
TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their EMI... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Single; Acrylic
- Type: Electronics, Printed Circuit Boards or Semiconductors; Foam Bonding Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0050
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0020
from Can-Do National Tape
Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width. [See More]
- Backing: Metal Foil
- Adhesive: Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
from Shurtape Technologies, LLC
Aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct, and as a UL 181A-P listed product, can also be used in place of mechanical fasteners on rigid ductboard. UL 181A-P/B-FX Listed and printed, AF 099 delivers full system... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 2.5 to 2.83
from Berry Plastics Corporation - Engineered Materials Division
Polyken 339. COLD WEATHER PREMIUM FOIL TAPE - UL181A-P & B-FX Listed. New & Improved Formulation - Cold weather printed aluminum foil backing for fiberglass duct systems and flexible duct closures. Applications. Recommended for use on UL listed fiberglass duct board in accordance with... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0048
from Maxi Adhesive Products, Inc.
Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable [See More]
- Backing: Metal Foil
- Width: 1
- Type: Adhesive Tape; Industrial Tape
- Color: Silver
from DeWAL
DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating. Easy Release. High... [See More]
- Backing: Fluoropolymer (Teflon); Metal Foil; Plastic / Polymer; PTFE
- Adhesive: None; Single
- Type: Electronics, Printed Circuit Boards or Semiconductors; Packaging Tape; Adhesive Tape
- Width: 0.5000 to 12
from Custom Fabricating & Supplies
GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme... [See More]
- Backing: Metal Foil
- Adhesive: Silicone
- Type: Adhesive Tape; Industrial Tape
- Width: 0.5000 to 3
from Deviser, Inc.
Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]
- Backing: Metal Foil
- Adhesive: Pressure Sensitive Adhesive
- Type: Safety and Reflective Tape; Reflective or Flagging Safety Tape (optional feature); Adhesive Tape; Industrial Tape
- Features: Abrasion / Scratch Resistant; Removable / Reusable
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Backing: Metal Foil
- Adhesive: Single; Pressure Sensitive; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.1250 to 6
from Saint-Gobain Tape Solutions
CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications. Often find usage as a high performance masking tape [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0080
from Intertape Polymer Group, Inc.
A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40 ºF (4 °C). The shiny... [See More]
- Backing: Metal Foil
- Adhesive: Single; Pressure Sensitive; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Color: Silver
from Shenzhen You-San Technology Co., Ltd.
Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and can... [See More]
- Backing: Metal Foil; Rubber
- Adhesive: Single
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape for joining and sealing joints, connections and seams on rigid fiberglass ductboard and flexible air duct. A tape that "does it all," AF 100 is engineered to form airtight bonds on joints and seams in temperatures ranging from -20 F to 260 F and in humid... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 2.5 to 2.83
from Berry Plastics Corporation - Engineered Materials Division
1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent performance in extreme cold or heat (operating temp -35F to 260F). [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape
- Thickness: 0.0015
from Maxi Adhesive Products, Inc.
Maxi's ##37101 is a 2 mil soft aluminum high tensile foil coated with an aggressive acrylic adhesive. This tape has been designed for applications requiring a combination of conformability and high abrasion resistance. [See More]
- Backing: Metal Foil
- Width: 1
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0035
from Custom Fabricating & Supplies
These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -17.78 to 149
from Saint-Gobain Tape Solutions
CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and automotive markets as... [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0075 to 0.0100
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 3.15E-4 to ?
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high temperature, fire... [See More]
- Backing: Cloth / Fabric; Fiberglass / Glass; Metal Foil
- Thickness: 0.0071
- Type: Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
from Shurtape Technologies, LLC
UL 181A-P/B-FX Listed aluminum foil HVAC tape featuring EasyPEEL® release liner, offering a smooth start for a fast finish. The quick, hassle-free crack and peel liner is easy to start every time off the roll, even when wearing gloves, to save you time and money, as well as eliminate the frustration... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape
- Width: 2.5
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 327. PREMIUM FOIL TAPE - BUTYL RUBBER. Heavy-duty 17 mil printed aluminum foil tape with butyl rubber. Applications. Duct joint sealing for low, medium and high pressure HVAC systems. Sheet metal repairs. A general purpose repair tape for aluminum siding, storage buildings,... [See More]
- Backing: Metal Foil
- Adhesive: Single; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0170
from Maxi Adhesive Products, Inc.
Aluminum foil tape, highly reflective allows effective light reflection and electrical insulation shielding. Flame retardant. [See More]
- Backing: Metal Foil
- Width: 2
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0036
from Custom Fabricating & Supplies
This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection, waterproof sealing,... [See More]
- Backing: Metal Foil; Aluminum
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.3750 to 6
from Saint-Gobain Tape Solutions
h-old 4010 is a 30 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air duct insulation in HVAC, splicing of films & foils,... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Duct; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0028
from Intertape Polymer Group, Inc.
Engineered and designed to meet UL181A-P and UL181B-FX (printed for easy identification / inspection). Uses include general purpose seaming, patching and sealing of rigid fiber air duct and connector closure systems to enhance appearance and maintain vapor barrier integrity. The aggressive acrylic... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0012
from Shurtape Technologies, LLC
Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after application and... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1 to 2
from Berry Plastics Corporation - Engineered Materials Division
Embossed Foil Laminate Backing with Engineered Acrylic Adhesive. Applications. Seals seams, cracks, and corners against air leakage for walk-in refrigeration units, refrigerated display cases and trailers, industrial coolers, and more. Sealing and patching insulation cladding and jacketing. Features... [See More]
- Backing: Metal Foil; Embossed Foil Laminate
- Adhesive: Single; Acrylic
- Type: Seaming / Heat Seal; Foil Tape; Adhesive Tape; Industrial Tape; Insulation Tape
- Width: 4
from Maxi Adhesive Products, Inc.
Self-wound aluminum foil tape for specialty masking applications. [See More]
- Backing: Metal Foil
- Width: 1
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0032
from Custom Fabricating & Supplies
These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing,... [See More]
- Backing: Metal Foil; Lead
- Adhesive: Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Temperature Resistance: -17.78 to 124
from Saint-Gobain Tape Solutions
h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0033
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039 to ?
from Shenzhen You-San Technology Co., Ltd.
P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional stability [See More]
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0020
from Shurtape Technologies, LLC
Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight seal in temperatures ranging from... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1.89 to 2.83
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 330X. EXTREME WEATHER FOIL TAPE. All-Weather Aluminum Foil tape with acrylic pressure sensitive adhesive. Applications. Taping joints and seams in duct work for heating, air conditioning, and refrigeration systems. Specifically intended for use over a wide temperature range. [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0035
from Maxi Adhesive Products, Inc.
A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive. [See More]
- Backing: Metal Foil
- Width: 1
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0048
from Custom Fabricating & Supplies
This tape is manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion with excellent release even with long bath times. Due to the density, weight and malleability of the lead foil, this tape makes an... [See More]
- Backing: Metal Foil; Lead
- Adhesive: Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 0.3750 to 6
from Saint-Gobain Tape Solutions
h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]
- Backing: Metal Foil
- Adhesive: Single; Silicone
- Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0045
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039 to ?
from Shenzhen You-San Technology Co., Ltd.
Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading, temperature resistance and shielding performance. [See More]
- Backing: Metal Foil
- Adhesive: Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0020
from Shurtape Technologies, LLC
Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic adhesive, tested in accordance... [See More]
- Backing: Acrylic / Acrylate; Metal Foil
- Adhesive: Single; Acrylic; Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 1.89 to 3.78
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 438. Extreme-Weather FSK. Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications. Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0060
from Maxi Adhesive Products, Inc.
A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive. [See More]
- Backing: Metal Foil
- Width: 1
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0050
from Saint-Gobain Tape Solutions
h-old 4440 is a 55 micron matt black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, closing of air ducts insulation in HVAC, thermal protection. Also used in entertainment industry for preventing... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Duct; Protective; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0037
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039 to ?
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Backing: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0012
from Shurtape Technologies, LLC
ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL 723 and delivers... [See More]
- Backing: Metal Foil; Rubber
- Adhesive: Single; Pressure Sensitive; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 2 to 3
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 367-17. FOILMASTIC - UL181B-FX LISTED TAPE. Printed, 2 mil dead soft printed aluminum foil backing with 15 mil adhesive blend. Applications. Acts as a superior closure and sealing system for use with flexible air ducts and air connectors. For use on UL listed flexible air ducts... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0170
from Saint-Gobain Tape Solutions
h-old 6540 is a 90 micron aluminium foil/glass scrim laminate coated with aggressive, high quality acrylic adhesive system. Designed for sealing of both fibrous and sheet metal ducts. 6540 high performance insulation tape is ideal for use as a vapor seal for reinforced fiberglass or mineral wool... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Duct; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0055
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0047 to ?
from Shurtape Technologies, LLC
ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. A paintable, UL 181B-FX Listed mastic on a roll for indoor or outdoor use, SF 686 is designed with... [See More]
- Backing: Metal Foil; Rubber
- Adhesive: Single; Pressure Sensitive; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Width: 2 to 3
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products FSK. FOIL-SKRIM-KRAFT TAPE. Diamond pattern foil/scrim/kraft tape. Tear resistant. Applications. Specially designed for taping insulation joints against moisture and vapor on tri-directional FSK jacketing. Used as a fiberglass duct wrap where strength is required. Used for... [See More]
- Backing: Fiberglass / Glass; Metal Foil; Paper
- Adhesive: Single; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0080
from Saint-Gobain Tape Solutions
h-old AL.088 Black is a 65 micron bright black aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, closing of air ducts insulation in HVAC, thermal protection, etc. Applications:... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Duct; Protective; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0047 to ?
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products ASJ. ALL-SERVICE JACKETING TAPE. White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications. For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits. High tack adhesive. [See More]
- Backing: Fiberglass / Glass; Metal Foil; Paper
- Adhesive: Single; Acrylic
- Type: Adhesive Tape; Industrial Tape
- Thickness: 0.0088
from Saint-Gobain Tape Solutions
h-old AL.088 Brown is a 65 micron brown aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, graphic arts, furnitures, etc. Applications: Building & construction industry. [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Features: UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 322. GENERAL PURPOSE FOIL TAPE. 2 mil aluminum foil backing. Excellent conformability. Applications. Specially designed for taping joints and seams against moisture and vapor on foil jacketing insulation. Appropriate for a variety of insulation uses. Used in the automotive... [See More]
- Backing: Metal Foil; Paper
- Adhesive: Single; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0050
from Saint-Gobain Tape Solutions
h-old AL.088 White is a 65 micron white aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for sealing of fume pipes, polycarbonate sheets, closing of air ducts insulation in HVAC , etc. Applications: Home appliance industry. [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0039
from Intertape Polymer Group, Inc.
Specialty butyl mastic foil tape, high tack, low VOC 17 mil aluminum 'mastic' foil tape coated with a pressure-sensitive, modified butyl rubber adhesive. Provides an instant waterproof grip to a variety of surfaces and a full bond in 24 hours. Features a release liner for ease of use and has... [See More]
- Backing: Metal Foil
- Adhesive: Single; Pressure Sensitive
- Type: Foil Tape; Adhesive Tape; Industrial Tape; HVAC applications
- Thickness: 0.0169
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 324A. UL181A & B COLD WEATHER PREMIUM FOIL TAPE. New & Improved - Cold Weather, premium grade, printed foil tape (with liner) for HVAC applications. Applications. Recommended for use on UL listed fiberglass duct board in accordance with manufacturer's installation... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0048
from Saint-Gobain Tape Solutions
h-old AL.50 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air ducts... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Duct; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0035
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Features: UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Waterproofing Repair Tape. Waterproofing Repair Tape (361-11). Foil backing with butyl rubber adhesive. Applications. Indoor & Outdoor sealing and repair of gutters, roof alleys. Repair seams and seal leaks, rips, and tears in metal panels of trailers, shipping containers,... [See More]
- Backing: Metal Foil
- Adhesive: Single; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0120
from Saint-Gobain Tape Solutions
h-old AP.009 is a 35 micron aluminium/polyester laminate coated with an aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, splicing of films and foils. Applications: Designed for... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0030
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0072 to ?
from Berry Plastics Corporation - Engineered Materials Division
1.75 mil foil backing is conformable, heat reflective, and resistant to UV, mold, and mildew. Specially-formulated acrylic adhesive is designed to withstand extreme operating temperatures from -50F to 500F. Tested in accordance with UL 723. Easy-to-remove kraft paper liner. [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape
- Thickness: 0.0018
from Saint-Gobain Tape Solutions
h-old AP.030 is a 55 micron aluminium/polyester laminate coated on one side with aggressive acrylic adhesive system, self-wound. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, splicing of films and foils. Applications:... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0035
from Intertape Polymer Group, Inc.
As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long lasting,... [See More]
- Backing: Metal Foil
- Adhesive: Single
- Type: Packaging Tape; Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 3.15E-4 to ?
from Berry Plastics Corporation - Engineered Materials Division
1.5 mil foil backing is conformable and resistant to UV, mold, and mildew. Acrylic adhesive has low odor and low VOC content. High tack to bond aggressively to surfaces. Excellent performance in extreme cold or heat (operating temp -35F to 260F). [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape
- Thickness: 0.0015
from Saint-Gobain Tape Solutions
h-old EA.100 is a 200 micron embossed aluminium foil coated on one side with high quality acrylic adhesive and protected by siliconized paper liner. Designed for joining insulating panels in the building construction industry, general purpose sealing and holding application, moisture barrier, etc. [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0094
from Berry Plastics Corporation - Engineered Materials Division
Polyken 348. ALL SERVICE JACKETING TAPE. All service jacket sealing (ASJ) tape with tri-directional fiberglass backing. Applications. Used as a permanent closure system and vapor barrier on ASJ faced duct and pipe systems. Features & Benefits. --High Tack Adhesive. --Tri-directional fiberglass. [See More]
- Backing: Metal Foil; Paper
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0088
from Saint-Gobain Tape Solutions
CHR C661 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil surface of C661 is electrically conductive, conformable and easy to apply. Applications: Shielding applications. Typically IC chips, electrical cabinets, cables, motors and static... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Cable; Electrical; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0035
from Berry Plastics Corporation - Engineered Materials Division
Polyken 626-20 Foilastic. Flashing Tape - PREMIUM 20 MIL PRINTED. Aluminum foil backed butyl adhesive flashing tape. Applications. Used for flashing windows and door installations, corner board abutments, sidewall sheathing seams, and deck-to-wall joints. Suitable for sealing other detail areas... [See More]
- Backing: Metal Foil
- Adhesive: Single; Rubber
- Type: Foil Tape; Adhesive Tape; Industrial Tape; Flashing Tape
- Thickness: 0.0200
from Saint-Gobain Tape Solutions
h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications: Electrostatic... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Cable; Foil Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
- Thickness: 0.0030
from Berry Plastics Corporation - Engineered Materials Division
Polyken 338. FOIL / SCRIM / KRAFT TAPE. Diamond pattern foil/scrim/kraft tape; tear resistant. Applications. Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits. Aluminum foil/scrim/Kraft backing with a specially formulated... [See More]
- Backing: Metal Foil
- Adhesive: Single; Acrylic
- Type: Foil Tape; Adhesive Tape; Industrial Tape
- Thickness: 0.0080