Fluoropolymer Adhesive Tapes

54 Results
Enflon® Pressure Sensistive Tape
from Pexco

Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Single; Double- Sided; Acrylic
  • Type: Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
  • Width: 0.5000 to 12
Bondable PTFE Film Tape -- 244-2HD
from Budnick Converting, Inc.

244-2HD is a 3.5 mil, skived and tensilized PTFE film used in electrical applications. [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE - Skived
  • Type: Adhesive Tape; Industrial Tape; Bondable PTFE Film Tape
  • Thickness: 0.0035
Enflon® Skived Tape
from Pexco

Pexco ’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco ’s PTFE Tape can be supplied etched... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Single; Double- Sided; Acrylic
  • Type: Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
  • Width: 0.5000
Foil / Glass Fabric Flame Spray Mask -- 495
from Budnick Converting, Inc.

495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Masking Tape; Foil Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0140
General Purpose PTFE Glass Cloth Tape -- 5151
from Budnick Converting, Inc.

5151 is a 4.5 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Cloth Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0045
General Purpose PTFE Glass Cloth Tape -- 5153
from Budnick Converting, Inc.

5153 is a 6.8 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Cloth Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0068
General Purpose PTFE Skived Film Tape -- 5180
from Budnick Converting, Inc.

5180 is a 3.5 mil, general purpose PTFE skived film tape. It is primarily used for wrapping rollers, sealing and masking. [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE - Skived
  • Type: Adhesive Tape; Industrial Tape; General Purpose PTFE Skived Film Tape
  • Thickness: 0.0035
General Purpose PTFE Skived Film Tape -- 5181
from Budnick Converting, Inc.

5181 is a 6.5 mil, general purpose PTFE skived film tape. It is primariy used for wrapping rollers, sealing and masking. [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE - Skived
  • Type: Adhesive Tape; Industrial Tape; General Purpose PTFE Skived Film Tape
  • Thickness: 0.0065
Hi Performance PTFE Coated Glass -- SG15-05
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass
  • Thickness: 0.0073
Hi Performance PTFE Coated Glass Cloth Tape -- SG16-05
from Budnick Converting, Inc.

SG16-05 is a 6 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Cloth Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0080
Hi Performance PTFE Coated Glass Cloth Tape -- SG16-14
from Budnick Converting, Inc.

SG16-14 is a 14 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Cloth Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0160
Hi Performance PTFE Coated Glass Tape -- SG13-03
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0050
Hi Performance PTFE Coated Glass Tape -- SG13-05
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0070
Hi Performance PTFE Coated Glass Tape -- SG13-06
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0080
Hi Performance PTFE Coated Glass Tape -- SG13-10
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0123
Hi Performance PTFE Coated Glass Tape -- SG13-14
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0163
Hi Performance PTFE Coated Glass Tape -- SG15-03
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0053
Hi Performance PTFE Coated Glass Tape -- SG15-06
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0083
Hi Performance PTFE Coated Glass Tape -- SG15-10
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0125
Hi Performance PTFE Coated Glass Tape -- SG15-14
from Budnick Converting, Inc.

Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: PTFE Coated Fiberglass
  • Type: Adhesive Tape; Industrial Tape; Hi Performance PTFE Coated Glass Tape
  • Thickness: 0.0165
Bondable Film -- DW 212
from DeWAL

DW 212 is a film , skived from virgin PTFE, that has been etched on one side with sodium naphthalene. This surface treatment allows PTFE, which normally exhibits very poor adhesion, to be bonded to other materials. APPLICATION INFORMATION. The major applications for sodium etched PTFE involve... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; PTFE
  • Adhesive: None
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Electrical; Adhesive Tape; Skived PTFE
  • Width: 12 to 38
FEP Tape -- TF-2/1.5-S
from ICO RALLY

TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
  • Adhesive: Single; Silicone
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Identification Label
  • Thickness: 0.0035
3M™ Paint Replacement Tape -- 5004-46320
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental agents offering... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Single; Acrylic; Pressure Sensitive
  • Type: Protective; Adhesive Tape; Industrial Tape
  • Thickness: 0.0055
Filament Reinforced Adhesive Tape 8681
from Can-Do National Tape

Filament Reinforced Tape, CDNT 8681. Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard. 3/4 inch x 60 yard. 1 inch x 60 yard. 2 inch x 60 yard [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Strapping and Filament Tape; Adhesive Tape; Industrial Tape
  • Width: 1
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Dielectric Strength: 1.97E7
  • Type: Adhesive Tape; Industrial Tape
  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating
1210 High Bond Double Coated Polypropylene
from NADCO Tapes & Labels, Inc.

1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other synthetics. It's... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; Polypropylene
  • Adhesive: Double- Sided
  • Type: Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
  • Thickness: 0.0050
Self-Adhesive Backed PTFE Tape -- Fluoroetch® SAtm
from Fluorocarbon Limited

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Single
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0051 to 0.0197
PTFE Coated Fiberglass Tape -- 632-0
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0120
PTFE Pressure Sensitive Tape -- 39101
from U.S. Plastic Corporation

The typical applications for pressure-sensitive tape include guide rails, rollers, chute linings, etc. It provides a anti-stick and low-friction service. It's ideal for packaging and binding equipment, for table and work areas. Great for food handling equipment for candy, bread, dough, etc. Other... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Adhesive Tape
  • Width: 0.2500
Pressure Sensitive Tape -- DW704-2
from DeWAL

DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION. This tape is used primarily in electrical applications... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon® FEP
  • Adhesive: Single; Silicone
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Width: 0.2500 to 20
Glass / Teflon Tape -- TGT-3/1.7-S
from ICO RALLY

Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Adhesive: Single; Silicone
  • Type: Adhesive Tape; Industrial Tape; Heat-Sealing Applications
  • Thickness: 0.0047
Heavy Duty Carton Adhesive Tape
from Can-Do National Tape

Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one strip, saving time and money while securing a... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Packaging Tape; Adhesive Tape; Industrial Tape; Carton Tape
  • Width: 3
Modified PTFE Shapes
from Fluoro-Plastics, Inc.

Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE,... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Dielectric Strength: 1.97E7
  • Type: Adhesive Tape; Industrial Tape
  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating
PTFE Coated Fiberglass Tape -- 632-0R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0120
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Adhesive: Single; Silicone
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Heat Sealing Applications, Graphics Arts
  • Thickness: 0.0035
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Dielectric Strength: 1.97E7
  • Type: Adhesive Tape; Industrial Tape
  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating
PTFE Coated Fiberglass Tape -- 632-14
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0160
Teflon Lacing Tape -- LTT-2
from ICO RALLY

Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
  • Adhesive: Single
  • Type: Cable; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
  • Width: 0.0900
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Backing: Fluoropolymer (Teflon); Plastic / Polymer
  • Dielectric Strength: 1.97E7
  • Type: Adhesive Tape; Industrial Tape
  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating
PTFE Coated Fiberglass Tape -- 632-14R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0160
PTFE Coated Fiberglass Tape -- 632-3
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0050
PTFE Coated Fiberglass Tape -- 632-3R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0050
PTFE Coated Fiberglass Tape -- 632-5
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0070
PTFE Coated Fiberglass Tape -- 632-5R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0070
PTFE Coated Fiberglass Tape -- 632-6
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0080
PTFE Coated Fiberglass Tape -- 632-6R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0080
PTFE Coated Fiberglass Tape -- 635-0
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0120
PTFE Coated Fiberglass Tape -- 635-0R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0120
PTFE Coated Fiberglass Tape -- 635-14
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0160
PTFE Coated Fiberglass Tape -- 635-14R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0160
PTFE Coated Fiberglass Tape -- 635-3
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0050
PTFE Coated Fiberglass Tape -- 635-3R
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0050
PTFE Coated Fiberglass Tape -- 635-5
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0070
PTFE Coated Fiberglass Tape -- 635-6
from Lanmar, Inc.

Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]

  • Backing: Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Adhesive Tape; Industrial Tape
  • Thickness: 0.0080