Architectural / Construction Honeycombs and Honeycomb Materials
from Plascore Incorporated
PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.3750
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 30 to 1400
from Plascore Incorporated
PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM
- Cell Size: 0.1250 to 0.3750
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 35 to 1520
from Plascore Incorporated
PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity. • Flame... [See More]
- Applications: Architectural / Construction; Explosion or Energy Absorption; Industrial OEM
- Cell Size: 0.2500 to 1
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 75 to 620
from Plascore Incorporated
PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.1875
- Core Material: Aramid Honeycomb
- Compressive Strength: 145 to 1000
from Plascore Incorporated
PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]
- Applications: Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 86 to 935
from Plascore Incorporated
PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 54 to 2145
from Plascore Incorporated
SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]
- Applications: Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM
- Cell Size: 0.3750 to 0.5000
- Core Material: Metal; Stainless Steel
- Compressive Strength: 102 to 350