Marine Honeycombs and Honeycomb Materials
from Plascore Incorporated
PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.3750
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 30 to 1400
from Plascore Incorporated
PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.1875
- Core Material: Aramid Honeycomb
- Compressive Strength: 145 to 1000
from Plascore Incorporated
PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]
- Applications: Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 86 to 935
from Plascore Incorporated
PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 54 to 2145