Aramid Fiber (e.g., Nomex, Kevlar Fiber) Honeycombs and Honeycomb Materials

3 Results
PK 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]

  • Core Material: Aramid Honeycomb
  • Compressive Strength: 145 to 1000
  • Cell Size: 0.1250 to 0.1875
  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
PN 1 Aramid Fiber Honeycomb
from Plascore Incorporated

PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]

  • Core Material: Aramid Honeycomb
  • Compressive Strength: 86 to 935
  • Cell Size: 0.1250 to 0.2500
  • Applications: Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine
PN 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]

  • Core Material: Aramid Honeycomb
  • Compressive Strength: 54 to 2145
  • Cell Size: 0.1250 to 0.2500
  • Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Structural Composites; Industrial OEM; Marine