Thermoplastic Honeycombs and Honeycomb Materials

2 Results
PC2 Polycarbonate Honeycomb
from Plascore Incorporated

PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties. • Good... [See More]

  • Core Material: Thermoplastic; Polycarbonate (PC)
  • Compressive Strength: 210 to 280
  • Cell Size: 0.0938 to 1
  • Applications: Aerospace; Explosion or Energy Absorption
PP Polypropylene Honeycomb
from Plascore Incorporated

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a... [See More]

  • Core Material: Thermoplastic; Polypropylene
  • Compressive Strength: 140 to 235
  • Cell Size: 0.3000 to 0.4000
  • Applications: Acoustic Insulation or Sound Proofing; Explosion or Energy Absorption; Filtration / Filter Supports