Aluminum Alloy Honeycombs and Honeycomb Materials
from Plascore Incorporated
PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 30 to 1400
- Cell Size: 0.1250 to 0.3750
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM; Marine
from Plascore Incorporated
PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 35 to 1520
- Cell Size: 0.1250 to 0.3750
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM
from Plascore Incorporated
PCGA-XR2 3003 commercial grade aluminum honeycomb is a lightweight core material offering excellent strength and good corrosion resistance for industrial applications at low cost. PCGA-XR2 3003 honeycomb is made from 3003 aluminum alloy foil. Features: • High thermal conductivity. • Flame... [See More]
- Core Material: Aluminum Alloy; Metal
- Compressive Strength: 75 to 620
- Cell Size: 0.2500 to 1
- Applications: Architectural / Construction; Explosion or Energy Absorption; Industrial OEM