Waterproof Honeycombs and Honeycomb Materials
from Plascore Incorporated
PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties. • Good... [See More]
- Features: Electrically Conductive; Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; EMI Shielding; Buoyancy / Waterproof
- Cell Size: 0.0938 to 1
- Core Material: Thermoplastic; Polycarbonate (PC)
- Compressive Strength: 210 to 280
from Plascore Incorporated
PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]
- Features: Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; Buoyancy / Waterproof
- Cell Size: 0.1250 to 0.1875
- Core Material: Aramid Honeycomb
- Compressive Strength: 145 to 1000
from Plascore Incorporated
PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]
- Features: Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; Buoyancy / Waterproof
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 86 to 935
from Plascore Incorporated
PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]
- Features: Fire Retardant; Weather Resistant; Thermal Insulation; Electrical Insulation; Buoyancy / Waterproof
- Cell Size: 0.1250 to 0.2500
- Core Material: Aramid Honeycomb
- Compressive Strength: 54 to 2145
from Plascore Incorporated
PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a... [See More]
- Features: Chemical Resistant; Acoustic Insulation or Sound Proofing; Weather Resistant; Dampening; Thermal Insulation; Buoyancy / Waterproof
- Cell Size: 0.3000 to 0.4000
- Core Material: Thermoplastic; Polypropylene
- Compressive Strength: 140 to 235
from Plascore Incorporated
SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]
- Features: Chemical Resistant; Electrically Conductive; Fire Retardant; Acoustic Insulation or Sound Proofing; Weather Resistant; Dampening; Buoyancy / Waterproof; Adhesive Bonded
- Cell Size: 0.3750 to 0.5000
- Core Material: Metal; Stainless Steel
- Compressive Strength: 102 to 350