Shock / Vibration Dampening Honeycombs and Honeycomb Materials

2 Results
PP Polypropylene Honeycomb
from Plascore Incorporated

PP polypropylene honeycomb core exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. PP polypropylene honeycomb is supplied with or without a... [See More]

  • Features: Chemical Resistant; Acoustic Insulation or Sound Proofing; Weather Resistant; Dampening; Thermal Insulation; Buoyancy / Waterproof
  • Cell Size: 0.3000 to 0.4000
  • Core Material: Thermoplastic; Polypropylene
  • Compressive Strength: 140 to 235
SSH Stainless Steel Honeycomb
from Plascore Incorporated

SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]

  • Features: Chemical Resistant; Electrically Conductive; Fire Retardant; Acoustic Insulation or Sound Proofing; Weather Resistant; Dampening; Buoyancy / Waterproof; Adhesive Bonded
  • Cell Size: 0.3750 to 0.5000
  • Core Material: Metal; Stainless Steel
  • Compressive Strength: 102 to 350