Sprayers / Pumps Ceramic Balls
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Ceramic Material: Alumina
- Diameter: 0.0787 to 2
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Ceramic Material: Silicon Carbide
- Diameter: 0.0315 to 1
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from BNB INT. Co., Ltd.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]
- Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
- Ceramic Material: Zirconia
- Diameter: 0.0315 to 1
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear