Zirconia Ceramic Balls

6 Results
Zirconia Ball (Zr02)
from BNB INT. Co., Ltd.

It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]

  • Ceramic Material: Zirconia
  • Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
  • Diameter: 0.0315 to 1
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
Ceramic Zirconia Oxide (ZrO2) Series Balls -- .8MM-C ZRO2 BALL GRADE 10 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ceramic Material: Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
  • Diameter: 0.0315
Ceramic Ball Blanks -- Cerbec®
from CoorsTek

Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]

  • Ceramic Material: Alumina; Zirconia
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Applications: Chemical Applications, Valves, Flow Control
Ceramic Ball
from Swiss Jewel Company

Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]

  • Ceramic Material: Alumina; Silicon Nitride; Zirconia
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
  • Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
Ceramic Zirconia Oxide (ZrO2) Series Balls -- 10MM-C ZRO2 BALL GRADE 10 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ceramic Material: Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
Ceramic Zirconia Oxide (ZrO2) Series Balls -- 2.5MM-C ZRO2 BALL GRADE 10 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ceramic Material: Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
  • Diameter: 0.0984