Dielectric / Electrically Insulating Ceramic Balls

8 Results
Ceramic Ball
from Swiss Jewel Company

Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
  • Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
  • Ceramic Material: Alumina; Silicon Nitride; Zirconia
Alumina Ball (Al203)
from BNB INT. Co., Ltd.

This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Ceramic Material: Alumina
  • Diameter: 0.0787 to 2
  • Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
Ceramic Ball Blanks -- Cerbec®
from CoorsTek

Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Applications: Chemical Applications, Valves, Flow Control
  • Ceramic Material: Alumina; Zirconia
Sapphire Drilled Balls
from Swiss Jewel Company

We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
  • Ceramic Material: Sapphire
Silicon Carbide Ball (SiC)
from BNB INT. Co., Ltd.

t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Ceramic Material: Silicon Carbide
  • Diameter: 0.0315 to 1
  • Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
Silicon Nitride Bearing Balls -- Cerbec®
from CoorsTek

Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Ceramic Material: Silicon Nitride
  • Diameter: 0.0200 to 2
  • Applications: Bearing; Dental Drills
Sapphire Seat For Ball Check Valve
from Swiss Jewel Company

Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Ceramic Material: Sapphire
  • Diameter: 0.1250
  • Applications: Valve
Silicon Nitride Ball (Si3N4)
from BNB INT. Co., Ltd.

This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Ceramic Material: Silicon Nitride
  • Diameter: 0.0197 to 2
  • Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.