Silicon Nitride Ceramic Balls

5 Results
Silicon Nitride Ball (Si3N4)
from BNB INT. Co., Ltd.

This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]

  • Ceramic Material: Silicon Nitride
  • Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
Ceramic Silicon Nitride (Si3N4) Series Balls -- .5MM-C SI3N4 BALL GR5 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ceramic Material: Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls
  • Diameter: 0.0197
Silicon Nitride Bearing Balls -- Cerbec®
from CoorsTek

Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]

  • Ceramic Material: Silicon Nitride
  • Applications: Bearing; Dental Drills
  • Diameter: 0.0200 to 2
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
Ceramic Ball
from Swiss Jewel Company

Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]

  • Ceramic Material: Alumina; Silicon Nitride; Zirconia
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
  • Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
Ceramic Silicon Nitride (Si3N4) Series Balls -- 1-1/16 IN-C SI3N4 BALL GRADE 20 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ceramic Material: Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls