Valves Ceramic Balls

3 Results
Silicon Nitride Si3N4 Ceramic Balls
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Silicon Nitride (Si3N4) is the most adaptable technical ceramic material in terms of mechanical, thermal, and electrical properties. It is a high-performance technical ceramic that is highly strong and resistant to thermal shock and impact. It outperforms most metals at high temperatures and has an... [See More]

  • Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
Silicon Nitride Ball (Si3N4)
from BNB INT. Co., Ltd.

This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]

  • Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
  • Ceramic Material: Silicon Nitride
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
Sapphire Drilled Balls
from Swiss Jewel Company

We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]

  • Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Ceramic Material: Sapphire