Sapphire Ceramic Balls

2 Results
Sapphire Drilled Balls
from Swiss Jewel Company

We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]

  • Ceramic Material: Sapphire
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
Sapphire Seat For Ball Check Valve
from Swiss Jewel Company

Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]

  • Ceramic Material: Sapphire
  • Applications: Valve
  • Diameter: 0.1250
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear