Mechanical Device Solids Valves

5 Results
EVR Series Equilibar Vacuum Regulator
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.25 to 4.00
  • Valve Type: Control Valve
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.50
  • Valve Type: Control Valve
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.12 to 1.00
  • Valve Type: Control Valve
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 0.12
  • Valve Type: Control Valve
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Actuation: Mechanical; Pilot
  • Valve Size: 1.00 to 4.00
  • Valve Type: Control Valve