Ball Valves Solids Valves
from APV, An SPX Brand
Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]
- Valve Type: Ball; Diverter
- Actuation: Pneumatic
- Valve Size: 1.00 to 4.00
from Jaygo, Inc.
The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a wide range of... [See More]
- Valve Type: Ball
- Actuation: Manual (optional feature); Pneumatic (optional feature)
- Valve Size: 4.00
from Heinkel USA
BSV 150 — 400. Ball Segment Valve. The Ball Segment Valve, BSV for short, is the result of a development of an innovative valve for pharmaceutical and fine chemical processes. For a wide range of solids applications, it is the preferred valve for process equipment like vacuum driers, reactors... [See More]
- Valve Type: Ball
- Valve Size: 6.00 to 16.00
from APV, An SPX Brand
The DELTA KHV valve is a single-seat ball valve for non-hygienic applications, e.g. steam or glycol applications. It is a cost effective alternative to the standard APV hygienic valves. Advantages: Cost-effective, shut-off valve [See More]
- Valve Type: Ball